- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Output Voltage-Nom
- Package Body Material
- Package Description
Attribute column
Manufacturer
Shindengen PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Profile | Saturation Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPE2R5030 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | YES | 13 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 75 V | 36 V | - | 2 | 85 °C | -40 °C | 2.5 V | UNSPECIFIED | SOP | SOP, GWDIP14,1,200 | GWDIP14,1,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | - | e0 | No | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5.08 mm | unknown | 13 | R-XDMA-G13 | 1 | Not Qualified | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 3 A | - | 7.5 W | - | - | - | - | ||
![]() HGE05024 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 13 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 32 V | 20 V | - | 2 | 80 °C | -10 °C | 5 V | UNSPECIFIED | DIP | DIP, DIP18,4.1,200 | DIP18,4.1,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | - | e0 | - | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | 240 | 1 | 5.08 mm | unknown | - | R-XXMA-X | 1 | Not Qualified | 24 V | COMMERCIAL EXTENDED | NO | DC-DC REGULATED POWER SUPPLY MODULE | 24 A | - | 120 W | 5.15 V | 4.85 V | - | - | ||
![]() HDF-4815D Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 7 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 56 V | 28 V | - | 2 | - | - | 15 V | PLASTIC/EPOXY | SIP | SIP, SIP7/14 | SIP7/14 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | SINGLE | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | R-PSIP-T7 | 2 | Not Qualified | 48 V | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | 0.1 A | 20.5 mm | 3 W | - | - | - | - | ||
![]() CME5V10A Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 12 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | -60 V | -36 V | - | - | 70 °C | - | 5 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | R-XDMA-P12 | 1 | Not Qualified | -48 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | 5.25 V | 4.825 V | - | - | ||
![]() EPE2R1030 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | YES | 13 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 75 V | 36 V | - | 2 | 85 °C | -40 °C | 2.1 V | UNSPECIFIED | SOP | SOP, GWDIP14,1,200 | GWDIP14,1,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | - | e0 | No | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5.08 mm | unknown | 13 | R-XDMA-G13 | 1 | Not Qualified | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 3 A | - | 6.3 W | - | - | - | - | ||
![]() HLD051R2M Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 10 | socket | 2x46 | 2.54mm | THT | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 32 V | 8 V | female | - | 70 °C | -10 °C | 5 V | UNSPECIFIED | - | , MODULE,10LEAD,1.2 | MODULE,10LEAD,1.2 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | 2.54mm | straight | pin strips | - | - | EAR99 | - | DUAL | PIN/PEG | 240 | 1 | - | unknown | - | R-XDMA-P10 | 1 | Not Qualified | - | COMMERCIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 1.2 A | - | 6 W | 11 V | 3 V | beryllium copper | 2 | ||
![]() CME3.3V10A Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 12 | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | -60 V | -36 V | - | - | 70 °C | - | 3.3 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | R-XDMA-P12 | 1 | Not Qualified | -48 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 33 W | 3.465 V | 3.1845 V | - | - |