- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Package Cooled | Material Finish | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Colour front ring | Colour lens | Construction type lens | Content | Current Type | Degree of protection (IP), front side | Digital outputs configurable | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | For Use With | Front built-in possible | Height of the front | Input current at signal 1 | Integrated keyboard | IO link master | Manufacturer part # | Material front ring | Max. ambient temperature | Max. main memory | Max. operating voltage | Memory | Mfr | Min. ambient temperature | Mouse-cursor control integrated | No. of digital inputs (max.) | No. of outputs (max.) | Nominal current | Nominal current - rounded value | Number of colours of the display | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Operating Systems | Package | Permitted voltage at output | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS-compliant | Screen diagonal | Short-circuit protection, outputs available | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of accessory/spare part | Type of digital output | Type of display | Type of electric connection | Type of lens | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With floppy disc drive | With front ring | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With optical interface | With touch screen | Operating Temperature | Series | Part Status | Type | Voltage - Supply | Ingress Protection | Depth | Function | Approval Agency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Core Processor | Input Type | Display Type | Expansion Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG25217EH004AB0 Siemens | 575 |
| - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | - | - | - | - | 147 x 35 x 129 mm | None | - | S7-1500 | - | - | 3A | - | - | 6AG25217EH004AB0 | - | - | - | - | - | - | - | - | 16 | - | - | - | - | 16 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 129mm | - | - | Push Pin | 0.590 (15.00mm) | 4.43°C/W @ 100 LFM | Digital Input Module | - | Digital | - | - | -- | -- | - | -- | 147mm | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AG19601CB004AA5 Siemens | 851 |
| - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | - | - | - | - | 0.55 x 0.51 x 2.28 in | None | - | Patch Cable | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | No | No | No | No | No | - | SIPLUS | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | pushPIN™ | Active | Top Mount | - | - | 58 | - | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | Communication Module | - | - | - | - | -- | -- | - | -- | 14 | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AG13228BH107AB0 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | - | - | Yes | (L x W x H) 120 x 40 x 125 mm | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | - | - | - | - | 6AG13228BH107AB0 | - | +70°C | - | 24V DC | - | - | -25°C | - | - | 16 | - | - | - | 0 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | No | 20.4 - 20.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | Screw-/spring clamp connection | - | DC | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 120mm | - | - | Push Pin | 0.450 (11.43mm) | 21.54°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 125mm | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 6ES79225BJ000AC0 Siemens | 2589 |
| - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S7-1500 | - | - | - | - | - | 6ES79225BJ000AC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | PLC - other devices | - | Push Pin | 0.230 (5.84mm) | 22.48°C/W @ 100 LFM | Front Connector | - | - | - | - | -- | -- | - | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 6ES76581EX002YL8 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.450 (11.43mm) | 14.90°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 6AG41122GP240BX6 Siemens | In Stock | - | - | Rack Mount | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | - | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | - | - | - | - | - | 0°C ~ 50°C | pushPIN™ | Active | Top Mount | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | CE, CSA, cULus, EAC, KC, RCM, UL | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | No Display | PCIe | -- | -- | - | -- | 0.088 | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 3SU10516AA000AA0-ZX90 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | Other | Round | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.56°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AV78634MA151AA0 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | No | 329 | - | No | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 16777216 | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | - | - | No | - | - | - | - | - | No | - | - | 21.5 | - | - | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | - | - | - | DC | No | 527 | Yes | - | - | Yes | No | Yes | No | No | - | Yes | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.35°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AG41400BB140HA0 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | - | - | DC | - | - | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 50.5 | - | - | Push Pin | 0.472 (12.00mm) | 5.24°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 139.7 | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AG41400EC070HA0 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | - | - | DC | - | - | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 50.5 | - | - | Push Pin | 0.984 (25.00mm) | 5.35°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 139.7 | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 8MF10562AS30 Siemens | In Stock | - | - | - | Aluminum | 300g | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W) 566 mm x 500 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 5.24°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 8MF18042AK030 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 400 | - | - | Push Pin | 0.700 (17.78mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1800 | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 9LA11106PC102BC8 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.62°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 9LA11106AA003AA0 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() LDX:L0331336 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.22°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3KX71122AA00 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.35°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3NJ69004HL22 Siemens | 2941 |
| - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | CE Certified | - | - | - | 1pc(s) | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600A | 600A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3RW47766HB00 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.04°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3RV19651BA0 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.900 (22.86mm) | 7.35°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 3NJ69302CB00 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.62°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) |