- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Length
- Material
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Bend radius protection/trumpet flare | Built-in depth | Circuit integrity | Colour front ring | Colour outer sheath | Compatible with (details) | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Construction type lens | Content | Core identification | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Factory colour | Flame retardant | For Ex-Zone dust | For Ex-zone gas | For Use With | Front built-in possible | Glass-fibre reinforced | Height of the front | Integrated keyboard | IO link master | Low smoke (according to EN 61034-2) | Material core insulation | Material front ring | Material housing | Material outer sheath | Material quality | Max. main memory | Max. temperature | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Model | Mounting Styles | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Nominal cross section conductor | Nominal current | Nominal thread size metric/PG | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Outer diameter approx. | Overvoltage category | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Pollution degree | Protection class | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS-compliant | Screen diagonal | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Surface protection | Thread length | Thread type | Type of display | Type of electric connection | Voltage type | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With front ring | With light source | With locknut | With strain relief | With touch screen | Wrench width | Series | Type | Color | Depth | Current Rating | Frequency | Accessory Type | Number of Poles | Housing | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10511CA200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | Round | - | - | IP67/IP69K | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA91540QD00 Siemens | 104336258 |
| - | - | - | - | - | - | - | Black | - | Class 5 = flexible | - | - | - | - | - | 1pc(s) | Numbers | - | - | - | (W x D) 93.2 mm x 61.2 mm | - | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | No | Other | - | - | Other | - | - | - | 269 | 108 | - | - | - | - | - | - | 2.5 | - | - | - | 1000 | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.9 | - | -40 - 80 | -30 - 80 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9154-0QD00 | - | 61.2mm | - | - | - | - | - | - | - | - | - | 93.2mm | ||
![]() 8MF10802UB420 Siemens | In Stock | - | - | - | - | - | - | None | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | Colour | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | 500 | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | 5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA93240RL30 Siemens | 744 |
| - | - | -10 - 55 | - | - | - | - | - | - | - | - | - | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 184 x 150 x 110 mm | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | Transmitter and receiver separated | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3VA93 | 3VA9324-0RL30 | - | 110mm | 400A | - | - | 4 | - | - | - | 1344.4 | 37 | 48 | ||
![]() 8MF10662GS40 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W x H) 600 x 600 x 2000 mm | - | - | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1066-2GS40 | - | 600.0mm | - | - | - | - | - | - | - | 2000.0mm | 600mm | 600 | ||
![]() 6GK54964MA008AA2 Siemens | In Stock | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | Yes | - | 277 | Yes | No | - | - | - | - | - | - | 4096 | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 3 | 2 | 0 | 0 | 1 | 0 | 0 | 0 | 0 | 4 | 0 | 0 | 1280 | 800 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | - | - | 15.4 | - | - | - | - | - | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | - | TFT | - | - | DC | No | 401 | No | No | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB3500-1LA20-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF11202HL6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8UD18412CF01 Siemens | 144336258 |
| - | Metal | - | No | - | - | - | - | 3KD size 3,3KF size 2 and 3 | - | - | - | - | - | - | - | - | IP68 | - | - | (W x H x D) 195 x 198 x 105 mm | - | - | Yes | Grey | - | 21, 22 | 1, 2 | 3KD Size 3 3KF Size 2 and 3 | - | No | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | Yes | - | 12 - 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | 15 | Metric | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | 30 | 8UD | Handle with screen | - | 105mm | - | - | Handle With Masking Frame | - | - | IP65 | - | 198mm | 100mm | 195mm | ||
![]() 8MF10602AA120 Siemens | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 600 | ||
![]() 8PQ20208BA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conventional | - | - | - | - | - | - | - | 230 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Grey | - | - | - | - | - | Impregnated | - | - | 83 | 166 | 97 | ||
![]() 8PQ30002BA53 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 261 - 264 | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | AC | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 555 | - | - | - | ||
![]() 8MF10082UB512 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | 1000 | ||
![]() 8MF12902AL130 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ23084BA02 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W) 400 mm x 800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8PQ2308-4BA02 | - | 400mm | - | - | - | - | - | - | - | - | 400mm | 800 | ||
![]() 8MF12602UT252BA2 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | IP40 | - | Other | (W x H) 600 mm x 1950 mm | - | - | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1260-2UT25-2BA2 | - | - | - | - | - | - | - | - | - | 2200mm | - | 600 | ||
![]() 8MF12002AL030 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA94030JC23 Siemens | 2172 |
| - | - | - | - | 44.5 | - | - | - | - | - | - | 1 - 16 | 1 - 25 | - | - | 1pc(s) | - | IP20 | - | - | (W x D) 138 mm x 93.9 mm | - | - | - | - | - | - | - | 3VA1 400/630 and 3VA2 400/630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 3 | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9403-0JC23 | - | 93.9mm | - | 50 - 60 | Wire Connector | - | - | - | - | - | - | 138mm | ||
![]() 3KD94088 Siemens | 209462299 |
| - | - | - | - | - | - | - | - | 3KD size 4 | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 3 x 135 x 75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | 135mm | - | 3mm | ||
![]() 8MF10002UE100A Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W) 1000 mm x 1000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1000-2UE10-0A | - | 1000mm | - | - | - | - | - | - | - | - | 1000mm | 1000 |