- Type
- Width
- Height
- Series
- Content
- Depth
- Dim
- Accessory Type
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | According to IEC 1131-3 (DIN EN 61131-3) | Compatible with (details) | Content | Dim | Dimensions | Factory colour | For Use With | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Maintenance function integrated | Manufacturer part # | Max. ambient temperature | Min. ambient temperature | Model | No. of digital inputs (max.) | No. of inputs (max.) | No. of pins | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Put into operation function integrated | Range | RoHS | RoHS-compliant | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Technology function integrated | Type of accessory/spare part | Voltage Rating (DC) | Voltage, Rating | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Depth | Dielectric | Accessory Type | Input Type | Features | IP Rating | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MF10922AS30 Siemens | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 925 | - | - | - | - | - | - | - | - | - | ||
![]() 3VA92530JA11 Siemens | 110420290 |
| - | - | - | - | - | - | 1pc(s) | (W x H x D) 29 x 22.2 x 43.9 mm | - | - | 3VA1 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9253-0JA11 | - | - | - | - | 43.9mm | - | Terminal | - | - | - | 22.2mm | - | 29mm | - | ||
![]() 8MF18642GS40 Siemens | In Stock | - | - | - | Steel | - | - | - | 1pc(s) | (L x W x H) 400 x 600 x 1950 mm | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1864-2GS40 | - | - | Grey | - | 400mm | - | - | - | - | - | 1800mm | 400mm | 600 | - | ||
![]() 3VA94840JC23 Siemens | 2160 |
| - | - | - | - | - | - | 1pc(s) | (W x D) 184 mm x 93.9 mm | - | - | 3VA1 400/630 and 3VA2 400/630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9484-0JC23 | - | - | - | - | 93.9mm | - | Wire Connector | - | - | - | - | - | 184mm | - | ||
![]() 8MF10802AL030 Siemens | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 800 | - | ||
![]() 3KC95180 Siemens | In Stock | - | - | - | - | - | - | 3KC0 MTSE | - | (W x H x D) 60 x 132 x 116 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat connector | - | - | - | - | 116mm | - | - | - | - | - | 132mm | - | 60mm | - | ||
![]() 8MF10842UB420 Siemens | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | 800 | - | ||
![]() 6ES7823-1FA00-0YL5 Siemens | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | Yes | Yes | Yes | No | Yes | Yes | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | None | Yes | No | No | No | Yes | No | No | No | No | No | No | No | Yes | No | No | - | - | - | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA92570PK13 Siemens | 2565 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | 3VA1 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA92 | - | 3VA9257-0PK13 | - | - | - | - | - | - | Side wall mounted rotary operator | - | - | IP65 | 75mm | 75mm | - | - | ||
![]() 3VA92630JG12 Siemens | 34 |
| - | - | - | - | - | - | 1pc(s) | (W x H x D) 29 x 22.2 x 61.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9263-0JG12 | - | - | - | - | 61.2mm | - | - | - | - | - | 22.2mm | - | 29mm | - | ||
![]() 3RK14002CE002AA2 Siemens | 2596 |
| - | - | - | - | - | - | 1pc(s) | (L x W x H) 120 x 22.5 x 100 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RK14002CE002AA2 | +70°C | -25°C | - | 4 | 4 | - | 4 | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Slimline Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS-i SlimLine Compact | - | AS-i SC 22.5, 4 DI/4DQ, standard | - | - | - | - | 120mm | - | Digital I/O Module | - | - | - | 100mm | 120mm | 22.5 | - | ||
![]() 6AG1134-6PA20-7BD0 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 58 x 20 x 73 mm | 73 x 20 x 58 mm | - | ET 200SP | - | - | - | - | - | - | - | - | - | - | 6AG11346PA207BD0 | +70°C | -40°C | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG113 | - | 6AG1134-6PA20-7BD0 | - | - | - | - | 58mm | - | Analogue Input Module | Analog | - | - | 73mm | 58mm | 20 | - | ||
![]() 8GK9510-8KK31 Siemens | In Stock | - | - | - | Steel | - | - | - | 1pc(s) | (W x H) 525 mm x 1250 mm | - | Traffic white | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK9510-8KK31 | - | - | White | - | - | - | - | - | - | - | 1250mm | - | 525 | - | ||
![]() 3NJ49111AA00 Siemens | 110420290 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentron | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | 3NJ4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3WL9354-5AA20-0AA1 Siemens | In Stock | - | - | - | - | 195.951904 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | 127 mm | 101.6 mm | - | ||
![]() 3RV19175E Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF10002HN Siemens | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 5 % | - | 125 °C | -55 °C | - | 1.5 nF | - | X7R | - | - | Soft Termination | - | - | 4.6482 mm | 3.2004 mm | 2.1844 mm | ||
![]() 8MF10002HH3 Siemens | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6BK17003BA800AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA92530KB03 Siemens | 22 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | 3VA1 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9253-0KB03 | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - |