- Type
- Width
- Height
- Series
- Content
- Depth
- Dim
- Accessory Type
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | Weight | Colour front ring | Compatible with (details) | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | For Use With | Inside Diameter | Material front ring | No. of pins | Range | RoHS | RoHS-compliant | Type of accessory/spare part | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Pitch | Depth | Voltage | Inductance | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Number of Positions Per Level | Features | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MF16602AM120 Siemens | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | 600 | - | ||
![]() 8MF10002HB Siemens | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF10202UB320 Siemens | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | ||
![]() 3VA91520QC00 Siemens | 143462326 |
| - | - | Wall | - | PO, Polyolefin | - | - | - | - | - | 1pc(s) | - | - | (W x D) 44.6 mm x 61.2 mm | - | - | 19.05 mm | - | - | - | Compliant | - | Other | - | - | - | - | - | - | - | 3VA9152-0QC00 | - | 135 °C | -55 °C | - | Yellow | - | - | - | 61.2mm | - | - | - | - | - | - | - | - | Military | - | - | 1.2192 m | 44.6mm | UL 224 | ||
![]() 3VA95030JB23 Siemens | 2203 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 210 x 36.3 x 86.7 mm | - | 3VA15/25 1000 | - | - | - | SENTRON | Non-Compliant | - | Connection technique | - | - | - | - | - | - | - | 3VA9503-0JB23 | - | - | - | - | - | Male | - | - | 86.7mm | - | - | - | - | - | - | Wire Connector | - | - | - | 36.3mm | - | 210mm | - | ||
![]() 3VA92570PK11 Siemens | 2503 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 3VA1 250 | - | - | - | SENTRON | - | Yes | Other | - | - | - | 3VA92 | - | - | - | 3VA9257-0PK11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side wall mounted rotary operator | - | - | IP65 | 75mm | 75mm | - | - | ||
![]() 3VA92570PK53 Siemens | 2343 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9257-0PK53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | ||
![]() 3VA91040JB11 Siemens | 330572326 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 29 x 22.2 x 38.8 mm | - | 3VA2 100/160/250 | - | - | - | SENTRON | - | - | Connection technique | - | - | - | - | - | - | - | 3VA9104-0JB11 | - | - | - | - | - | - | - | - | 38.8mm | - | - | - | - | - | - | Wire Connector | - | - | - | 22.2mm | - | 29mm | - | ||
![]() 3VA93840JG13 Siemens | 2893 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 40 x 38.3 x 78.7 mm | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3VA9384-0JG13 | - | - | - | - | - | - | - | - | 78.7mm | - | - | - | - | - | - | - | - | - | - | 38.3mm | - | 40mm | - | ||
![]() 8MF10882AF20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA93670KB02 Siemens | 112336230 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | 12 mΩ | - | - | - | - | - | - | - | - | - | 2.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA91110WG30 Siemens | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA1 100/160 | - | - | - | SENTRON | Compliant | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | ||
![]() 3KC93012 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Power switch | - | 1pc(s) | - | - | (L x W x H) 77 x 116 x 100 mm | Red,Yellow | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 3KC9301-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 77mm | 116mm | - | ||
![]() 3SU10301BD100AA0-ZX90 Siemens | In Stock | - | - | Tin | Through Hole | 8 | - | Nylon | - | Grey | - | Round | - | IP67/IP69K | Other | - | - | - | - | Metal | - | - | Compliant | - | - | - | Yes | Bulk | - | - | Screw | - | - | - | 110 °C | -40 °C | - | Black | - | - | 3.5052 mm | - | 300 V | - | 1 | 12 A | 30 AWG | 16 AWG | - | 8 | - | - | - | - | - | - | ||
![]() 3SU10001BD200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | Black | - | Round | - | IP67/IP69K | Other | - | - | - | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF10652UB120 Siemens | In Stock | - | - | - | - | - | - | - | 3.2kg | - | - | - | 1pc(s) | - | - | (L x W) 500 mm x 600 mm | - | - | - | - | - | - | - | Yes | - | 150 V | - | - | - | 0.5 % | - | 25 ppm/°C | 8MF1065-2UB12-0 | 1.32 MΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | 500.0mm | - | - | - | - | - | - | - | - | - | - | 650 µm | 500mm | 600 | - | ||
![]() 3VA91520WA00 Siemens | 44572318 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA1 100/160 | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phase Barrier | - | - | - | - | - | - | - | ||
![]() 8MF12902UT152BA2 Siemens | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | 1pc(s) | - | - | (W x H) 900 mm x 2200 mm | Light grey | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 8MF1290-2UT15-2BA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200mm | - | 900 | - | ||
![]() 3VA92530QC00 Siemens | 121462326 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x D) 120 mm x 62.7 mm | - | 3VA1 250 | - | - | - | SENTRON | Non-Compliant | - | Other | - | - | - | - | - | - | - | 3VA9253-0QC00 | - | - | - | - | - | - | - | - | 62.7mm | - | - | - | - | - | - | Wire Connector | - | - | - | - | - | 120mm | - | ||
![]() 3VA94010WG40 Siemens | 2379 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 3VA1 400/630 and 3VA2 400/630 | - | - | 4-pin | SENTRON | - | Yes | Other | - | - | - | - | - | - | - | 3VA9401-0WG40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - |