- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Package Cooled | Material Finish | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Colour front ring | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory colour | For Use With | Front built-in possible | IO link master | Manufacturer part # | Material front ring | Max. ambient temperature | Max. main memory | Max. operating voltage | Memory | Mfr | Min. ambient temperature | Model | No. of digital inputs (max.) | No. of inputs (max.) | No. of outputs (max.) | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Systems | Package | Permitted voltage at output | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS-compliant | Short-circuit protection, outputs available | SIL according to IEC 61508 | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Surface protection | Type of digital output | Type of electric connection | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With floppy disc drive | With front ring | With optical interface | Operating Temperature | Series | Part Status | Type | Resistance | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Core Processor | Display Type | Expansion Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41044HP185BX0 Siemens | In Stock | - | - | Rack Mount | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP30 | - | - | - | - | - | - | - | - | No | No | - | - | - | 8000000000 | - | DDR4 (8GB Max Installed) | Siemens | - | - | - | - | - | - | - | 0 | 0 | 2 | 0 | 2 | 2 | 1 | 2 | 0 | 0 | 0 | 10 | 0 | 0 | Windows 7 | Box | - | Active | Yes | No | No | No | No | No | No | - | - | - | - | - | HDD, 1TB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | AC | No | No | - | - | - | pushPIN™ | Active | Top Mount | - | 100 ~ 240VAC | IP30 | 0.447 | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | Intel® Core™ i7-6700 4GHz, 4 Core | 19 Touchscreen | PCI, PCIe | -- | -- | - | -- | 0.177 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 8MF18402UT150CA1 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | IP40 | Other | - | (W x H) 400 mm x 1800 mm | - | - | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 1800.0mm | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 8MF4403 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gland nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 6AG41122GT240BX6 Siemens | In Stock | - | - | Rack Mount | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | 0 | - | 0 | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | - | - | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | AC | - | No | - | - | 0°C ~ 50°C | pushPIN™ | Active | Top Mount | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCIe | -- | -- | - | -- | 0.088 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511EA200AA0-ZX90 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | Round | - | IP67/IP69K | Other | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 8MF12502UT142BA2 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | IP40 | Other | - | (W x H) 500 mm x 2200 mm | - | - | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 2200mm | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 3SU10311BA300AA0-ZX90 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Grey | Round | - | IP67/IP69K | Other | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 8MF10032HF Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 300 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 8MF10752AS30 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 750 | - | Push Pin | 1.378 (35.00mm) | 5.19°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10511AD600AA0-ZX90 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | Round | - | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 7.41°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 8GK64312KK23 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | - | (W x H) 600 mm x 200 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 8.43°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 200mm | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 6AG41406BB100HA0 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | DC | - | No | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 50.5 | - | Push Pin | 0.230 (5.84mm) | 18.93°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 139.7 | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 6AG13261RF014AB0 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | Yes | - | - | - | - | - | No | (L x W x H) 120 x 80 x 125 mm | - | None | ATEX gas-ex-protection, Cat. 2G | - | - | - | - | 6AG13261RF014AB0 | - | +60°C | - | 24V DC | - | - | 0°C | - | 8 | 8 | 8 | 8 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 3 | - | Yes | 20.4 - 20.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | Screw-/spring clamp connection | - | DC | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 120mm | - | Push Pin | 0.450 (11.43mm) | 21.54°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 125mm | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 6AG14321HF004AB0 Siemens | 544 |
| - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | - | - | 6AG14321HF004AB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-/spring clamp connection | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 210mm | - | Push Pin | 0.900 (22.86mm) | 6.40°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 290mm | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 6AG19601FB004AA5 Siemens | 524 |
| - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | - | - | 0.55 x 0.51 x 2.28 in | None | - | - | Patch Cable | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | No | No | No | No | No | - | SIPLUS | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | - | - | - | - | - | - | - | - | Yes | - | pushPIN™ | Active | Top Mount | - | - | - | 58 | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | Communication Module | - | - | - | -- | -- | - | -- | 14 | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6AG15050RA007AB0 Siemens | 688 |
| - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | 147 x 70 x 129 mm | - | - | - | S7-1500 backplane | - | - | 6AG15050RA007AB0 | - | +70°C | - | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 129mm | - | Push Pin | 0.590 (15.00mm) | 4.43°C/W @ 100 LFM | PLC Power Supply | - | - | - | -- | -- | - | -- | 147mm | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3SU12502PR101AA0-ZX90 Siemens | In Stock | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | 4700 | - | - | - | - | Push Pin | 0.230 (5.84mm) | 25.25°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 6AG13262BF102AB0 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | No | - | - | - | - | - | Yes | (L x W x H) 120 x 40 x 125 mm | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | - | - | 6AG13262BF102AB0 | - | +60°C | - | 24V DC | - | - | -25°C | - | - | - | 10 | 0 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | Yes | 3 | - | Yes | 20.4 - 20.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | Screw-/spring clamp connection | DC | DC | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 120mm | - | Push Pin | 0.590 (15.00mm) | 4.43°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 125mm | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 6ES78331SM020YA5 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 6ES78331SM020YA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 5ST2601 Siemens | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 0 | 2.756 (70.00mm) | 2.756 (70.00mm) |