- Type
- Width
- Height
- Series
- Content
- Depth
- Dim
- Accessory Type
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Cable features | Category | Colour outer sheath | Connections | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fibre type | Fieldbus connection over separate bus coupler possible | Fitting type (details) | For Use With | Front built-in possible | Halogen-free | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. ambient temperature | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Memory | Min. ambient temperature | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting | No. of fibres | No. of pins | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operation | Package Type | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | RoHS-compliant | SIL according to IEC 61508 | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Transfer rate | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Wall mounting/direct mounting | With optical interface | Series | Type | Resistance | Composition | Color | Supply Voltage | Depth | Style | Current Rating | Output | Function | Output Type | Lead Length | Interface | Durability | Accessory Type | Input Type | Size | Terminal Type | Input | Temperature Range | Depth Behind Panel | Network Type | Capacity | Number of Cores | Core Diameter | Contact Configuration | Lamp Type | Wattage | Contacts | Electrical Connection | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8PQ9600-0BA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8GK9901-0KK32 Siemens | 2283 |
| - | - | Steel | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 210 x 800 x 100 mm | - | - | - | Light grey | - | - | - | - | - | - | - | NTE Electronics | - | NTE441A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | 8GK9901-0KK32 | - | - | Grey | - | 210mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 210mm | 800 | ||
![]() 6GT20020LA00 Siemens | 2402 |
| - | DIN Rail | - | - | - | CSA, IEC, UL | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 75 x 30 x 100 mm | 30 x 75 x 100 mm | - | - | - | - | - | - | SIMATIC S7-1200 | - | - | - | ABB | 6GT20020LA00 | G1MP3-62W20L1 | SIMATIC S7-1200 | +55°C | - | - | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens-HMI | 6GT2002-0LA00 | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Expansion Module | RFID | - | Fingersafe Screw | - | - | 1.91 | Ethernet | - | - | - | - | LED | - | 2NO | - | IP66 | 100mm | 75mm | 30mm | ||
![]() 6GK74431GX300XE0 Siemens | 788 |
| - | DIN Rail | - | No | No | UL | - | - | - | - | - | - | - | - | (L x W) 210 mm x 25 mm | 25 x 210 x 290 mm | None | None | - | - | - | - | SIMATIC S7 | - | - | No | Thomas & Betts | 6GK74431GX300XE0 | LXOW-25 | - | +60°C | - | - | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | 5 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | No | - | None | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | Yes | Yes | No | No | No | No | - | - | - | - | - | - | - | No | 6GK7443 | 6GK7443-1GX30-0XE0 | - | - | - | - | 210mm | - | - | - | - | Digital | - | - | - | PLC Expansion Module | RJ45 | - | - | - | - | - | - | 12.5 Cubic Inches | - | - | - | - | - | - | - | - | 290mm | 210mm | 25 | ||
![]() 6GK73431GX310XE0 Siemens | 671 |
| - | DIN Rail | - | No | No | - | - | - | - | - | - | - | - | - | (L x W) 120 mm x 80 mm | 4.73 x 3.15 x 4.93 in | None | None | - | - | - | S7-300-profile rail mounting | SIMATIC S7-300, SIMATIC S7-400 | - | - | No | ABB | 6GK73431GX310XE0 | MP3-42L20T1 | - | +60°C | - | - | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 2 | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | None | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | No | 6GK7343 | 6GK7343-1GX31-0XE0 | - | - | - | - | 120mm | - | - | - | - | Digital | - | - | - | I/O Modules | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mm | 120mm | 80 | ||
![]() 6GK11616AA02 Siemens | 869 |
| - | PCI | - | - | - | UL | - | - | - | - | - | - | - | - | - | 6.58 x 0.71 x 4.22 in | - | - | - | - | - | - | PROFINET IO | - | - | - | Thomas & Betts | - | LXOWC-25 | - | +70°C | - | - | - | - | +5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MBit/s | - | - | - | - | - | - | 6GK1161 | 6GK1161-6AA02 | - | - | - | - | 167mm | - | - | - | - | - | - | RJ45 | - | PCI Card | RJ45 | - | - | - | - | - | - | 12.5 Cubic Inches | - | - | - | - | - | - | - | - | 107mm | - | 18 | ||
![]() 6XV18205BN80 Siemens | 530 |
| - | - | - | - | - | - | Flame-retardant | OM2 | Black | - | 1pc(s) | - | IP20 | - | - | - | - | - | Black,Grey | 62,5/125 µ | - | - | - | - | No | - | Acme Electric | 6XV18205BN80 | NS75-0153311-3S | - | - | - | +85°C | +85°C | - | - | - | -40°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6XV1820-5BN80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 900µm | - | - | - | - | - | - | - | 80m | 9.8mm | ||
![]() 3RA2434-8XF32-1NB3 Siemens | 593 |
| - | Chassis | - | - | - | - | - | - | - | Screws | 1pc(s) | - | IP20 | Other | (W x H x D) 177.5 x 142 x 223 mm | - | - | - | - | - | - | - | AC-3 Star Delta (Wye Delta) Starter | - | - | - | Name Brand Replacements™ | - | - | - | - | +60°C | - | - | - | - | -25°C | - | - | - | - | 3-pin | - | - | - | 690V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | 65A | 22kW | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | AC/DC | 690 V ac | - | - | 3RA2434 | S2 | - | - | - | - | 223mm | - | 65 A | - | Star-delta contactor | - | - | - | 1000 0000 | Contactor Assembly for Star-delta | - | S2 | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | 142mm | - | 177.5mm | ||
![]() 3RA2435-8XF32-1AL2 Siemens | 643 |
| - | Chassis | - | - | - | - | - | - | - | Screws | 1pc(s) | 230V AC | - | - | (W x H x D) 177.5 x 142 x 223 mm | - | - | - | - | - | - | - | AC-3 Star Delta (Wye Delta) Starter | - | - | - | Cutler Hammer, Div of Eaton Corp | - | HVX00514BAPG | - | - | +60°C | - | - | - | - | -25°C | - | - | - | - | 3-pin | - | - | - | 690V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | 80A | 37kW | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | - | 3RA2435 | S2 | - | - | - | - | 223mm | - | 80 A | - | - | - | - | - | 1000 0000 | Contactor Assembly for Star-delta | - | S2 | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | 142mm | - | 177.5mm | ||
![]() 5TT3170 Siemens | 2412 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 69 x 36 x 90mm | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | SN74H05J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | 4A | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5TT3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 69mm | 36mm | ||
![]() 3NP1933-1CC00 Siemens | 22 |
| - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG33G0250E2ZN | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NP | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7677-2FA31-0EB0 Siemens | In Stock | - | - | - | - | No | No | - | - | - | - | - | 1pc(s) | - | IP20 | - | (L x W x H) 75 x 160 x 117 mm | 117 x 160 x 75 mm | None | ATEX gas-ex-protection, Cat. 3G | - | - | Yes | - | - | No | - | No | Ohmite | 6ES76772FA310EB0 | TUM3J680 | SIMATIC ET200 | +60°C | - | - | - | 4 GB DDR3 RAM | 0°C | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 3 | 0 | 1 | - | Axial Lead | No | No | No | No | No | No | Yes | - | - | - | - | - | - | No | - | 3 | Yes | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | Yes | No | No | No | Yes | Yes | - | Screw-/spring clamp connection | - | - | - | Yes | No | - | 4 GB, 32 bit | 680 Ohms | Metal Oxide Film | - | 24 V dc | 75.0mm | - | - | - | - | - | 1.38 | PROFINET | - | - | - | - | Axial Leads | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 117mm | 75mm | 160 | ||
![]() 8GK9601-3KK21 Siemens | 96336220 |
| - | - | Plastic | - | - | - | - | - | - | - | 10pc(s) | - | - | - | (W x H) 500 mm x 450 mm | 450 x 500mm | - | - | Light grey | - | - | - | 8GK | - | - | - | Cutler Hammer, Div of Eaton Co | - | XTAE009B01A3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK | Cable Clip Cover | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mm | - | 500 | ||
![]() 8GK9601-2KK11 Siemens | 96336220 |
| - | - | Plastic | - | - | - | - | - | - | - | 10pc(s) | - | - | - | (W x H) 250 mm x 300 mm | 300 x 250mm | - | - | Light grey | - | - | - | 8GK | - | - | - | ABB | - | OT400E33 | - | - | - | - | - | - | - | - | - | - | DIN, Panel | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK | Cable Clip Cover | - | - | Grey | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | 250 | ||
![]() 6ES7677-2AA41-0FL0 Siemens | In Stock | - | - | - | - | No | No | - | - | - | - | - | 1pc(s) | - | IP20 | - | (L x W x H) 75 x 160 x 117 mm | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | Yes | - | - | No | - | No | Thomas & Betts | 6ES76772AA410FL0 | RC729-16B | SIMATIC ET200 | +60°C | - | - | - | 4 GB DDR3 RAM | 0°C | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 3 | 0 | 1 | - | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | Yes | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | - | Screw-/spring clamp connection | - | - | - | Yes | No | - | HMI 512 PT, 4GB, 64 bit | - | - | - | - | 75.0mm | Adjustable Roll Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117mm | 75mm | 160 | ||
![]() 8GK4501-3KK22 Siemens | 96336220 |
| - | - | Plastic | - | - | CE, cUL, UL | - | - | - | - | 1pc(s) | - | - | - | (W x H) 500 mm x 450 mm | - | - | - | Light grey | - | - | - | Front Cover | - | - | - | Barksdale Control Products | - | 425T2-10-Z1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | Cover | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | - | - | - | Bendix Connector - 4 Pin | - | 450mm | - | 500 | ||
![]() 6GT2390-0AA00 Siemens | 96336220 |
| - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | 110 x 65 x 5 mm | - | - | - | - | - | - | MDS D100 | - | - | - | ABB | - | G1MP4-42R20L1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GT2390 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | LED | - | 2NO | - | IP66 | - | - | - | ||
![]() 6ES7677-2AA41-0FK0 Siemens | In Stock | - | - | - | - | No | No | CSA, IEC, UL | - | - | - | - | 1pc(s) | - | IP20 | - | (L x W x H) 75 x 160 x 117 mm | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | Yes | - | - | No | - | No | ABB | 6ES76772AA410FK0 | G1MP4-42W01L8 | SIMATIC ET200 | +60°C | - | - | - | 4 GB DDR3 RAM | 0°C | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 3 | 0 | 1 | Maintained | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | - | Screw-/spring clamp connection | - | - | - | Yes | No | - | HMI 128 PT, 4GB, 64 bit | - | - | - | - | 75.0mm | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | LED | - | 1NC | - | IP66 | 117mm | 75mm | 160 | ||
![]() 8GK4351-1KK12 Siemens | 140420261 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H) 250 mm x 150 mm | - | - | - | - | - | - | - | Modular Installation Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Assembly Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | - | 250 | ||
![]() 8GK9601-2KK21 Siemens | 120420261 |
| - | - | Plastic | - | - | - | - | - | - | - | 10pc(s) | - | - | - | (W x H) 500 mm x 300 mm | - | - | - | Light grey | - | - | - | 8GK | - | - | - | ABB | - | ACH550-BCR-078A-4+B055+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK | Cable Clip Cover | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | 500 |