- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Length
- Material
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Appendant operation agent (Ex ib) | CoilResistance | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Dim | Dimensions | Factory colour | For Use With | Front built-in possible | Inner Diameter | IO link master | Manufacturer part # | Max. ambient temperature | Max. temperature | Min. ambient temperature | Min. temperature | Model | MSL | No. of inputs (max.) | No. of pins | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS | RoHS-compliant | Shield | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of accessory/spare part | Type of digital output | Type of electric connection | Wall mounting/direct mounting | With optical interface | Operating Temperature | Series | Termination | Type | Number of Rows | Pitch | Depth | Style | Contact Finish | Output Type | Row Spacing | Note | Speed | Output Current | Accessory Type | Bit Size | Contact Form | Size | Insulation | Temperature Range | Number of Positions/Contacts | Coil Voltage | Air Flow | Noise | Static Pressure | Coil Power | Power | Conductor Diameter | Outer Diameter | IP Rating | Height | Length | Width | Thickness | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MF10762AS30 Siemens | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | ||
![]() 3VA93840JF60 Siemens | 2739 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | (W x D) 184 mm x 93.9 mm | - | - | 3VA1 400/630 and 3VA2 400/630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | 3VA9384-0JF60 | - | - | 93.9mm | - | - | - | - | - | - | - | Wire Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 184mm | - | - | ||
![]() 8MF18502UT250CA1 Siemens | In Stock | - | - | - | Steel | - | - | - | 1pc(s) | IP40 | Other | - | (W x H) 500 mm x 1800 mm | - | Light grey | - | - | - | - | - | - | - | - | - | Panel door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1850-2UT25-0CA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800.0mm | - | 500.0m | - | - | ||
![]() 8MF12202CR Siemens | In Stock | - | - | - | Steel | - | - | - | 1pc(s) | - | - | - | (W x H) 1200 mm x 1950 mm | - | Light grey | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1220-2CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | - | 1200 | - | - | ||
![]() 3VA92530JF60 Siemens | 2481 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 105 x 97.8 x 64.9 mm | - | - | 3VA1 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | 3VA9253-0JF60 | - | - | 64.9mm | - | - | - | - | - | - | - | Wire Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97.8mm | - | 105mm | - | - | ||
![]() 3VA92130QA00 Siemens | 132504350 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 29 x 22.2 x 31.4 mm | - | - | 3VA1 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9213-0QA00 | - | - | 31.4mm | - | - | - | - | - | - | - | Nut Keeper Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2mm | - | 29mm | - | - | ||
![]() 8MF10602HN Siemens | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | ||
![]() 8MF16002AM120 Siemens | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Case | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40...+95°C | TEC | - | - | - | - | - | - | - | single | - | - | - | ±0,2 A | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | 600 | - | 1000 | - | - | ||
![]() 3SB3501-6AA60-0PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - mm | - mm | ||
![]() 3VA92570FK21 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H) 105 mm x 75 mm | 80x25mm | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | EE80251 | Leads | Axial | - | - | - | - | - | - | - | - | 2 900 RPM | - | - | - | - | - | - | - | - | - | 62,8 m3/h | 30 dBA | 3,81 mm H2O | - | 1,4 W | - | - | - | 75mm | - | 105mm | - | - | ||
![]() 3VA99870TA10 Siemens | 816 |
| - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 90 x 90 x 33.5 mm | - | - | 3VA | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9987-0TA10 | - | - | 33.5mm | - | - | - | - | - | - | - | Communication Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 90mm | - | - | ||
![]() 3VA91570EK23 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 77 x 70 x 95 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9157-0EK23 | - | - | 95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | 77mm | - | - | ||
![]() 3RK2200-2CG00-2AA2 Siemens | 2309 |
| - | - | - | No | - | - | 1pc(s) | IP20 | - | No | (L x W x H) 120 x 22.5 x 100 mm | - | - | - | No | - | No | 3RK22002CG002AA2 | +70°C | - | -25°C | - | - | - | 4 | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | No | No | No | No | No | No | No | AS-I SlimLine | Yes | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | None | Spring clamp connection | No | No | - | - | - | AS-i SC 22.5, 4 DI A/B, 3-wire | - | - | 120mm | - | - | - | - | - | - | - | Compact Module SC22.5 Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 120mm | 22.5 | - | - | ||
![]() 3VA91140KP00 Siemens | 2645 |
| - | - | - | - | 1 440 Ohm | AgNi | 1pc(s) | - | - | - | - | 29x15,7x12,7mm | - | 3VA1 100/160 | - | - | - | - | - | - | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON 3VA9 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | Wire Connector | - | SPDT | - | - | - | - | 24VDC | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | ||
![]() 3VA91140JJ12 Siemens | 2928 |
| - | THT | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 101.6 x 77.4 x 67 mm | - | - | 3VA1 100/160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | AW122 | - | 3VA9114-0JJ12 | 1 | 2,54 mm | 67mm | - | Gold plated | - | - mm | - | - | - | Wire Connector | - | - | - | - | - | 1x24 | - | - | - | - | - | - | - | - | - | 77.4mm | - | 101.6mm | - | - | ||
![]() 3VA93280SS10 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9328-0SS10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ30002BA23 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ30002BA38 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NP19531GA00 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 | - | Accessories for 3NP1 fuse switch disconnectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30...+70 °C | - | - | - | - | - | - | - | 1,5mm2 | 6,7mm | - | - | - | - | - | - | ||
![]() 8MF12602AM120 Siemens | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7049 | - | Bit | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | PH1 | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 600 | - | - |