- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Built-in depth | Built-in diameter | Colour outer sheath | Compatible with (details) | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory colour | For Use With | Front built-in possible | Height of the front | Imprint | Integrated keyboard | IO link master | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Series | Material housing | Material quality | Max. ambient temperature | Max. main memory | Min. ambient temperature | Model | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Nominal cross section | Nominal cross section conductor | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Pollution degree | Protection class | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | RoHS | RoHS-compliant | Screen diagonal | Spare part | Suitable for safety functions | Suitable for wall mounting | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Type of accessory/spare part | Type of control element | Type of display | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Type of output voltage | Voltage type for actuating | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With light source | With optical interface | With touch screen | Series | Type | Depth | Accessory Type | Input Type | Network Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG22411CH301XB0 Siemens | 2518 |
| - | - | - | - | No | No | - | - | - | - | 1pc(s) | - | - | - | - | (L x W x H) 21 x 38 x 62 mm | None | - | - | SIPLUS S7-1200 | - | - | - | - | No | - | - | 6AG22411CH301XB0 | SIPLUS S7-1200 | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 6AG2241-1CH30-1XB0 | 21.0mm | - | RS-485 | Ethernet | 62.0mm | 21mm | 38.0m | ||
![]() 6ES79021AC000AA0 Siemens | 2865 |
| - | - | - | - | - | - | - | - | - | SIMATIC S7 | 1pc(s) | - | - | - | - | - | - | - | - | RS232C | - | - | - | - | - | - | - | 6ES79021AC000AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7/M7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7/M7 Series | Sub-D | - | Connecting Cable | - | - | - | 10m | - | ||
![]() TZ90008 Siemens | In Stock | - | - | - | - | - | - | - | - | 0 - 0 | - | - | - | IP66 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 85mm | 327 | 270 | ||
![]() TZ50001 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 80mm | 90mm | ||
![]() 6AG19613BA106AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Black | - | 1pc(s) | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Separate | - | 6AG19613BA106AA0 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1961-3BA10-6AA0 | - | - | - | - | - | - | - | ||
![]() 6GK56120BA102AA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC96032 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 3KC3,3KC6 | - | - | - | - | - | (W x H x D) 104 x 48.4 x 17.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Clamp | 17.8mm | - | - | - | 48.4mm | - | 104mm | ||
![]() 3UF79400AA000 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ30001BA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Incremental encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ50002BA68 Siemens | In Stock | - | - | Metal, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Numbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ30001BA00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Black | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Separate | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC98221 Siemens | In Stock | - | - | Metal | - | - | - | - | - | - | - | 3KC4,3KC8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anodised | - | - | - | - | - | - | Screw mounting | - | - | - | - | - | - | - | - | - | - | - | - | Flat connector | 57mm | - | - | - | - | - | - | ||
![]() 6AV78611AA001AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK57882GD001TA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES71937AA100AA0 Siemens | In Stock | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | ATEX dust-ex-protection, Cat. 2D | ATEX gas-ex-protection, Cat. 2G | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | 690 - 690 | 5.5 | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Door coupling rotary drive | - | - | Screw connection | - | DC | - | - | No | - | - | - | - | - | - | - | - | - | 52 | - | - | - | 190 | - | 60 | ||
![]() 8MF10242UB520 Siemens | In Stock | - | - | Steel | 6.6kg | - | - | - | 97 | - | - | - | 1pc(s) | - | IP65 | Other | - | (L x W) 400 mm x 1200 mm | - | - | - | - | Yes | 234 | - | Yes | No | - | - | - | - | - | - | - | 4096 | - | - | No | No | Yes | - | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 3 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 0 | 1280 | 800 | 0 | - | - | No | No | No | No | No | No | No | - | - | - | - | - | - | Yes | 12.1 | - | No | - | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | - | - | - | TFT | - | - | - | - | - | DC | No | 332 | No | No | No | - | - | Yes | - | 8MF1024-2UB52-0 | 400mm | - | - | - | - | 400mm | 1200 | ||
![]() 3NP19431CA20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8PQ23084BA03 Siemens | In Stock | - | - | Steel | - | Yes | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (L x W) 400 mm x 800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8PQ2308-4BA03 | 400mm | - | - | - | - | 400mm | 800 | ||
![]() 3KC98283 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 3KC4,3KC8 | - | - | - | - | - | (W x H x D) 309 x 165 x 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | 165mm | - | 309mm | ||
![]() 3VA92640JF60 Siemens | 88336258 |
| - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 140 x 97.8 x 72.7 mm | - | - | - | 3VA2 100/160/250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9264-0JF60 | 72.7mm | Wire Connector | - | - | 97.8mm | - | 140mm |