- Type
- Width
- Height
- Series
- Content
- Depth
- Dim
- Accessory Type
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Weight | Body Orientation | Compatible with (details) | Contact Materials | Content | Degree of protection (IP) | Dim | Front built-in possible | IO link master | Max. ambient temperature | Max. main memory | Max. temperature | Memory | Mfr | Min. ambient temperature | Min. temperature | Mounting Styles | Number of Contact Rows | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Systems | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS-compliant | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Switching voltage (max.) | Termination Method | Type of accessory/spare part | Type of output voltage | Voltage Rating Max | Voltage type of supply voltage | With floppy disc drive | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Number of Contacts | Contact Gender | Housing Color | Core Processor | Display Type | Current Rating (Max) | Expansion Type | Features | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3VA9908-0BB22 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 25.7 x 65.1 x 28.8 mm | - | - | - | - | +60°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9908-0BB22 | - | - | 28.8mm | - | - | - | - | - | - | - | - | - | - | 65.1mm | - | 25.7mm | - | ||
![]() 3VA9267-0HA20 Siemens | 988 |
| - | Gold | - | - | - | Right Angle | - | Phosphor Bronze | 1pc(s) | - | (W x H x D) 104.6 x 75 x 132 mm | - | - | - | - | +70°C | - | - | - | -25°C | Surface Mount | 1 | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | 0.5(mm) | 4(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V DC | Solder | Other | - | 50V | - | - | - | Tape and Reel | - | FFC/FPC Connector | - | - | 132mm | - | 17(POS) | RCP | Natural | - | - | 0.5/Contact(A) | - | - | 10.2(mm) | 75mm | - | 104.6mm | 3.6(mm) | ||
![]() 3NP1963-1BB20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories for 3NP1 fuse switch disconnectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA9474-0QC00 Siemens | 2494 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA9187-0SH20 Siemens | 112336223 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9187-0SH20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WC5131 Siemens | In Stock | - | - | - | - | Copper | - | - | - | - | 3pc(s) | - | (L x W) 2400 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | - | - | - | - | - | 2400mm | 5mm | - | ||
![]() 3VA9214-0JC13 Siemens | 2896 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 140 x 89.3 x 64.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | 3VA9214-0JC13 | - | - | 64.9mm | - | - | - | - | - | - | - | - | - | - | 89.3mm | - | 140mm | - | ||
![]() 3VA9908-0BD13 Siemens | 2688 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 25.7 x 65.1 x 28.8 mm | - | - | - | - | +60°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9908-0BD13 | - | - | 28.8mm | - | - | - | - | - | - | - | - | - | - | 65.1mm | - | 25.7mm | - | ||
![]() 3WL9111-0BA77-0AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3WL9111-2AA63-0AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV19853AA0 Siemens | 2253 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA9977-0MY10 Siemens | 2445 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA27110EE11 Siemens | 2084 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RA2711-0EE11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA9978-0CH72 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RK19011DE121AA0 Siemens | 2314 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 3RK1901-1DE12-1AA0 | - | - | 121.2mm | - | - | - | - | - | - | - | - | - | - | 101.3mm | - | 22.5 | - | ||
![]() 3VA9223-0JC13 Siemens | 162468264 |
| - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 105 x 89.6 x 72.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection technique | - | - | - | - | - | - | - | 3VA9223-0JC13 | - | - | 72.7mm | - | - | - | - | - | - | - | - | - | - | 89.6mm | - | 105mm | - | ||
![]() 3VA9978-0BA23 Siemens | 2597 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8UD1731-0AC15 Siemens | In Stock | - | - | - | - | - | - | - | 3VA2 400/630 3VA6 400/600 | - | - | - | (W x H x D) 75 x 75 x 76.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | Handle with screen | - | - | 76.8mm | - | - | - | - | - | - | - | - | - | - | 75mm | - | 75mm | - | ||
![]() 3ZS13205CC000YL5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312DD210AX6 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | IP20 | - | No | No | - | 16000000000 | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | 0 | 0 | 2 | 0 | 2 | 1 | 0 | 4 | 0 | 3 | Supports Windows 7/10 | - | Box | - | - | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | - | AC/DC | No | -5°C ~ 55°C | - | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | - | PCI, PCIe | - | - | 0.081 | - | 0.312 | - |