- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Compatible with (details) | Connections | Content | Degree of protection (IP) | Digital outputs configurable | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | For Use With | Front built-in possible | IO link master | Max. temperature | Min. temperature | Mounting Styles | No. of pins | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Permitted voltage at output | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS-compliant | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switching voltage (max.) | System accessory | Type of accessory/spare part | Type of digital output | Type of electric connection | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Series | Type | Depth | Current Rating | Accessory Type | Number of Poles | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3VA99880BA23 Siemens | 2911 |
| - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 21.7 x 65.1 x 31.2 mm | - | - | - | - | - | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9988-0BA23 | 31.2mm | - | - | - | - | 65.1mm | - | 21.7mm | ||
![]() 3VA96040QB00 Siemens | 2276 |
| - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9604-0QB00 | - | - | - | - | - | - | - | - | ||
![]() 8UD18513AF01 Siemens | 104336215 |
| - | - | - | 3KD size 4,3KF size 4 | - | - | - | - | (W x H x D) 195 x 198 x 105 mm | - | - | Grey | - | 3KD Size 4 3KF Size 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 8UD | Handle with screen | 105mm | - | Handle With Masking Frame | - | IP65 | 198mm | 100mm | 195mm | ||
![]() 3VA95880VM10 Siemens | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 562 x 411 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9588-0VM10 | 71mm | - | - | - | - | 411mm | - | 562mm | ||
![]() 3VA91640KB05 Siemens | 7 |
| - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | 3VA2 100/160/250 | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON 3VA9 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9164-0KB05 | - | - | Cover | - | - | - | - | - | ||
![]() 3VA92010QE20 Siemens | 7 |
| - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 29 x 22.55 x 113.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | 3VA9201-0QE20 | 113.1mm | - | - | - | - | 22.55mm | - | 29mm | ||
![]() 8UD18614CF05 Siemens | 2724 |
| - | - | - | 3KD size 5,3KF size 5 | - | - | - | - | (W x H x D) 98 x 144 x 450 mm | - | - | Red,Yellow | - | 3KD Size 5 3KF Size 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8UD | Handle with screen | 450mm | - | Handle With Masking Frame | - | IP65 | 144mm | 200mm | 98mm | ||
![]() 3VA92780CC80 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA99800VL40 Siemens | 6 |
| - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 16 x 20 x 49 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9980-0VL40 | 49mm | - | - | - | - | 20mm | - | 16mm | ||
![]() 3VA94740QA00 Siemens | 2594 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8UD11614AF25 Siemens | 2492 |
| - | - | - | 3KD size 5,3KF size 5 | - | - | - | - | (W x H x D) 98 x 144 x 450 mm | - | - | Red,Yellow | - | 3KD Size 5, 3KF Size 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 8UD | Rotary handle mechanism | 450mm | - | Door-Coupling Rotary Operating Mechanism | - | IP65 | 144mm | 200mm | 98mm | ||
![]() 3VA92530KB04 Siemens | 6 |
| - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | 3VA1 250 | - | - | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9253-0KB04 | - | - | Cover | - | - | - | - | - | ||
![]() 3VA92640QB00 Siemens | 7 |
| - | - | - | - | - | 1pc(s) | - | - | (W x D) 130 mm x 68.4 mm | - | - | - | - | 3VA2 100/160/250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON 3VA9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9264-0QB00 | 68.4mm | - | Wire Connector | - | - | - | - | 130mm | ||
![]() 3VA93230RL30 Siemens | 682 |
| - | - | - | - | Terminal strip | 1pc(s) | - | - | (W x H x D) 138 x 150 x 110 mm | - | - | - | - | - | - | - | +70°C | -25°C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA93 | 3VA9323-0RL30 | 110mm | 400A | - | 3 | - | 150mm | - | 138mm | ||
![]() 3VA99870UB30 Siemens | 7 |
| - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | EFB300-3VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON 3VA9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9987-0UB30 | - | - | Cable | - | - | - | - | - | ||
![]() 3VA92670HA10 Siemens | 768 |
| - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 104.6 x 75 x 132 mm | - | - | - | - | 3VA2 100/160/250 | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V DC | - | Other | - | - | - | - | - | - | - | 3VA9267-0HA10 | 132mm | - | Motor Operator | - | - | 75mm | - | 104.6mm | ||
![]() 3VA91130RL20 Siemens | 884 |
| - | - | - | - | Terminal strip | 1pc(s) | - | - | (W x H x D) 76.2 x 100 x 70 mm | - | - | - | - | - | - | - | +70°C | -25°C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 3VA9 | 3VA9113-0RL20 | 70mm | 160A | - | 3 | - | 100mm | - | 76.2mm | ||
![]() 6ES71327RD220AB0 Siemens | In Stock | - | - | Yes | Yes | - | - | - | IP30 | Yes | - | Other | ATEX gas-ex-protection, Cat. 2G | - | Yes | - | Yes | No | - | - | - | - | 0 | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 - 17.4 | No | No | No | No | No | No | Yes | - | - | Yes | None | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Yes | - | Other | Screw-/spring clamp connection | DC | DC | No | No | - | - | 136.5 | - | - | - | - | 129 | - | 30 | ||
![]() 6ES71937AA200AA0 Siemens | In Stock | - | - | No | No | - | - | - | - | - | - | None | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | DC | - | No | - | - | - | 52 | - | - | - | - | 190 | - | 60 | ||
![]() 6GT20020JD20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |