- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Ambient temperature | Appendant operation agent (Ex ib) | Colour front ring | Colour lens | Colour outer sheath | Compatible with (details) | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Digital outputs configurable | Dim | Factory colour | Fitting type (details) | For Use With | For Use With/Related Products | Front built-in possible | Halogen free according to IEC 60754-2 | Height of the front | Integrable in the engineering software o.t autom.system | IO link master | Library with object elements | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Low smoke according to IEC 61034-2 | Manufacturer part # | Material front ring | Material of contact surface | Max. ambient temperature | Max. main memory | Max. operating voltage | Max. temperature | Mfr | Min. ambient temperature | Min. operating voltage | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Model | No. of inputs (max.) | No. of outputs (max.) | Nominal cross section conductor | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS | RoHS-compliant | Runtime operating system, Linux | Screen diagonal | SIL according to IEC 61508 | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of accessory/spare part | Type of digital output | Type of display | Type of electric connection | Type of lens | User groups (password protection) possible | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With floppy disc drive | With front ring | With optical interface | With programming interfaces | With protective conductor | With touch screen | Series | Type | Color | Depth | Accessory Type | Usage | Resolution | Specifications | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MF15012HH Siemens | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 50 | - | - | ||
![]() 8MF12602CR Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H) 600 mm x 200 mm | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1260-2CR | - | - | - | - | - | - | - | 200mm | - | 600 | ||
![]() 8PQ30001BA61 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10516AA500AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | Round | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8UD18614CD05 Siemens | 2657 |
| - | - | - | - | - | - | - | - | 3KD size 5,3KF size 5 | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 98 x 144 x 450 mm | Red,Yellow | - | 3KD Size 5 3KF Size 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8UD | Handle with screen | - | 450mm | Handle With Masking Frame | - | - | - | IP65 | 144mm | 200mm | 98mm | ||
![]() 8PQ30001BA04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF12002AR022 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RK1107-0BG00-2AA2 Siemens | 702 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | (L x W) 120 mm x 22.5 mm | - | Screw and snap-on fixing | - | - | No | - | - | - | No | - | - | - | - | - | - | 3RK11070BG002AA2 | - | - | +70°C | - | 31.6V | - | - | -20°C | 18V | - | - | - | - | 2 | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | - | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | - | - | - | - | - | - | None | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | - | Other | - | - | - | No | - | - | - | - | - | - | - | - | Cage-clamps | - | 120 | - | - | 12Bit | - | - | 100 | 120mm | 22.5mm | ||
![]() 3RA1932-1A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA92670FK25 Siemens | 2400 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H) 105 mm x 82 mm | - | - | 3VA2 100/160/250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3VA9267 | 3VA9267-0FK25 | - | - | Rotary Handle | - | - | - | - | 82mm | - | 105mm | ||
![]() 6SL32616GA000BA0 Siemens | 76 |
| - | - | - | - | - | - | - | Black | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | G120X Series | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Siemens | - | - | 90.6 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.1 | -45 - 125 | -35 - 105 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | Motor | - | - | - | - | - | - | ||
![]() 6SL31622BE000AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Black | - | Class 5 = flexible | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 89 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8 | -45 - 120 | -35 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SL32602TA000AA0 Siemens | 2229 |
| - | - | - | -40 - 125 | - | - | - | - | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | - | - | - | - | - | - | - | - | - | ET200PRO Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Active | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Bus Module | Motor | - | - | - | - | - | - | ||
![]() 8PQ4000-0BA03 Siemens | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 600 x 50 x 1900 mm | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8PQ4000-0BA03 | White | - | - | - | - | - | - | 1900mm | 600mm | 50 | ||
![]() 3RK12050BE002AA2 Siemens | 2155 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | IP20 | - | No | (L x W x H) 120 x 17.5 x 100 mm | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | 3RK12050BE002AA2 | - | - | +70°C | - | - | - | - | -25°C | - | - | - | - | 2 | - | - | 0 | 0 | - | - | - | 0 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | Slimline Compact | - | - | - | - | - | 3 | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | None | - | Screw connection | - | - | - | No | - | - | - | No | - | - | - | - | AS-i SC 17.5 F, 2F-DI | - | 120mm | Slimline Compact I/O Module | - | - | - | - | 100mm | 120mm | 17.5 | ||
![]() 6AV72406BD070HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | 310 | - | No | - | - | - | - | - | - | - | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1280 | 800 | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | - | - | 15 | - | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | TFT | - | - | - | AC/DC | - | 415 | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21070KE000BB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Integrated | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MF18002AN30 Siemens | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | ||
![]() 3KD93153 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC98311 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 3KC8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat connector | - | 61mm | - | - | - | - | - | - | - | - |