- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | According to IEC 1131-3 (DIN EN 61131-3) | Bus Type | Colour front ring | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | For Use With | Front built-in possible | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | IO link master | Maintenance function integrated | Manufacturer part # | Material front ring | Max. main memory | Model | Modular version | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Processor Type | Put into operation function integrated | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS-compliant | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Technology function integrated | Type of electric connection | Voltage type of supply voltage | Wall mounting/direct mounting | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With floppy disc drive | With front ring | With optical interface | Series | Part Status | Type | Power Rating | Supply Voltage | Depth | Output Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Input Type | Voltage Range | Number of Cores | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Port Type | Clock Speed | Insulated | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES78230BA001CA0 Siemens | 2051 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 x 0.184 x 0.007 m | SIMATIC | - | No | No | Yes | No | Yes | Yes | No | No | No | - | No | 6ES78230BA001CA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | SIMATIC | - | - | None | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | No | No | No | No | No | No | - | - | - | SIMATIC | - | 6ES7823-0BA00-1CA0 | - | - | - | - | - | - | - | License | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78231FA030YE5 Siemens | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 0.193 x 0.174 x 0.034 m | SIMATIC | - | Yes | Yes | Yes | Yes | No | Yes | Yes | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SIMATIC | - | - | None | Yes | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | No | No | No | No | No | No | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78230AA001AA0 Siemens | 2513 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0.254 x 0.177 x 0.007 m | SIMATIC | - | Yes | Yes | No | Yes | Yes | Yes | Yes | No | No | - | Yes | 6ES78230AA001AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | SIMATIC | - | - | None | No | No | No | No | - | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | Yes | No | Yes | Yes | No | Yes | - | - | - | SIMATIC | - | 6ES7823-0AA00-1AA0 | - | - | - | - | - | - | - | License | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES71953AA050XA0 Siemens | 2679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0.255 x 0.189 x 0.01 m | Profinet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | License | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78030CC030YA5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 0.24 x 0.19 x 0.023 m | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | 6ES78030CC030YA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | Intuitive user interface with the highest level of user-friendliness | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78104CC120KE5 Siemens | 858 |
| - | - | - | - | - | Yes | - | - | - | - | - | - | - | 0.192 x 0.174 x 0.037 m | SIMATIC | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SIMATIC | - | - | None | Yes | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | Yes | No | Yes | Yes | Yes | Yes | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78701AB010YA1 Siemens | 595 |
| - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 0.272 x 0.174 x 0.017 m | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | 6ES78701AB010YA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | Runs under Windows XP, Windows 7 | - | - | - | - | - | - | - | Single License | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG40250CD200BB0 Siemens | In Stock | - | - | - | - | - | - | - | PCI | - | - | - | IP20 | - | - | 135 x 260 x 225 mm | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | 32000000000 | - | - | - | - | 0 | 0 | 2 | 0 | 2 | 1 | 0 | 4 | 2 | 2 | 0 | 6 | 0 | 2 | Intel Core i5 | - | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | AC | Yes | - | - | - | - | - | - | - | No | - | - | 6AG4025 | - | - | - | 100 → 240 V ac | 0.225 | - | - | - | - | - | - | - | 4 | - | - | 2x RS 232, 2x RS 232 / 485 / 422 | 3.6 GHz | - | IP20 | - | 0.135 | - | 0.26 | ||
![]() 8GK4351-2KK22 Siemens | 2158 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | (W x H) 500 mm x 300 mm | - | Modular Installation Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.60°C/W @ 100 LFM | Assembly Kit | - | - | - | -- | -- | - | - | - | - | -- | 300mm | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU19300FA800AA0-ZX90 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.60°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3ZS27120CC300YE0 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | Yes | Yes | - | Yes | - | No | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | Yes | Yes | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 6SL32460BA221BA0 Siemens | 2347 |
| - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | 1 | (L x W x H) 67 x 73 x 199 mm | - | SINAMICS G120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 3 | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 4 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | pushPIN™ | Active | Top Mount | 12 W | - | 67mm | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | Control Unit | - | 20 → 29 V | - | -- | -- | - | - | - | - | -- | 199mm | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 8MF4118 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | (L x W) 800 mm x 1200 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 800 | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6AG14342BA207AA0 Siemens | 982 |
| - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP20 | - | - | 4.92 x 2.75 x 4.72 in | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 120 | DC | Push Pin | 0.230 (5.84mm) | 22.46°C/W @ 100 LFM | PSU | AC | - | - | -- | -- | - | - | - | - | -- | 125 | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 8MF4424 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gland nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.21°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 6AG41406BB140HA0 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | DC | - | - | - | - | - | - | - | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | 50.5 | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | 139.7 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6ES76478BB216BA1 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP40 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | 8000000000 | - | - | - | - | 0 | 0 | - | 0 | 2 | - | - | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | DC | - | - | - | - | - | - | - | - | No | - | - | pushPIN™ | Active | Top Mount | - | - | 0.06 | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | 0.1 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 8MF4093 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 1pc(s) | - | - | (L x W) 400 mm x 1000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | 400 | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 3SU10011AA300AA0-ZX90 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | Round | - | IP67/IP69K | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 8WH90203AD00 Siemens | 132462319 |
| - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transverse connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.230 (5.84mm) | 22.46°C/W @ 100 LFM | Jumper Bar | - | - | - | -- | -- | - | - | Yes | - | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) |