- Type
- Width
- Height
- Series
- Content
- Depth
- Dim
- Accessory Type
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Category | Colour front ring | Colour outer sheath | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Flame retardant | For Use With | Front built-in possible | Illuminated | Insulation Materials | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material front ring | Max. ambient temperature | Max. main memory | Maximum Operating Temperature | Mfr | Min. ambient temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Outer diameter approx. | Outside Length | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | SIL according to IEC 61508 | Stranding element | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switching current (max.) | System accessory | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | With floppy disc drive | With front ring | With optical interface | Series | Type | Number of Positions | Color | Supply Voltage | Depth | Function | Number of Outputs | Interface | Accessory Type | Number of Inputs | Terminal Type | Depth Behind Panel | Number of Bands | Network Type | Number of Gangs | Number of Cores | Operating Voltage | Contacts | Minimum Bend Radius | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RK1908-0AP00-0DH0 Siemens | 2928 |
| - | - | - | - | cULus | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | ET 200SP HA system | - | Yes | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | - | - | - | - | - | - | SIMATIC | - | - | - | - | 75 | - | - | - | Base Unit | - | - | - | - | - | - | - | - | - | - | - | 215 | - | 30 | ||
![]() 3RK1908-0AP00-0BH0 Siemens | 2113 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ET 200SP HA system | - | - | - | - | Acme Electric | - | CE350N011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | Base Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8GK4401-1KK12 Siemens | 140420261 |
| - | - | - | - | CE, CSA, UL | - | - | - | - | 1pc(s) | - | - | (W x H) 250 mm x 150 mm | - | - | - | - | - | - | Terminal Block | - | - | - | - | ABB | - | G1M2SS5-60B01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA 400/630 | - | 2 | - | - | - | - | - | - | Assembly kit | - | Fingersafe Screw | 1.91 | - | - | - | - | - | 1NC | - | IP66 | 150mm | - | 250 | ||
![]() BVP:203532 Siemens | 260420261 |
| - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | 26 x 33 x 40mm | - | - | - | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | - | WD3059BK-DDW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BD2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 40mm | - | 33 mm | ||
![]() 8GK4001-4KK11 Siemens | 2579 |
| - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 250 x 600 x 210 mm | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | HVX00714BACAP1PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mm | - | 250 | ||
![]() 3RK1908-0AP00-0KP0 Siemens | 2884 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | ET 200SP Motor Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | - | - | - | - | - | - | SIMATIC | - | - | - | - | 75 | - | - | - | Base Unit | - | - | - | - | - | - | - | - | - | - | - | 215 | - | 30 | ||
![]() 8GK4451-2KK22 Siemens | 2641 |
| - | Steel plate | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | HVX00714BACAP3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK4451-2KK22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | 750 | ||
![]() 6ES7194-2MN15-1AB0 Siemens | 240520261 |
| - | - | - | - | ATEX;cULus | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Yes | PP | - | Killark-Hubbell Electrical Products | 6ES71942MN151AB0 | - | - | - | - | +80°C | - | - | - | -25°C | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | 6ES7194 | M8-pin plug/socket connector, angled, 4-pin | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | 4 | - | - | 51 mm | IP65, IP67 | - | 15m | - | ||
![]() 6ES7512-1SK01-0AB0 Siemens | 884 |
| - | - | No | No | - | - | - | - | - | - | IP20 | - | - | 100 x 75 x 117 mm | None | ATEX gas-ex-protection, Cat. 3G | - | Yes | - | ET 200SP | No | - | - | No | Miscellaneous | 6ES75121SK010AB0 | - | SIMATIC DP | - | - | - | - | +60°C | - | - | - | - | - | -25°C | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | 3 | - | Yes | No | Yes | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | Yes | No | No | No | Yes | - | Yes | Screw-/spring clamp connection | - | - | - | - | Yes | - | - | Yes | - | 6ES7512-1SK01-0AB0 | - | - | 24 V | 75.0mm | - | 20 | PROFIBUS, PROFINET | - | 20 | - | - | - | Ethernet | - | - | - | - | - | - | 117mm | 100mm | 100 | ||
![]() 8MF10602CD08 Siemens | In Stock | - | - | Metal | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1060-2CD08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600.0m | ||
![]() 8MF10942GS40 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 400 x 900 x 2000 mm | - | - | - | Light grey | - | - | - | - | - | - | - | ABB | - | ACH550-BCR-09A0-6+B055+E213+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1094-2GS40 | - | - | - | 400mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000mm | 400mm | 900 | ||
![]() 8WH91600AA00 Siemens | 144336229 |
| - | - | - | - | - | - | - | - | - | 50pc(s) | - | - | - | - | - | - | Grey | - | - | Busbar Systems | - | - | - | - | Continental Belt | - | 6/D225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 227.5 Inches | - | - | - | - | - | - | - | - | - | - | - | Alpha | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SL32661EV000VA0 Siemens | 108378274 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS V20 | - | - | - | - | Brady | - | 86738 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR21704E Siemens | 2029 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 8MR2170-4E | - | - | 100 → 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403BC170GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | Hubbell | - | CFBOGPAN4 | - | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | - | - | DC | - | - | No | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139.7 | - | 262 | ||
![]() 8MF10502UT143BA2 Siemens | In Stock | - | - | Steel | - | - | - | - | - | - | - | 1pc(s) | Other | Other | (W x H) 500 mm x 2000 mm | - | - | - | Light grey | - | - | - | - | - | - | - | Dynapar | - | RF538192/X29X15 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1050-2UT14-3BA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000mm | - | 500 | ||
![]() 6AG41403BL040DB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | NTE Electronics | - | NTE5586 | - | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | - | - | - | - | - | DC | - | - | No | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139.7 | - | 262 | ||
![]() 8MF10042UD120A Siemens | In Stock | - | - | Steel | - | - | CE, CSA, UL | - | - | - | - | 1pc(s) | - | - | (L x W) 400 mm x 1000 mm | - | - | - | - | - | - | - | - | - | - | - | ABB | - | G1M3SS3-40R02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MF1004-2UD12-0A | 3 | - | - | 400.0mm | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | 2NC | - | IP66 | - | 400mm | 1000.0m | ||
![]() 3SU10501CD400AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | Other | - | Round | - | IP67/IP69K | Other | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | NTE5592 | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GT28916UH20 Siemens | 56336225 |
| - | - | - | - | - | Other | - | Black | - | - | - | - | - | 7.874 x 12.598 x 0.787 in | - | - | - | - | No | RF1000 | - | - | - | - | Stearns | - | 32285CF00BEG | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 69 | 69 | 69 | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6 | - | - | -15 - 80 | -15 - 80 | - | - | - | - | - | - | - | - | R322 | - | - | - | Braiding | Other | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GT2891 | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | 24 VDC | - | - | IP54 | - | - | - |