- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Length
- Material
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Cable features | Category | Colour outer sheath | Connections | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (IP), front side | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fibre type | Fitting type (details) | For Use With | For Use With/Related Products | Halogen-free | Height of the front | Input current at signal 1 | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. ambient temperature | Max. main memory | Max. operating voltage | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Memory capacity | Mfr | Min. ambient temperature | Min. operating voltage | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting | No. of digital inputs (max.) | No. of fibres | No. of inputs (max.) | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Operation | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Range | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | RoHS-compliant | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of display | Type of electric connection | Type of electrical accessory/spare part | Type of fastening | Voltage type of supply voltage | Voltage, Rating | Width of the front | With floppy disc drive | With optical interface | With touch screen | Series | Type | Color | Number of Rows | Depth | Current Rating | Output | Number of Outputs | Number of Contacts | Durability | Accessory Type | Input Type | Usage | Size | Terminal Type | Input | Temperature Range | Specifications | Depth Behind Panel | Ethernet | Network Type | Number of Cores | Core Diameter | Contact Configuration | Lamp Type | Contacts | Electrical Connection | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RK1902-0CE00 Siemens | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-Pole Complete with PG16 Cable Entry, Motor Connection 8 x 1.5 mm2 | - | - | - | - | - | Topaz Electric Corp | 3RK19020CE00 | - | - | - | - | - | +125°C | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | 16A | 16A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RK1902-0CE00 | - | - | - | - | - | - | - | - | Connector Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RK1902-0CD00 Siemens | 108378274 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-Pole Complete with PG16 Cable End | - | - | - | - | - | Crouse-Hinds Industrial Produc | - | NOR-000-005-060-354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8GK9901-0KK42 Siemens | 2567 |
| - | - | Steel | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 210 x 1050 x 1950 mm | - | - | Light grey | - | - | - | - | - | - | - | - | IDEC | - | LB4L-A1T14VW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | 8GK9901-0KK42 | Grey | - | 210mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 210mm | 1050 | ||
![]() 8GK9901-0KK22 Siemens | 2625 |
| - | - | Steel | - | - | - | CE, cUL, UL | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 210 x 550 x 100 mm | - | - | Light grey | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 425H3-07-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | General Industrial (Amplified) | Grey | - | 210mm | - | 4-20 mA | - | - | - | - | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | 100mm | 210mm | 550 | ||
![]() 3RA6880-2AB Siemens | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RA6812-8AB | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3RA68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8GK9901-0KK52 Siemens | 2777 |
| - | - | Steel | - | - | - | CE, CSA, UL | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 210 x 1300 x 100 mm | - | - | Light grey | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG33G0125P3YN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | 8GK9901-0KK52 | Grey | - | 210mm | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 210mm | 1300 | ||
![]() 6ES73921CM000AA0 Siemens | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-300 SM 331 Analog Input Module | - | - | - | - | - | Cooper B-Line | - | 78205188206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2434-8XF32-1AL2 Siemens | 854 |
| - | Chassis | - | - | - | - | - | - | - | - | Screws | 1pc(s) | 230V AC | - | - | (W x H x D) 177.5 x 142 x 223 mm | - | - | - | - | - | AC-3 Star Delta (Wye Delta) Starter | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | +60°C | - | - | - | - | - | - | -25°C | - | - | - | - | - | - | 3-pin | - | - | 690V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 65A | 22kW | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | - | - | - | 3RA2434 | S2 | - | - | 223mm | 65 A | - | - | - | 1000 0000 | Contactor Assembly for Star-delta | - | - | S2 | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | 142mm | - | 177.5mm | ||
![]() 6XV18207BN15 Siemens | 2700 |
| - | - | - | - | - | - | CSA, IEC, UL | Flame-retardant | OM2 | Orange | - | 1pc(s) | - | IP20 | - | - | - | - | Orange,Grey | 62,5/125 µ | - | - | - | Yes | - | - | - | ABB | 6XV18207BN15 | G1MP4-42C02L1 | - | - | - | - | - | +70°C | +70°C | - | - | - | - | - | -25°C | -25°C | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6XV1820-7BN15 | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | 2 | 900µm | - | LED | 2NC | - | IP66 | - | 15m | 6.8mm | ||
![]() 8MF1840-2AA02-0 Siemens | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | 400 | ||
![]() 3WL9112-8AH47-0AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72406BC040HA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 310 | - | No | - | - | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1280 | 800 | - | - | - | No | No | No | - | - | - | - | - | - | 15 | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | TFT | - | - | - | AC/DC | - | 415 | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG2243-1BX30-1XE0 Siemens | 574 |
| - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | None | None | - | - | - | SIPLUS S7-1200 | - | - | - | - | - | - | - | - | SIMATIC S7-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | No | - | - | No | No | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.075 | - | - | - | - | - | - | DNP3, IEC 60870, TeleControl | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 0.11 | - | 0.03 | ||
![]() 6AG2241-1CH32-1XB0 Siemens | 515 |
| - | - | - | - | No | No | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 75 x 30 x 100 mm | None | - | - | - | - | SIPLUS S7-1200 | - | - | - | - | No | - | 6AG22411CH321XB0 | - | SIPLUS S7-1200 | +60°C | - | 28.8V DC | - | - | - | - | - | -25°C | 20.4V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 | 1 | 1 | - | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | - | - | 6AG2241-1CH32-1XB0 | - | - | 75.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 100.0mm | 75mm | 30.0m | ||
![]() 6AG2243-5DX30-1XE0 Siemens | 546 |
| - | - | - | - | No | No | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 75 x 30 x 100 mm | None | None | - | - | 35 mm DIN rail mounting, wall mounting | SIPLUS S7-1200 | - | - | - | - | No | - | 6AG22435DX301XE0 | - | SIPLUS S7-1200 | +55°C | - | - | - | - | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 0 | - | 1 | - | 0 | 0 | 0 | 0 | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | - | - | 6AG2243-5DX30-1XE0 | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 100mm | 75mm | 30 | ||
![]() 6AT8008-2BA12-0AA0 Siemens | 656 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 30m | - | ||
![]() 6AG2221-1BF32-1XB0 Siemens | 2774 |
| - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 75 x 45 x 100 mm | - | - | - | - | - | SIPLUS S7-1200 | - | - | - | 4A | - | - | 6AG22211BF321XB0 | - | SIPLUS S7-1200 | +60°C | - | 28.8V DC | - | - | - | - | - | -25°C | 20.4V DC | - | - | - | - | 8 | - | 8 | - | - | - | - | 8 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG2221-1BF32-1XB0 | - | - | 75mm | - | - | 8 | - | - | - | DI | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 100mm | 75mm | 45 | ||
![]() 6ES7292-2AG40-0XA2 Siemens | 144504341 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AT8007-1AA10-0AA0 Siemens | 859 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S7-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | Non-Compliant | - | - | - | 20.4 - 20.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | DIN rail (top hat rail) | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Condition Monitoring Device | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RK1902-4PB15-3AA0 Siemens | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RK19024PB153AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RK1902-4PB15-3AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5m | - |