- Type
- Width
- Height
- Series
- Content
- Depth
- Accessory Type
- Dim
- For Use With
- Material
- Length
- Type of accessory/spare part
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Weight | Shell Material, Finish | (Ø) | Ambient temperature | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Approvals | Component Type | Contact Materials | Content | Current Type | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Device Type | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Fitting type (details) | For Use With | Front built-in possible | Illuminated | IO link master | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Max. ambient temperature | Max. temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Min. temperature | Model | Mounting | Mounting Styles | Nominal voltage | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Outside Length | Package | Primary Material | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated current In | RoHS | RoHS-compliant | SIL according to IEC 61508 | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | System Memory Type | Transmission Speed | Type of accessory/spare part | Type of electric connection | Type of electrical accessory/spare part | Type of fastening | Type of mechanical accessory/spare part | Type of memory | Voltage type | Voltage, Rating | Wall mounting/direct mounting | With optical interface | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Contact Finish | Function | Output Type | Wire Gauge | Flange Feature | Connector Style | Cable Length | Output Current | Accessory Type | Input Type | Contact Form | Shell Size, Connector Layout | Terminal Type | Product Type | Depth Behind Panel | Backset Spacing | Number of Bands | Contact Configuration | Features | Operating Voltage | Contacts | Bluetooth | IP Rating | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GF3540-0CD10 Siemens | 701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fix mounted | - | - | - | 3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With screws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barcode Scanner | - | - | - | - | - | - | - | No | - | 122 | - | 68 | - | - | ||
![]() 5SD7432-7 Siemens | 2103 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WD4220-0CC Siemens | 857 |
| - | - | PC | - | 68g | - | 50mm | - | - | - | - | Beacon | - | - | DC | IP54 | - | Other | - | (Ø x H) 50 mm x 67 mm | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | SIRIUS | - | - | - | - | Bayonet | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | Flash light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 67mm | - | 52mm | - | - | ||
![]() 8WH8121-1XA05 Siemens | 234378254 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Labelling System, Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8WH8121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WH8120-2XA05 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Labelling System, Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8WH8120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8GK4451-2KK12 Siemens | 108378246 |
| - | - | Steel plate | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GK4451-2KK12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | 250 | - | - | ||
![]() 5ST3750-3HG Siemens | 196 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 489 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | ||
![]() 8US1616-0AK02 Siemens | 108378246 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | (W x H x D) 22.5 x 160 x 41.5 mm | - | - | - | - | - | - | 3RM1 fuse module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | - | 83.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | 41.5mm | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 22.5mm | - | - | ||
![]() 6GK1411-5AB10 Siemens | 823 |
| - | - | - | - | - | - | - | - | No | No | ATEX;cULus | - | - | - | - | - | - | - | - | (L x W) 74 mm x 100 mm | - | None | None | - | - | 35 mm DIN rail mounting | - | - | No | No | - | Hubbell | 6GK14115AB10 | HKH1ASDAM41E | - | +60°C | - | - | - | 0°C | - | - | DIN Rail | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | None | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | Yes | No | No | No | Yes | - | - | 10/1000Mbit/s | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 6GK1411-5AB10 | - | - | - | - | - | - | - | - | - | - | - | - | 74mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | 117mm | 74mm | 100 | - | - | ||
![]() 6ES7972-0BA61-0XA0 Siemens | 2288 |
| - | Free Hanging (In-Line) | - | - | - | - | - | -40 - 70 | - | - | - | - | - | 1pc(s) | - | - | IP20 | - | - | (L x W x H) 39.5 x 15.8 x 54 mm | - | - | - | - | - | - | PROFIBUS bus cable | - | - | - | Gland nut | Stearns | 6ES79720BA610XA0 | 1056012I0BQF | Plastic | +60°C | - | +60°C | Siemens | -25°C | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC DP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIMATIC DP | - | - | - | Plug, Male Pins | RS 485, Fast Connect, without PG socket, 35° | - | 9 | - | - | - | - | 2 | - | Signal | - | IP20 | - | 39.5 | - | - | - | - | - | - | D-Sub | - | - | Connection Plug | - | - | 1 (DE, E) | - | - | - | - | - | - | Strain Relief | 190 VAC;208~230 VAC;380 VAC;460 VAC | - | - | IP54 | 54mm | 39.5mm | 15.8 | - | - | ||
![]() 6ES7592-6EF00-1AA0 Siemens | 96336220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | HVX00521BARB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding profile | - | - | - | - | - | - | ET200S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7677-2FA41-0FL0 Siemens | In Stock | - | - | - | Aluminum | - | - | - | - | - | No | No | - | - | - | 1pc(s) | - | IP20 | - | - | - | (L x W x H) 75 x 160 x 117 mm | - | None | ATEX gas-ex-protection, Cat. 3G | - | Yes | - | - | No | - | No | - | Grove Gear | 6ES76772FA410FL0 | EL-HM818-5-H1-56-11 | - | +60°C | - | - | - | 0°C | - | - | - | - | - | - | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 3 | 0 | 1 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | - | 3 | Yes | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | Yes | No | No | No | Yes | Yes | DDR3 RAM | - | - | Screw-/spring clamp connection | - | - | - | - | - | - | Yes | No | - | 6ES | - | - | - | - | HMI 512 PT, 4GB, 64 bit | - | - | - | - | - | - | - | - | - | - | - | - | 75.0mm | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | 117mm | 75mm | 160 | - | - | ||
![]() 3NP1943-1CB00 Siemens | 112336220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | - | 5VX740 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7953-8LM32-0AA0 Siemens | 559 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG33G0250E3WL | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash-EPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH EPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | Micro Memory Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7592-1AM00-0XB0 Siemens | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 x 29.8 x 130.5 mm | - | - | - | - | - | S7-1500 | - | - | - | - | ABB | 6ES75921AM000XB0 | ACH550-BCR-078A-4+B055+F267+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Other | - | - | - | - | - | - | - | - | - | - | - | 6ES7592-1AM00-0XB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6FX2001-7KS06 Siemens | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Measuring system | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in Coupling | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES7528-0AA70-7AA0 Siemens | 96336220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IM 155-5 | - | - | - | - | Thomas & Betts | - | BB310H075MV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC ET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK7543-1AX00-0XE0 Siemens | 515 |
| - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | (L x W) 129 mm x 35 mm | - | None | None | - | - | S7-1500 rail mounting | SIMATIC S7-1500 | - | - | No | - | - | 6GK75431AX000XE0 | - | - | +60°C | - | - | - | 0°C | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | None | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 6GK7543-1AX00-0XE0 | - | - | - | - | - | - | - | - | - | - | - | - | 129mm | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142mm | 129mm | 35 | - | - | ||
![]() 6ES7526-2BF00-0AB0 Siemens | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147 x 35 x 129 mm | - | - | - | - | - | - | - | - | - | - | ABB | 6ES75262BF000AB0 | OC25G06PNBN00NWS3 | - | - | - | +60°C | - | - | - | - | - | - | - | 0 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-1500 | - | - | - | - | 6ES7526-2BF00-0AB0 | - | - | - | - | - | - | - | - | - | - | - | 24VDC | 129.0mm | - | - | - | Digital | - | - | - | 500 (unshielded) m, 1000 (shielded) m | 2 A | Digital Output Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147.0mm | - | 35.0m | - | - | ||
![]() 8WA1842 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens ALPHA FIX Series 16mm² 8WA1 Terminal Blocks | - | - | - | - | ABB | - | G1M2SS2-40U02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8WA | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection Bar | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | - | 2NC | - | IP66 | - | - | - | - | - |