- Length
- Core Diameter
- Number of Cores
- Fibre type
- Colour outer sheath
- Degree of protection (IP)
- Category
- Flame retardant
- Manufacturer
- Manufacturer Part Number
- Type
- Part Status
Attribute column
Manufacturer
Siemens Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Approvals | Cable features | Category | Colour outer sheath | Contact Sizes | Content | Degree of protection (IP) | Factory colour | Fibre type | Flame retardant | For Use With/Related Products | Halogen-free | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting | No. of fibres | Outside Length | Outside Ø | Package | RoHS-compliant | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Output | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Input Type | Input | Temperature Range | Includes | Max Frequency | Number of Bands | Number of Cores | Module/Board Type | Core Diameter | Contact Configuration | Features | Operating Voltage | Nominal Input Voltage (AC) | Electrical Connection | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV18733AT20 Siemens | 720 |
| - | - | - | - | - | - | - | - | - | OM2 | Green | - | - | IP20 | - | Multi mode 50/125 | - | ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Socket Module - QFN | 50/125µm | - | - | - | - | - | 200m | - | - | ||
![]() 6XV18435FH100CA0 Siemens | 154462302 |
| - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | -- | - | - | OS2 | Other | 22D | - | IP20 | - | Single mode | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 66 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 19-35 | Olive Drab | Contacts Not Included | -- | - | - | - | -- | - | - | 2 | - | 9/125µm | - | -- | - | - | - | 1m | - | -- | ||
![]() 6XV18736CN20 Siemens | 2897 |
| - | - | - | - | - | - | - | - | - | OM2 | Green | - | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 20m | - | - | ||
![]() 6XV18735RT10 Siemens | 921 |
| - | - | - | - | - | - | - | - | Flame-retardant | OM2 | Black | - | 1pc(s) | Other | Black,Orange | 50/125 µ | According to IEC/EN 60332-3-24 | - | Yes | - | - | - | 6XV18735RT10 | - | +70°C | +70°C | -40°C | -40°C | - | 1 | - | 7.5mm | - | Yes | - | - | - | - | - | - | 6XV1873-5RT10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 100m | - | - | ||
![]() 6XV18207BH30 Siemens | 96336220 |
| - | - | - | - | - | - | - | - | - | OM2 | Orange | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | - | - | Continental Belt | - | 7/5V2500 | - | - | - | - | - | - | 250 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 2 | - | 900µm | - | - | - | - | - | 3m | - | - | ||
![]() 6XV18735AT10 Siemens | 864 |
| - | - | - | - | - | - | - | - | - | OM2 | Green | - | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | Name Brand Replacements™ | - | 31-155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 100m | - | - | ||
![]() 6XV18735RT15 Siemens | 611 |
| - | - | - | - | - | - | - | - | Flame-retardant | OM2 | Black | - | 1pc(s) | Other | Black,Orange | 50/125 µ | According to IEC/EN 60332-3-24 | - | Yes | - | - | - | 6XV18735RT15 | - | +70°C | +70°C | -40°C | -40°C | - | 1 | - | 7.5mm | - | Yes | - | - | - | - | - | - | 6XV1873-5RT15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 150m | - | - | ||
![]() 6XV18736AN30 Siemens | 2276 |
| - | - | - | - | - | - | - | - | - | OM2 | Green | - | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 30m | - | - | ||
![]() 6XV18733CT10 Siemens | 578 |
| - | - | - | - | - | - | - | - | - | OM2 | Green | - | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | 100m | - | - | ||
![]() 6XV18205BN50 Siemens | 2604 |
| - | - | - | - | - | - | - | CE, cUL, UL | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | - | - | - | Barksdale Control Products | - | 425H5-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | 2 | - | 900µm | - | - | - | - | 1/2 NPT Conduit Connector | 50m | - | - | ||
![]() 6XV18205BH10 Siemens | 2723 |
| - | - | - | - | - | - | - | - | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | - | - | NTE Electronics | - | NTE4988 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 1 | - | - | ||
![]() 6XV18205BN20 Siemens | 2649 |
| - | - | - | - | - | - | - | - | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 20 | - | - | ||
![]() 6XV18205BN30 Siemens | 2607 |
| - | - | - | - | - | - | - | - | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | - | - | - | Stearns | - | 1087042Z0EQF | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | - | 30 | - | - | ||
![]() 6XV18206BN30 Siemens | 2543 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | HBLDS10SSRPJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 62.5/125µm | - | - | - | - | - | 30m | - | - | ||
![]() 6XV18207BT10 Siemens | 2067 |
| - | - | - | - | - | - | - | ATEX;cULus | - | OM2 | Orange | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | No | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | 1NC;1NO | - | - | - | - | 100 | - | - | ||
![]() 6XV18207BN20 Siemens | 2490 |
| - | - | - | - | - | - | - | - | - | OM2 | Orange | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | - | - | Johnson Controls | - | YK105411B-00000 | - | - | - | - | Panel | - | - | - | JHSN_DRIV_YK-YM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.94 | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | 2 | - | 900µm | - | - | - | 480 VAC | - | 20 | 12.4 | - | ||
![]() 6XV18205BT30 Siemens | 749 |
| - | - | - | - | - | - | - | - | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | - | - | NTE Electronics | - | NTE4992 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 300m | - | - | ||
![]() 6XV18207BH50 Siemens | 40336216 |
| - | - | - | - | - | Aluminum | - | - | Flame-retardant | OM2 | Orange | - | 1pc(s) | IP20 | Orange,Grey | 62,5/125 µ | According to IEC/EN 60332-1-2 | - | Yes | - | - | Grove Gear | 6XV18207BH50 | EL-H818-30-H-14 | +70°C | +70°C | -25°C | -25°C | - | 1 | - | - | - | Yes | - | - | - | - | - | - | 6XV1820-7BH50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 5m | 6.8mm | - | ||
![]() 6XV18205BH40 Siemens | 2601 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 86502 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 4m | - | - | ||
![]() 6XV18205BT25 Siemens | 710 |
| - | - | - | - | - | - | - | CE, CSA, UL | - | OM2 | Black | - | - | IP20 | - | Multi mode 62.5/125 | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG14P0030TFFN | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | 250m | - | - |