- Length
- Core Diameter
- Number of Cores
- Fibre type
- Colour outer sheath
- Degree of protection (IP)
- Category
- Flame retardant
- Manufacturer
- Manufacturer Part Number
- Type
- Part Status
Attribute column
Manufacturer
Siemens Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Attenuation | Category | Colour outer sheath | Contact Sizes | Degree of protection (IP) | Fibre type | Flame retardant | For Use With/Related Products | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Outer diameter approx. | Specification material outer sheath | With strain relief | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Number of Cores | Module/Board Type | Core Diameter | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV18735AN50 Siemens | 2934 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Green | - | IP20 | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 50m | - | - | ||
![]() 6XV18735CN15 Siemens | 2272 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 15m | - | - | ||
![]() 6XV18735AN40 Siemens | 2862 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Green | - | IP20 | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 40m | - | - | ||
![]() 6XV18735AT15 Siemens | 859 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Green | - | IP20 | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 150m | - | - | ||
![]() 6XV18736CH30 Siemens | 2430 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Green | - | IP20 | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 3m | - | - | ||
![]() 6XV18736CT10 Siemens | 910 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 100m | - | - | ||
![]() 6XV18733AN80 Siemens | 2763 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Green | - | IP20 | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 80m | - | - | ||
![]() 6XV18206BN50 Siemens | 884 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 62.5/125µm | - | - | - | - | - | - | 50m | - | - | ||
![]() 6XV18207BN25 Siemens | 2282 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Orange | - | IP20 | Multi mode 62.5/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | - | 25m | - | - | ||
![]() 6XV1873-2B Siemens | 2861 |
| - | - | - | - | - | - | - | - | - | - | 2.7 dB | OM2 | Green | - | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | - | - | Yes | - | - | Other | +85°C | 135 | -40°C | - | 9.2 | Other | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | 90 mm | - | - | 20m | - | - | ||
![]() 6XV18613CN75 Siemens | 907 |
| - | - | - | - | - | - | - | - | - | - | - | - | Green | - | IP20 | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | ||
![]() 6XV18435FH100AA0 Siemens | 77462294 |
| - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | OS2 | Other | 20 | IP20 | Single mode | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 53 | Bayonet Lock | Crimp | A | Shielded | Environment Resistant | Chromate over Cadmium | 23-53 | Olive Drab | Contacts Not Included | - | - | - | -- | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | 2 | - | 9/125µm | - | - | -- | - | - | - | 1 | - | -- | ||
![]() 6XV18435FH100CC0 Siemens | 77462294 |
| - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | 20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | Plug Housing | For Male Pins | 5 | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 10-5 | Silver | Contacts Not Included | - | - | - | -- | -- | 2 | - | 9/125µm | - | - | Coupling Nut | - | - | - | 1m | - | -- | ||
![]() 6XV18735RH10 Siemens | 54378276 |
| - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | OM2 | Black | - | Other | Multi mode 50/125 | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 5.17°C/W @ 100 LFM | - | - | 2 | - | 900µm | -- | -- | - | - | - | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 6XV18206BH10 Siemens | 2833 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Black | - | IP20 | Multi mode 62.5/125 | No | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Socket Module - PLCC | 62.5/125µm | - | - | - | - | - | - | 1m | - | - | ||
![]() 6XV18205BN65 Siemens | 2011 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Black | - | IP20 | Multi mode 62.5/125 | - | - | - | - | GE | 104PXL07W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | - | 65 | - | - | ||
![]() 6XV18205BT12 Siemens | 858 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Black | - | IP20 | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | - | - | Dynapar | H81024ZT17T2LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | - | - | 120 | - | - | ||
![]() 6XV18206AH10 Siemens | 40336216 |
| - | - | - | - | - | - | - | - | - | - | - | OM2 | Black | - | - | Multi mode 62.5/125 | No | - | - | No | Cutler Hammer, Div of Eaton Corp | HVX00514BAP3PF | Polyurethane (PUR) | - | 150 | - | - | 12.9 | Other | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 62.5/125µm | - | - | - | - | - | - | 0m | - | - | ||
![]() 6XV18205BH30 Siemens | 2463 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108604202037 | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 900µm | - | - | - | - | IP54 | - | 3m | - | - | ||
![]() 6XV18736DN10 Siemens | 2641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 50/125µm | - | - | - | - | - | - | 10m | - | - |