- Length
- Cable Types
- Colour outer sheath
- Mfr
- Product Status
- Base Product Number
- Color
- Connector Type
- Flame retardant
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, moving application with forced guidance
Attribute column
Manufacturer
Siemens Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Base Product Number | Cable features | Cable Types | Category | Circuit integrity | Coding | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Diameter conductor | Factory colour | Fibre type | Flame retardant | Halogen-free | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Model | Mounting | No. of fibres | No. of leads | Nominal cross section conductor | Number of stranding elements | NVP value | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | RoHS | RoHS-compliant | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Voltage Rating (DC) | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Color | Power Rating | Shielding | Style | Current Rating | Usage | Insulation | Number of Positions/Contacts | Shield Type | Stranding | Number of Cores | Core Diameter | Features | UV resistant | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV1850-2GH60 Siemens | 45 |
| - | - | CE, CSA, UL | 6XV18502 | - | Round Cable | 7 | No | - | Green | Class 1 = solid | Bare | - | Colour | 0.48 | - | - | No | - | No | Cutler Hammer, Div of Eaton Corp | - | PDG14P0080VFFN | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 42 | 42 | 42 | - | - | - | Panel | - | - | 0 | 2 | 0 | 0 | - | Box | -40 - 70 | -40 - 70 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | 6XV1850 | - | - | - | - | Green | - | Shielded | Cat5, Industrial Environments - IP20 | 80 A | - | - | 8p4c (RJ45, Ethernet) | - | Bundle | - | - | - | - | IP20 | 6m | - | ||
![]() 6XV18211BN75 Siemens | 635 |
| - | - | - | - | Flame-retardant | - | - | - | - | - | - | - | 1pc(s) | - | - | Violet,Orange,Black | 200/230 µ | - | No | - | - | 6XV18211BN75 | - | - | - | +70°C | +70°C | - | - | - | - | -30°C | -30°C | - | - | 1 | - | - | - | - | - | 4.7mm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 6XV1821-1BN75 | - | - | - | - | - | - | - | - | - | - | - | 2 | 2.2mm | - | - | - | 75m | - | ||
![]() 6XV18435EH100CC0 Siemens | 48336220 |
| - | - | - | - | Flame-retardant | - | - | - | - | - | - | - | 1pc(s) | - | - | Green | 50/125 µ | - | Yes | - | - | 6XV18435EH100CC0 | - | - | - | +70°C | +70°C | - | - | - | - | -25°C | -25°C | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 6XV1843-5EH10-0CC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | 5.9mm | ||
![]() 6XV18703RH10 Siemens | 9 |
| - | Free Hanging (In-Line) | - | 6XV18703 | - | Round Cable | Other | No | - | Green | Class 5 = flexible | Bare | - | Colour | 0.5 | - | - | No | - | No | - | - | - | Other | Other | - | - | Siemens | 43.5 | 43.5 | 43.5 | - | - | - | - | - | - | 0 | 4 | 80 | 6.2 | - | Box | -25 - 80 | -25 - 80 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | - | Bundle | - | - | - | No | - | 3.28 (1.00m) | - | ||
![]() 6XV18703RE50 Siemens | 40 |
| - | - | - | 6XV18703 | - | Round Cable | Other | No | - | Green | Class 5 = flexible | Bare | - | Colour | 0.5 | - | - | No | - | No | - | - | - | Other | Other | - | - | Siemens | 43.5 | 43.5 | 43.5 | - | - | - | - | - | - | 0 | 4 | 80 | 6.2 | - | - | -25 - 80 | -25 - 80 | Active | No | Compliant | - | Braiding | Foil | Other | Pairs | 50 V | Cut Tape | - | 100 ppm/°C | - | - | 22 kΩ | Green | 125 mW | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | - | Bundle | - | - | - | No | - | 1.64 (500.0mm) | - | ||
![]() 6XV18703RH60 Siemens | 18 |
| - | Free Hanging (In-Line) | - | 6XV18703 | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | 19.69 (6.00m) | - | ||
![]() 6XV18785GH15 Siemens | 77462290 |
| - | - | - | - | - | - | Other | No | X | Green | - | Bare | - | Colour | - | - | - | No | - | Yes | - | - | - | Other | Polyurethane (PUR) | - | - | - | 65 | 65 | 65 | - | - | - | - | - | - | - | - | 68 | 6.5 | - | - | -30 - 80 | -40 - 80 | - | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | - | - | - | 1.5m | - | ||
![]() 6XV18785GE50 Siemens | 77462290 |
| - | - | - | - | - | - | Other | No | X | Green | - | Bare | - | Colour | - | - | - | No | - | Yes | - | - | - | Other | Polyurethane (PUR) | - | - | - | 65 | 65 | 65 | - | - | - | - | - | - | - | - | 68 | 6.5 | - | - | -30 - 80 | -40 - 80 | - | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | - | - | - | 500mm | - | ||
![]() 6XV18785BN20 Siemens | 2662 |
| - | Free Hanging (In-Line) | - | 6XV18785 | - | Round Cable | 6 | No | - | Green | - | Bare | - | Colour | 0.6 | - | - | No | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 40 | 40 | 40 | - | - | - | - | - | - | - | - | 68 | 8 | - | Box | -40 - 80 | -40 - 80 | Active | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat5e | - | - | - | 8p8c (RJ45, Ethernet) | Aluminium foil with a braided tin-plated copper wire screen | Bundle | - | - | - | - | - | 20m | - | ||
![]() 6XV18502HH60 Siemens | 21 |
| - | Free Hanging (In-Line) | - | 6XV18502 | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat5, Industrial Environments - IP20 | - | - | - | 8p4c (RJ45, Ethernet) | - | - | - | - | - | - | - | 19.69 (6.00m) | - | ||
![]() 6GK19010BE100AA0 Siemens | 36 |
| - | Free Hanging (In-Line) | - | 6GK19010 | - | Round Cable | 6A (TIA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Bus/bus | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Jack to Cable | - | - | Green | - | Unshielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c | - | - | - | - | - | - | - | - | - | ||
![]() 6XV18502LE50 Siemens | 40 |
| - | - | - | 6XV18502 | - | Round | 7 | No | - | Green | - | Bare | - | Colour | 0.48 | - | - | No | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 42 | 42 | 42 | - | - | - | - | - | - | 0 | 2 | 0 | 0 | - | - | -40 - 70 | -40 - 70 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | - | - | - | - | Green | - | Shielded | - | - | - | - | - | - | Bundle | - | - | - | - | - | 1.64 (500.0mm) | - | ||
![]() 6XV18703QN20 Siemens | 2866 |
| - | - | - | 6XV18703 | Flame-retardant | Round Cable | - | - | - | - | - | - | 1pc(s) | - | - | Green | - | - | Yes | - | - | 6XV18703QN20 | - | - | - | +80°C | +80°C | Siemens | - | - | - | -25°C | -25°C | - | - | - | 8x | - | - | - | - | 6.2mm | Box | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | 6XV1870-3QN20 | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | Polyethylene (PE) | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | 65.62 (20.00m) | - | ||
![]() 6XV18703QN30 Siemens | 2287 |
| - | - | - | 6XV18703 | - | Round Cable | Other | No | - | Green | - | Bare | - | Colour | 0.5 | - | - | No | - | No | - | - | - | Other | Other | - | - | Siemens | 43.5 | 43.5 | 43.5 | - | - | - | - | - | - | 0 | 4 | 80 | 6.2 | - | - | -25 - 80 | -25 - 80 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | - | - | - | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | - | Bundle | - | - | - | No | - | 98.43 (30.00m) | - | ||
![]() 6XV18502GE50 Siemens | 22 |
| - | - | - | 6XV18502 | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | 6XV1850 | - | - | - | - | Green | - | Shielded | Cat5, Industrial Environments - IP20 | - | - | - | 8p4c (RJ45, Ethernet) | - | - | - | - | - | - | IP20 | 0.5m | - | ||
![]() 6XV18785HN50 Siemens | 2437 |
| - | - | - | - | - | - | Other | No | X | Green | - | Bare | - | Colour | - | - | - | No | - | Yes | - | - | - | Other | Polyurethane (PUR) | - | - | - | 65 | 65 | 65 | - | - | - | - | - | - | - | - | 68 | 6.5 | - | - | -30 - 80 | -40 - 80 | - | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | - | - | - | 50m | - | ||
![]() 6XV18785BH50 Siemens | 48 |
| - | Free Hanging (In-Line) | - | 6XV18785 | - | Round Cable | 6 | No | - | Green | - | Bare | - | Colour | 0.6 | - | - | No | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 40 | 40 | 40 | - | - | - | - | - | - | - | - | 68 | 8 | - | Box | -40 - 80 | -40 - 80 | Active | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat5e | - | - | - | 8p8c (RJ45, Ethernet) | Aluminium foil with a braided tin-plated copper wire screen | Bundle | - | - | - | - | - | 5m | - | ||
![]() 6XV18785BN15 Siemens | 2324 |
| - | Free Hanging (In-Line) | - | 6XV18785 | - | Round Cable | 6 | No | - | Green | - | Bare | - | Colour | 0.6 | - | - | No | - | No | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | Siemens | 40 | 40 | 40 | - | - | - | - | - | - | - | - | 68 | 8 | - | Box | -40 - 80 | -40 - 80 | Active | No | - | - | Foil + braiding | None | Other | Pairs | - | - | - | - | Plug to Plug | - | - | Green | - | Shielded | Cat5e | - | - | - | 8p8c (RJ45, Ethernet) | Aluminium foil with a braided tin-plated copper wire screen | Bundle | - | - | - | - | - | 15m | - | ||
![]() 6XV18703QH30 Siemens | 10 |
| - | - | - | 6XV18703 | Flame-retardant | Round Cable | Other | No | - | Green | Class 5 = flexible | Bare | 1pc(s) | Colour | 0.5 | Green | - | No | Yes | No | - | 6XV18703QH30 | - | Other | Other | +80°C | +80°C | Siemens | 43.5 | 43.5 | 43.5 | -25°C | -25°C | - | - | - | 8x | 0 | 4 | 80 | 6.2 | 6.2mm | Box | -25 - 80 | -25 - 80 | Active | No | - | Yes | Braiding | Foil | Other | Pairs | - | - | 6XV1870 | - | - | 6XV1870-3QH30 | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | Polyethylene (PE) | 8p8c (RJ45, Ethernet) | - | Bundle | - | - | - | No | IP20 | 3m | - | ||
![]() 6XV18703QN15 Siemens | 27 |
| - | - | - | 6XV18703 | - | Round Cable | Other | No | - | Green | - | Bare | - | Colour | 0.5 | - | - | No | - | No | - | - | - | Other | Other | - | - | Siemens | 43.5 | 43.5 | 43.5 | - | - | - | - | - | - | 0 | 4 | 80 | 6.2 | - | Box | -25 - 80 | -25 - 80 | Active | No | - | - | Braiding | Foil | Other | Pairs | - | - | - | - | - | - | - | Green | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | 8p8c (RJ45, Ethernet) | - | Bundle | - | - | - | No | - | 49.21 (15.00m) | - |