- Length
- Cable Types
- Colour outer sheath
- Mfr
- Product Status
- Base Product Number
- Color
- Connector Type
- Flame retardant
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, moving application with forced guidance
Attribute column
Manufacturer
Siemens Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Cable Types | Category | Circuit integrity | Coding | Colour outer sheath | Conductor category | Conductor surface | Core identification | Diameter conductor | Flame retardant | Low smoke (according to EN 61034-2) | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Number of stranding elements | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Series | Connector Type | Color | Shielding | Style | Usage | Number of Positions/Contacts | Shield Type | Stranding | Features | UV resistant | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV18502ME50 Siemens | In Stock | - | - | - | 6XV18502 | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | D-Sub 09 pos Female to RJ45 | Green | Shielded | - | - | - | - | - | - | - | 1.64 (500.0mm) | ||
![]() 6XV18703QE30 Siemens | 43 |
| - | - | 6XV18703 | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Green | Shielded | Cat6a, Industrial Environments - IP20 | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.98 (300.0mm) | ||
![]() 6XV18785BH20 Siemens | 34 |
| - | Free Hanging (In-Line) | 6XV18785 | Round Cable | 6 | No | - | Green | - | Bare | Colour | 0.6 | No | No | Other | Polyvinyl chloride (PVC) | Siemens | 40 | 40 | 40 | - | - | 68 | 8 | Box | -40 - 80 | -40 - 80 | Active | No | Foil + braiding | None | Other | Pairs | - | Plug to Plug | Green | Shielded | Cat5e | - | 8p8c (RJ45, Ethernet) | Aluminium foil with a braided tin-plated copper wire screen | Bundle | - | - | 2m | ||
![]() 6XV18502JN10 Siemens | 48336225 |
| - | - | 6XV18502 | Round | 7 | No | - | Green | - | Bare | Colour | 0.48 | No | No | Other | Polyvinyl chloride (PVC) | Siemens | 42 | 42 | 42 | 0 | 2 | 0 | 0 | - | -40 - 70 | -40 - 70 | Active | No | Braiding | Foil | Other | Pairs | - | - | Green | Shielded | - | - | - | - | Bundle | - | - | 32.81 (10.00m) | ||
![]() 6XV18785GH20 Siemens | 70420268 |
| - | - | - | - | - | - | X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Foil, Tinned Copper Braid | - | - | - | 2m | ||
![]() 6XV18785SH20 Siemens | 65 |
| - | - | - | - | - | - | X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 2m | ||
![]() 6XV18785SH10 Siemens | 70420268 |
| - | - | - | - | - | - | X | Green | - | - | - | - | No | - | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | - | - | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | 1m | ||
![]() 6XV18785SH30 Siemens | 70420268 |
| - | - | - | - | - | - | X | Green | - | - | - | - | No | - | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | - | - | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | - | - | Other | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 3m | ||
![]() 6XV18785SH15 Siemens | 24 |
| - | - | - | - | - | - | X | Green | - | - | - | - | No | - | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | - | - | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | - | - | Other | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 1.5m | ||
![]() 6XV18785HN30 Siemens | 2376 |
| - | - | - | - | Other | No | X | Green | - | Bare | Colour | - | No | Yes | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | - | - | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | Foil + braiding | None | Other | Pairs | - | - | - | - | - | - | - | Aluminium Foil, Tinned Copper Braid | Bundle | - | - | 30m | ||
![]() 6XV18785BN25 Siemens | 2157 |
| - | Free Hanging (In-Line) | 6XV18785 | Round Cable | 6 | No | - | Green | - | Bare | Colour | 0.6 | No | No | Other | Polyvinyl chloride (PVC) | Siemens | 40 | 40 | 40 | - | - | 68 | 8 | Box | -40 - 80 | -40 - 80 | Active | No | Foil + braiding | None | Other | Pairs | - | Plug to Plug | Green | Shielded | Cat5e | - | 8p8c (RJ45, Ethernet) | Aluminium foil with a braided tin-plated copper wire screen | Bundle | - | - | 25m | ||
![]() 6XV18502HH20 Siemens | 48 |
| - | Free Hanging (In-Line) | 6XV18502 | Round Cable | 7 | No | - | Green | - | Bare | Colour | 0.48 | No | No | Other | Polyvinyl chloride (PVC) | Siemens | 42 | 42 | 42 | 0 | 2 | 0 | 0 | Box | -40 - 70 | -40 - 70 | Active | No | Braiding | Foil | Other | Pairs | - | Plug to Plug | Green | Shielded | Cat5, Industrial Environments - IP20 | - | 8p4c (RJ45, Ethernet) | - | Bundle | - | - | 6.56 (2.00m) | ||
![]() 6XV18502HE50 Siemens | 34 |
| - | - | 6XV18502 | Round Cable | 7 | No | - | Green | - | Bare | Colour | 0.48 | No | No | Other | Polyvinyl chloride (PVC) | Siemens | 42 | 42 | 42 | 0 | 2 | 0 | 0 | Box | -40 - 70 | -40 - 70 | Active | No | Braiding | Foil | Other | Pairs | - | - | Green | Shielded | Cat5, Industrial Environments - IP20 | - | 8p4c (RJ45, Ethernet) | - | Bundle | - | - | 1.64 (500.0mm) | ||
![]() 6XV18785BN30 Siemens | 2035 |
| - | Free Hanging (In-Line) | 6XV18785 | Round Cable | 6 | - | - | Green | - | Bare | - | 0.6 | - | No | - | - | Siemens | 40 | 40 | 40 | - | - | - | 8 | Box | - | - | Active | - | Foil + braiding | None | - | Pairs | - | Plug to Plug | Green | Shielded | Cat5e | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 98.43 (30.00m) | ||
![]() 6XV18703QN25 Siemens | 2932 |
| - | - | 6XV18703 | Round Cable | Other | No | - | Green | Class 5 = flexible | Bare | Colour | 0.5 | No | No | Other | Other | Siemens | 43.5 | 43.5 | 43.5 | 0 | 4 | 80 | 6.2 | - | -25 - 80 | -25 - 80 | Active | No | Braiding | Foil | Other | Pairs | - | - | Green | Shielded | Cat6a, Industrial Environments - IP20 | - | 8p8c (RJ45, Ethernet) | - | Bundle | - | No | 82.02 (25.00m) | ||
![]() 6XV18785SE50 Siemens | 70420282 |
| - | - | - | - | - | - | X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 500mm | ||
![]() 6XV18785TH30 Siemens | 59 |
| - | - | - | - | - | - | X | Green | - | - | - | - | No | - | Other | Polyurethane (PUR) | - | 65 | 65 | 65 | - | - | 68 | 6.5 | - | -30 - 80 | -40 - 80 | - | No | - | - | Other | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 3m | ||
![]() 6XV18712FU10 Siemens | 996 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium foil with a braided tin-plated copper wire screen | - | - | - | 20m |