- Colour outer sheath
- Connection 1
- Connection 2
- Length
- Nominal voltage
- Spiralized cable
- With cord switch
- Temperature resistance
- 1st Connector
- 2nd Connector
- Approved Countries
- Base Product Number
Attribute column
Manufacturer
Siemens Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Coding | Colour outer sheath | Connection 1 | Connection 2 | Contact Sizes | Degree of protection (IP) | Lead Free Status / RoHS Status | Material outer sheath | Mfr | Nominal cross section conductor | Nominal voltage | Outer diameter approx. | Package | Product Status | Protective conductor | Spiralized cable | Temperature resistance | Voltage, Rating | With cord switch | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Frequency | Shell Finish | Number of Conductors | Shell Size - Insert | Housing Color | Wire Gauge | Note | Shell Size, MIL | Includes | 1st Connector | 2nd Connector | Number of Cores | Cord Type | Approved Countries | Features | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES7900-0AA00-0XA0 Siemens | 130420266 |
| - | - | - | - | - | - | 6ES79000 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | - | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 10A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 2 | - | - | - | - | - | - | CEE 7/7, Right Angle | IEC 320-C13 | - | - | - | - | 3 | - | ||
![]() 6ES79001DA000XA0 Siemens | 117378263 |
| - | - | - | - | - | - | 6ES79001 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 10A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 3 | - | - | - | - | - | - | NEMA 5-15P | IEC 320-C13, Right Angle | - | - | - | - | 3 | - | ||
![]() 6ES79000FA000XA0 Siemens | 28 |
| - | - | - | - | - | - | 6ES79000 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 10A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 3 | - | - | - | - | - | - | AS3112 | IEC 320-C13 | - | - | - | - | 3 | - | ||
![]() 6ES79005AA000XA0 Siemens | 20 |
| - | - | - | - | - | - | - | - | Black | Other | Other | - | - | - | - | - | - | 100 - 240 | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 - 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 6XV18015DH50 Siemens | 154462328 |
| - | - | - | - | - | - | - | A | Grey | Other | Other | - | Other | - | Polyvinyl chloride (PVC) | - | 0.75 | 300 - 300 | 5.7 | - | - | No | No | -25 - 80 | - | No | - | - | ET 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 5 | - | ||
![]() 6ES79001AA000XA0 Siemens | 20 |
| - | - | - | - | - | - | 6ES79001 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 10A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 2 | - | - | - | - | - | - | CEE 7/7, Right Angle | IEC 320-C13, Right Angle | - | - | - | - | 3 | - | ||
![]() 6ES79005EA000XA0 Siemens | 216336256 |
| - | - | - | - | - | - | - | - | Black | Other | Other | - | - | - | - | - | - | 100 - 240 | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 - 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 6ES79005BA000XA0 Siemens | 243378246 |
| - | - | - | - | - | - | - | - | Black | Other | Other | - | - | - | - | - | - | 100 - 240 | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 - 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 6ES79000CA000XA0 Siemens | 117378258 |
| - | Free Hanging (In-Line) | -- | Circular | Aluminum | -- | 6ES79000 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | 8 | - | -- | - | Siemens | - | 110 - 230 | - | - | Active | - | No | -10 - 50 | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Plug Housing | For Female Sockets | 3 | Black | Threaded | Crimp | 10A | N (Normal) | Unshielded | Fluid Resistant | Male Pins (Blades) to Female Sockets (Slots) | - | Electroless Nickel | 3 | 20-19 | Silver | - | Contacts Not Included | -- | -- | SEV 1011, 3 pos | IEC 320-C13 | - | - | - | Coupling Nut | 3 | -- | ||
![]() 6ES79000EA000XA0 Siemens | 26 |
| - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | 6ES79000 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | 22D | - | -- | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 13 | Black | Bayonet Lock | Crimp | 10A | A | Shielded | Environment Resistant | Male Pins (Blades) to Female Sockets (Slots) | - | Chromate over Cadmium | 3 | 11-35 | Olive Drab | - | Contacts Not Included | -- | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | CEI 23-50 | IEC 320-C13 | - | - | - | -- | 3 | -- | ||
![]() 6ES79000BA000XA0 Siemens | 9 |
| - | - | - | - | - | - | 6ES79000 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 13A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 3 | - | - | - | - | - | - | BS1363 | IEC 320-C13 | - | - | - | - | 3 | - | ||
![]() 6ES79001EA000XA0 Siemens | 45 |
| - | - | - | - | - | - | 6ES79001 | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | Siemens | - | 110 - 230 | - | Box | Active | - | No | -10 - 50 | - | No | -10°C ~ 50°C | - | - | - | - | - | - | - | Black | - | - | 10A | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | 3 | - | - | - | - | - | - | CEI 23-50 | IEC 320-C13, Right Angle | - | - | - | - | 3 | - | ||
![]() 6ES79001CA000XA0 Siemens | 156504326 |
| - | - | - | - | - | - | - | - | Black | Cold device plug (IEC 60320) | Cold device plug straight, female | - | - | - | - | - | - | 110 - 230 | - | - | - | - | No | -10 - 50 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 6ES79005CA000XA0 Siemens | 297462344 |
| - | - | - | - | - | - | - | - | Black | Other | Other | - | - | - | - | - | - | 100 - 240 | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 - 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - |