- RoHS
- Connector Type A
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Housing Color
- Length
- Mfr
- Mounting Type
- Number of Conductors
- Operating Temperature - Junction
Attribute column
Manufacturer
Siemens Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | RoHS | Series | Number of Conductors | Housing Color | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Connector Type A | Diode Configuration | Reverse Recovery Time (trr) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV70 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV199-E6359 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | 2 | - | - | - | - | - | - | - | Circular, Connector | - | - | 3 m | ||
![]() BAV74 Siemens | 16213 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | 200mA | Siemens | Bulk | Active | Non-Compliant | - | - | White | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1.25 V @ 100 mA | 150°C | 50 V | - | 1 Pair Common Cathode | 4 ns | - |