- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- ECCN Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
Siemens Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rise Time-Max (tr) | RoHS | Turn-off Time-Max (toff) | Turn-off Time-Nom (toff) | Turn-on Time-Max (ton) | Turn-on Time-Nom (ton) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | VCEsat-Max | Gate-Emitter Thr Voltage-Max | Power Dissipation Ambient-Max | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSM150GAL120DN2E3166 Siemens | In Stock | - | Datasheet | NO | 7 | SILICON | SIEMENS A G | 1 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | 670 ns | - | 300 ns | EAR99 | FAST | - | UPPER | UNSPECIFIED | unknown | R-XUFM-X7 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | GENERAL PURPOSE SWITCHING | N-CHANNEL | 210 A | 1200 V | - | - | - | - | - | ||
![]() BSM25GAL100D Siemens | In Stock | - | Datasheet | NO | 7 | SILICON | SIEMENS A G | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | 40 ns | 30 ns | EAR99 | CHOPPER SWITCH | 8541.29.00.95 | UPPER | UNSPECIFIED | unknown | R-PUFM-X7 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | 25 A | 1000 V | 20 V | 3.3 V | 6.2 V | 300 W | - | ||
![]() BSM150GB100D Siemens | 52 | - | Datasheet | NO | 7 | SILICON | SIEMENS A G | 2 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | EAR99 | - | 8541.29.00.95 | UPPER | UNSPECIFIED | unknown | R-PUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | 150 A | 1000 V | 20 V | 3.3 V | 6.2 V | 1250 W | - | ||
![]() BSS88 Siemens | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM15GD120D2 Siemens | In Stock | - | Datasheet | NO | 17 | SILICON | SIEMENS A G | 6 | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | 90 ns | - | 600 ns | 400 ns | 110 ns | 55 ns | EAR99 | - | 8541.29.00.95 | UPPER | SOLDER LUG | unknown | R-XUFM-D17 | Not Qualified | BRIDGE, 6 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | - | N-CHANNEL | 25 A | 1200 V | 20 V | 3 V | 6.5 V | 870 W | 100 ns | ||
![]() BSM35GD120D2 Siemens | In Stock | - | Datasheet | NO | 17 | SILICON | SIEMENS A G | 6 | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D17 | RECTANGULAR | FLANGE MOUNT | Obsolete | 120 ns | - | 600 ns | 400 ns | 120 ns | 60 ns | EAR99 | - | 8541.29.00.95 | UPPER | SOLDER LUG | unknown | R-XUFM-D17 | Not Qualified | BRIDGE, 6 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | - | N-CHANNEL | 50 A | 1200 V | 20 V | 3.2 V | 6.5 V | 1680 W | 75 ns |