- Additional Feature
- Attenuation Frequency (+/- delta f)-Max
- Attenuation Frequency (+/- delta f)-Min
- Average Input Power
- Center or Cutoff Frequency (fo/fc)
- ECCN Code
- Filter Type
- Height
- Ihs Manufacturer
- Input/Output Impedance
- Insertion Loss-Max
- JESD-609 Code
Attribute column
Manufacturer
Siemens Ceramic Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Base Product Number | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Filter Type | Absolute Pull Range (APR) | VSWR | Center or Cutoff Frequency (fo/fc) | Average Input Power | Input/Output Impedance | Number of Sections-Max | Number of Sections-Min | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFCN-1760 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCN-650D Siemens | In Stock | - | - | SURFACE MOUNT | - | 260000 kHz | 170000 kHz | - | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-650D+ | - | 100 °C | -55 °C | - | Active | - | 5.2 | Yes | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | TAPE AND REEL | - | compliant | - | - | - | - | - | - | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | - | - | CERAMIC HPF | - | 1.5 | 650 MHz | 7 W | 50 OHM | 7 | 7 | 0.94 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() HFCN-1320 Siemens | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 440000 kHz | 260000 kHz | SG-8101 | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-1320 | EPSON | 100 °C | -55 °C | Tape & Reel (TR) | Active | Active | 5.11 | No | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e0 | No | EAR99 | XO (Standard) | Tin/Lead (Sn/Pb) | TAPE AND REEL | 1.8V ~ 3.3V | unknown | 25.625 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | 1.1µA | - | CERAMIC HPF | - | 1.5 | 1320 MHz | 7 W | 50 OHM | 7 | 7 | 0.94 mm | 0.055 (1.40mm) | 3.2 mm | 1.6 mm | - | ||
![]() HFCN-103 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCN-2700 ( ) Siemens | In Stock | - | - | SURFACE MOUNT | - | 1000000 kHz | 700000 kHz | - | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-2700 | - | 100 °C | -55 °C | - | Active | - | 5.11 | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | TAPE AND REEL | - | unknown | - | - | - | - | - | - | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | - | - | CERAMIC HPF | - | 1.5 | 2500 MHz | 7 W | 50 OHM | 7 | 7 | 0.94 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() LFCW-1142 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |