- Operating Temperature
- Series
- Applications
- Length
- Mounting Type
- Termination Style
- Approval Agency
- Configuration
- Filter Type
- Frequency - Operating
- Height
- Inductance
Attribute column
Manufacturer
Siemens Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Content | Dim | Maximum Current Rating | Maximum Voltage Rating | Mfr | Min. cross section | Nominal current | Nominal voltage | Package | Product Status | RoHS | RoHS-compliant | Type of accessory/spare part | Operating Temperature | Series | Type | Applications | Voltage - Rated DC | Supply Voltage | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Configuration | Inductance | Current | Filter Type | Number of Phases | Frequency - Operating | Voltage - Rated AC (Phase to Ground/Neutral) | Voltage - Rated AC (Phase to Phase) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SE64003TC075ED0 Siemens | 919 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 188 x 270 x 248 mm | 90A | 480 V | Siemens | - | 90A | 480V | Box | Active | - | Yes | Reactance coil | - | - | 6SE6400-3TC07-5ED0 | - | - | - | - | Threaded Post (M6) | - | - | - | - | 90 A | - | 3 | - | - | - | 248mm | 188mm | 270mm | ||
![]() 6SE64003CC010AB3 Siemens | 2194 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 50 x 75.5 x 200 mm | - | - | Siemens | 1.5mm² | 8.1A | 240V | Box | Active | - | Yes | - | - | - | 6SE6400-3CC01-0AB3 | - | - | 200 To 240 V | 8.1 A | Terminal Block | - | cURus | - | - | 8.1 A | Single Phase | - | - | - | - | 200mm | 50mm | 75.5mm | ||
![]() 6SE64003CC112FD0 Siemens | 760 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 141 x 240 x 228 mm | - | - | Siemens | - | 151A | 600V | Box | Active | Non-Compliant | - | Reactance coil | - | - | 6SE6400-3CC11-2FD0 | - | - | 260 To 600 V | 151 A | Quick Connect | - | cURus | - | - | 151 A | - | - | - | 380 V | 600 V | 228mm | 141mm | 240mm | ||
![]() 6SE64003CC006AD3 Siemens | 2959 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 50 x 75.5 x 200 mm | - | - | Siemens | 1.5mm² | 4.8A | 480V | Box | Active | - | Yes | Reactance coil | - | 6SE6400 | 6SE6400-3CC00-6AD3 | - | - | 200 To 280 V | 4.8 A | Terminal Block | - | cURus | - | - | 4.8 A | - | - | - | 200 V | 480 V | 200mm | 50mm | 75.5mm | ||
![]() 6SE64003CC004AB3 Siemens | 2201 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 50 x 75.5 x 200 mm | - | - | Siemens | 1.5mm² | 3.4A | 240V | Box | Active | - | Yes | Reactance coil | - | - | 6SE6400-3CC00-4AB3 | - | - | - | - | Terminal Block | 200V, 240V | cURus | - | - | 3.4 A | Single Phase | - | - | - | - | 200mm | 50mm | 75.5mm | ||
![]() 6SL32030BE218BA0 Siemens | 534 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 85 x 100 x 297 mm | - | - | Siemens | 4mm² | - | 480V | Box | Active | - | Yes | - | - | - | 6SL3203-0BE21-8BA0 | - | - | 380 To 480 V | 23.5 A | Terminal Block | - | - | - | - | 23.5 A | - | - | - | 380 V | 480 V | 297mm | 85mm | 100mm | ||
![]() 6SL32020AE203SA0 Siemens | 697 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 110 x 75.5 x 200 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | Filter | - | - | 6SL3202-0AE20-3SA0 | - | - | - | 3.5 A | Threaded Post (M5) | - | - | - | - | 3.5 A | - | - | - | 380 V | 480 V | 200mm | 110mm | 75.5mm | ||
![]() 6SL32030BE275BA0 Siemens | 664 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 140 x 100 x 400 mm | - | - | Siemens | 16mm² | - | 480V | Box | Active | - | Yes | Filter | - | 6SL3203 | 6SL3203-0BE27-5BA0 | - | - | 380 To 480 V | 72 A | Terminal Block | - | - | - | - | 72 A | - | - | - | 380 V | 480 V | 400mm | 140mm | 100mm | ||
![]() 6SL32030BE238BA0 Siemens | 587 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 95 x 140 x 359 mm | - | - | Siemens | 10mm² | - | 480V | Box | Active | - | Yes | Filter | - | - | 6SL3203-0BE23-8BA0 | - | - | 380 To 480 V | 49.4 A | Terminal Block | - | - | - | - | 49.4 A | - | - | - | 380 V | 480 V | 359mm | 95mm | 140mm | ||
![]() 6SL32030BE177BA0 Siemens | 2447 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 65 x 73 x 202 mm | - | - | Siemens | 1.5mm² | - | 480V | Box | Active | - | Yes | Filter | - | - | 6SL3203-0BE17-7BA0 | - | - | - | 11.4 A | Threaded Post (M5) | - | - | - | - | 11.4 A | - | - | - | 380 V | 480 V | 202mm | 65mm | 73mm | ||
![]() 6SL32020AE246SA0 Siemens | 970 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 262 x 250 x 315 mm | - | - | Siemens | 50mm² | - | 480V | Box | Active | - | - | Filter | - | - | 6SL3202-0AE24-6SA0 | - | - | - | - | Threaded Post (M6) | - | - | - | - | 47 A | - | - | - | 380 V | 480 V | 315mm | 262mm | 250mm | ||
![]() 6SE64002FL010AB0 Siemens | 2832 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 43.5 x 73 x 200 mm | - | 240 V | Siemens | - | 10A | 240V | Box | Active | - | - | - | - | - | 6SE6400-2FL01-0AB0 | - | - | - | - | Terminal Block | 200V, 240V | CE, UL | - | - | 10 A | Single Phase | 1 | - | - | - | 200mm | 43.5mm | 73mm | ||
![]() 6SL32020AE262SA0 Siemens | 990 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 262 x 250 x 305 mm | - | - | Siemens | 50mm² | - | 480V | Box | Active | - | Yes | - | - | - | 6SL3202-0AE26-2SA0 | - | - | - | - | Threaded Post (M6) | - | - | - | - | 61.8 A | - | - | - | 380 V | 480 V | 305mm | 262mm | 250mm | ||
![]() 6SL32020AE233SA0 Siemens | 702 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 140 x 189 x 336 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | Filter | - | 6SL3202 | 6SL3202-0AE23-3SA0 | - | - | - | - | Quick Connect | - | - | - | - | 33 A | - | - | - | 380 V | 480 V | 336mm | 140mm | 189mm | ||
![]() 6SL32020AE220SA0 Siemens | 762 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 140 x 189 x 336 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | Filter | - | - | 6SL3202-0AE22-0SA0 | - | - | - | - | Threaded Post (M5) | - | - | - | - | 20 A | - | - | - | 380 V | 480 V | 336mm | 140mm | 189mm | ||
![]() 6SL32020AE211SA0 Siemens | 592 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 100 x 153 x 270 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | Filter | - | 6SL3202 | 6SL3202-0AE21-1SA0 | - | - | - | - | Threaded Post (M5) | - | - | - | - | 9 A | - | - | - | 380 V | 480 V | 270mm | 100mm | 153mm | ||
![]() 6SL32020AE206SA0 Siemens | 927 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 110 x 75.5 x 200 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | - | - | 6SL3202 | 6SL3202-0AE20-6SA0 | - | - | - | - | Threaded Post (M5) | - | - | - | - | 6 A | - | - | - | 380 V | 480 V | 200mm | 110mm | 75.5mm | ||
![]() 6SL32020AE214SA0 Siemens | 628 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 100 x 153 x 270 mm | - | - | Siemens | 6mm² | - | 480V | Box | Active | - | Yes | Filter | - | - | 6SL3202-0AE21-4SA0 | - | - | - | - | Threaded Post (M5) | - | - | - | - | 14 A | - | - | - | 380 V | 480 V | 270mm | 100mm | 153mm | ||
![]() 6SE64003CC117FD0 Siemens | 928 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 141 x 240 x 228 mm | - | - | Siemens | - | 186A | 480V | Box | Active | Non-Compliant | - | - | - | - | 6SE6400-3CC11-7FD0 | - | - | - | - | Quick Connect | - | cURus | - | - | 186 A | - | - | - | 200 V | 480 V | 228mm | 141mm | 240mm | ||
![]() 6SL32020AE288SA0 Siemens | 957 |
| - | Chassis Mount | 1pc(s) | (L x W x H) 275 x 275 x 368 mm | - | - | Siemens | 95mm² | - | 480V | Box | Active | - | Yes | Filter | - | 6SL3202 | 6SL3202-0AE28-8SA0 | - | - | - | - | Threaded Post (M8) | - | - | - | - | 92 A | - | - | - | 380 V | 480 V | 368mm | 275mm | 275mm |