- Type
- Content
- RoHS-compliant
- Nominal current
- Nominal voltage
- Height
- Length
- Width
- Degree of protection (IP)
- Dim
- Frequency
- Max. temperature
Attribute column
Manufacturer
Siemens Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Degree of protection (IP) | Dim | Ihs Manufacturer | Max. temperature | Nominal current | Nominal voltage | Part Life Cycle Code | RoHS-compliant | Self Resonance Frequency | Special Features | Tolerance | ECCN Code | Type | HTS Code | Number of Functions | Reach Compliance Code | Frequency | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4EU25226BA000AA0 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | IP00 | (L x W x H) 0.16 x 0.225 x 0.21 mm | - | +40°C | 100A | 500V | - | Yes | - | - | - | - | 4EU2522-6BA00-0AA0 | - | - | - | 50Hz | - | - | - | - | - | - | - | - | 0.21mm | 0.16mm | 0.225mm | ||
![]() 4EU27225BA000AA0 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | IP00 | (L x W x H) 0.187 x 0.27 x 0.248 mm | - | +40°C | 224A | 400V | - | Yes | - | - | - | - | 4EU2722-5BA00-0AA0 | - | - | - | 50Hz | - | - | - | - | - | - | - | - | 0.248mm | 0.187mm | 0.27mm | ||
![]() 4EU36221CA000AA0 Siemens | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | IP00 | (L x W x H) 0.227 x 0.35 x 0.321 mm | - | +40°C | 630A | 400V | - | Yes | - | - | - | - | 4EU3622-1CA00-0AA0 | - | - | - | 50Hz | - | - | - | - | - | - | - | - | 0.321mm | 0.227mm | 0.35mm | ||
![]() B82422-A1103-M Siemens | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.6 Ω | - | - | SIEMENS A G | - | - | - | Obsolete | - | 21 MHz | Q MEASURED AT 2.52 MHZ | 20% | EAR99 | - | 8504.50.80.00 | 1 | unknown | - | 0.1 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | NO | 0.18 A | 10 µH | - | - | - |