- Package
- Series
- Mfr
- Product Status
- Accessory Type
- For Use With/Related Products
- Integrable in the engineering software o.t autom.system
- Suitable for operating system Windows 7
- Loadable for operating system for configuration software, Linux
- Loadable for operating system for configuration software, Windows 9x
- Loadable for operating system for configuration software, Windows ME
- Loadable for operating system for configuration software, Windows NT
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Body Material | Conductor Material | Jacket (Insulation) Material | Center Contact Plating | Center Contact Material | According to IEC 1131-3 (DIN EN 61131-3) | Approvals | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Sizes | Dimensions | For Use With | For Use With/Related Products | Frequency-Max | Insulation Materials | Integrable in the engineering software o.t autom.system | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Lead Free Status / RoHS Status | Library with object elements | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 2000 | Loadable for operating system for configuration software, Windows 2003 Server | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Loadable for operating system for configuration software, Windows Vista | Maintenance function integrated | Mated Stacking Heights | Mfr | Number of Keys | Package | Product Status | Put into operation function integrated | Range | Runtime operating system, Linux | Runtime operating system, Windows 2000 | Runtime operation system, Windows Vista | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Technology function integrated | Type of mechanical accessory/spare part | User groups (password protection) possible | Voltage, Rating | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With programming interfaces | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Shell Size - Insert | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Housing Color | Output Type | Panel Cutout Dimensions | Overall Contact Length | Wire Gauge | Row Spacing | Note | Illumination Voltage (Nominal) | Voltage | Impedance | Connector Style | Number of Ports | Shell Size, MIL | Accessory Type | Illumination | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Switch Type | Mating Cycles | Contact Termination | Includes | Contact Rating @ Voltage | Insertion Loss | Body Finish | Legend | Cable Group | Shield Termination | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES78221AE070YC5 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SIMATIC Controllers | - | - | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | Yes | - | Siemens | - | - | Active | Yes | - | - | - | - | None | Yes | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | - | - | - | Yes | Yes | No | Yes | Yes | Yes | Yes | - | - | Bulk | AT Series™ | Active | - | - | Receptacle | - | 12 | Brown | - | 2 | Latch Holder | Male Pin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | Software | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Mounting Flange, Sealed | - | - | - | - | - | - | - | ||
![]() 6AV78603EH000AA0 Siemens | 2033 |
| - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | SIMATIC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | 16 | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 80°C | - | 96 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | Pin Header | - | - | - | - | - | Matrix | -- | - | - | - | - | -- | - | - | - | - | - | Monitor | Illuminated | - | - | - | Conductive Rubber | - | - | - | 0.005A @ 12VDC | - | - | Telephone Format, A ~ D | - | - | Polymer | 4 x 4 | Fixed | 1,000,000 Cycles | White | -- | Black | - | - | - | - | - | - | ||
![]() 6ES76480EH001BA0 Siemens | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 188 x 121 x 42 mm | IPC547G, IPC647E, IPC847E, SIMATIC Rack IPC547J | Multiple Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | SIMATIC IPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV63612AA014AK0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21044DD060AE0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV63711KV173BX3 Siemens | In Stock | - | - | -- | -- | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | - | 12.5GHz | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Jack, Female Socket | - | - | - | - | - | Threaded | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 50 Ohm | SMA | 1 | - | - | - | - | - | - | - | 500 | Crimp | -- | - | -- | -- | - | RG-59 | Crimp | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 6AV63721HC074AX0 Siemens | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | - | 4GHz | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Jack, Male Pin | - | - | - | - | - | Snap-On | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50 Ohm | SMB | 1 | - | - | - | - | - | - | - | 500 | Solder | 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 1 Nut | - | 0.3dB | Gold | - | RG-179, 188, 316 Double Braid, M17/152-RD316 | Crimp | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 6AV63711HA075AX0 Siemens | In Stock | - | - | Panel Mount, Right Angle | Bulkhead - Rear Side Nut | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | 10GHz | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Receptacle, Male Pin | - | - | - | - | - | Snap-On | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50 Ohm | SMB | 1 | - | - | - | - | - | - | - | 500 | Solder Cup | -- | - | 0.6dB | Gold | - | -- | Solder | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 6AV21013AA080AE5 Siemens | 2609 |
| - | -- | -- | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper | - | - | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | SIMATIC Series | 12.4GHz | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Siemens | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Plug, Male Pin | - | - | - | - | - | Threaded | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50 Ohm | SMA | 1 | - | Software | - | - | - | - | - | 500 | Crimp | -- | - | -- | Gold | - | RG-55, 142, 223, 400 | Crimp | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 6AV63812BT075AH0 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Stainless Steel | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Receptacle Housing | For Male Pins | 3 | - | - | - | Threaded | Crimp | - | N (Normal) | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 8-3 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 6AV21043DD050AK0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | Siemens | - | Box | Active | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21551GS017LA0 Siemens | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Stainless Steel | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | SIMATIC Series | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | Siemens | - | Bulk | Active | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 260°C | Bulk | 983 | Active | -- | - | Plug Housing | For Female Sockets | 61 | - | - | - | Threaded | Crimp | - | 7 | Unshielded | Environment Sealed | - | - | - | - | - | - | -- | 24-61 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | Software | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 6AV21014AB060AK5 Siemens | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Stainless Steel | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | SIMATIC Controllers | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | Siemens | - | Electronic Delivery | Active | - | - | No | No | No | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Plug Housing | For Male Pins | 14 | - | - | - | Threaded | Crimp | - | 7 | Unshielded | Environment Sealed | - | - | - | - | - | - | -- | 18-14 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | Software | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 6AV21142HA060AA0 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Stainless Steel | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 260°C | Bulk | 983 | Active | -- | - | Receptacle Housing | For Female Sockets | 61 | - | - | - | Threaded | Crimp | - | 7 | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 24-61 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 6AV63711JN073AB0 Siemens | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Stainless Steel | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Plug Housing | For Female Sockets | 61 | - | - | - | Threaded | Crimp | - | 7 | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 24-61 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 6AV63812CA072AK4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyester | - | - | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | 120°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | 600V | - | - | - | - | - | - | Violet | 19/0.0079 | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | 0.006 (0.15mm) | - | -- | ||
![]() 6AV63711HH073JX0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyester | - | - | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | 600V | - | - | - | - | - | - | Red | 37/0.0118 | 0.106 (2.69mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | 0.008 (0.20mm) | - | -- | ||
![]() 6AV21050DA060AA0 Siemens | In Stock | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | - | - | - | - | - | Gold | 0.318 (8.08mm) | Copper Alloy | - | - | - | - | - | Thermoplastic | Yes | - | - | - | - | - | - | - | - | - | - | Integrated | No | No | No | No | No | No | No | - | -- | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | Yes | -- | - | - | - | - | - | - | - | Yes | -65°C ~ 105°C | Bulk | AMPMODU Mod II | Active | - | Solder | Header, Breakaway | - | 36 | - | -- | 2 | Push-Pull | Male Pin | - | - | - | -- | 0.238 (6.05mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | 0.100 (2.54mm) | 0.110 (2.79mm) | Unshrouded | Tin | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 15.0µin (0.38µm) | 100.0µin (2.54µm) | - | UL94 V-0 | - | ||
![]() 6AV21050FA080AA0 Siemens | 553 |
| - | Surface Mount, Right Angle | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Phosphor Bronze | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | Mini VP | Active | - | Solder | Header | - | 9 | - | -- | 1 | Locking Ramp | Female Blade Socket | - | - | - | -- | 0.128 (3.25mm) | Board to Cable/Wire | All | 1A | 0.059 (1.50mm) | Black | - | - | - | -- | -- | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 78.7µin (2.00µm) | 78.7µin (2.00µm) | - | UL94 V-0 | - | ||
![]() 6AV21562CP000LB0 Siemens | In Stock | - | - | Surface Mount | - | Square | - | - | - | - | - | - | - | - | - | - | - | Gold | 0.228 (5.80mm) | Phosphor Bronze | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 105°C | Tube | AMPMODU Mod II | Active | - | Solder | Header, Breakaway | - | 4 | - | -- | 1 | Push-Pull | Male Pin | - | - | - | -- | 0.110 (2.79mm) | Board to Board or Cable | All | 5A | 0.100 (2.54mm) | Black | - | - | - | -- | -- | Unshrouded | Tin | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 31.5µin (0.80µm) | 118.1µin (3.00µm) | - | -- | - |