- Package
- Series
- Mfr
- Product Status
- Accessory Type
- For Use With/Related Products
- Integrable in the engineering software o.t autom.system
- Suitable for operating system Windows 7
- Loadable for operating system for configuration software, Linux
- Loadable for operating system for configuration software, Windows 9x
- Loadable for operating system for configuration software, Windows ME
- Loadable for operating system for configuration software, Windows NT
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Body Material | Shape | Package Cooled | Material Finish | Center Contact Plating | Center Contact Material | According to IEC 1131-3 (DIN EN 61131-3) | Compatible with (details) | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Sizes | Content | For Use With | For Use With/Related Products | Frequency-Max | Insulation Materials | Integrable in the engineering software o.t autom.system | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Lead Free Status / RoHS Status | Library with object elements | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 2000 | Loadable for operating system for configuration software, Windows 2003 Server | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Loadable for operating system for configuration software, Windows Vista | Maintenance function integrated | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mated Stacking Heights | Mfr | Package | Product Status | Put into operation function integrated | Range | Runtime operating system, Linux | Runtime operating system, Windows 2000 | Runtime operation system, Windows Vista | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Technology function integrated | Type of memory | User groups (password protection) possible | Voltage, Rating | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With programming interfaces | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Shell Size - Insert | Contact Finish | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Housing Color | Overall Contact Length | Wire Gauge | Row Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Connector Style | Number of Ports | Shell Size, MIL | Number of Bits | Accessory Type | Input Type | Cable Termination | Mating Cycles | Contact Termination | Utilized IC / Part | Supplied Contents | Data Interface | Includes | Sampling Rate (Per Second) | Wire Type | Number of A/D Converters | Insertion Loss | Body Finish | Cable Group | Type Attributes | Shield Termination | Input Range | Abrasion Protection | Liquid Protection | Heat Protection | Thermal Resistance @ Natural | Power (Typ) @ Conditions | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV21030AA080AA7 Siemens | 154462328 |
| - | - | - | - | - | Aluminum | - | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 22.48°C/W @ 100 LFM | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | - | - | - | ||
![]() 6ES78104CC110YA5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Siemens S7-300/400,C7 | - | - | - | - | 1pc(s) | SIMATIC S7 | SIMATIC S7 | - | - | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | Yes | - | 6ES78104CC110YA5 | - | - | Siemens | Box | Active | Yes | SIMATIC | - | - | - | None | Yes | No | No | No | Yes | No | No | No | No | No | No | No | Yes | No | Yes | - | - | - | Yes | Yes | No | Yes | Yes | Yes | Yes | - | - | - | -- | Obsolete | - | - | - | SIMATIC STEP 7 V5.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | Floating License | - | - | - | - | ADC1113D125 | Board(s) | Serial JESD204A, SPI™ | - | 125M | - | 2 | - | - | - | - | - | 2 Vpp | - | - | - | - | 1.27W @ 125MSPS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK19000AB10 Siemens | 2869 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC NET products with C-plug slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Active | - | SCALANCE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | - | - | Plug | - | 2 | Red | - | 1 | Latch Lock | Female Socket | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | C-Plug | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES78331FA170YJ5 Siemens | 774 |
| - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Yes | - | - | - | - | - | - | - | SIMATIC Controllers | - | - | - | Yes | Yes | Yes | Yes | Yes | Yes | Yes | No | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Siemens | - | Active | Yes | - | - | - | - | 3 | Yes | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | - | - | - | Yes | Yes | No | Yes | Yes | No | No | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 8.37°C/W @ 100 LFM | - | - | - | - | - | License Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | - | - | - | - | ||
![]() 6AV63711JH073MB0 Siemens | In Stock | - | - | Free Hanging (In-Line), Right Angle | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Plug, Female Socket | - | - | - | - | - | Threaded | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 50 Ohm | SMC | 1 | - | - | - | - | - | 500 | Solder | - | - | - | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | - | 0.6dB | Gold | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV63812AB074AK3 Siemens | In Stock | - | - | Free Hanging (In-Line), Right Angle | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | Zinc Alloy | - | - | - | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | 4GHz | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 165°C | Bulk | -- | Active | -- | - | Plug, Female Socket | - | - | - | - | - | Snap-On | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50 Ohm | SMB | 1 | - | - | - | - | - | 500 | Solder | - | - | - | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | - | 0.6dB | Nickel | RG-316 Double Braid | - | Crimp | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV63822HA075AV0 Siemens | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Stainless Steel | - | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Plug Housing | For Female Sockets | 41 | - | - | - | Threaded | Crimp | - | 7 | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 20-41 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | -- | ||
![]() 6AV63712BM174AJ0 Siemens | In Stock | - | - | - | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 115°C | - | FLEXAquick | Obsolete | -- | - | - | Wire Loom, Protective Hose | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | -- | Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164 (50.00m) | - | - | - | - | 0.622 (15.80mm) | 0.472 (12.00mm) | -- | UL94 V-0 | ||
![]() 6AV21054BB060AK0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21172DB050AA0 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Stainless Steel | - | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Receptacle Housing | For Male Pins | 5 | - | - | - | Threaded | Crimp | - | 6 | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 10-5 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | ||
![]() 6AV21571JW000LB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21073PX050AH5 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Stainless Steel | - | - | Thermo-setting Polymer | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | SIMATIC Controllers | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | - | - | No | No | No | - | - | - | - | - | - | Siemens | Electronic Delivery | Active | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | -65°C ~ 200°C | Bulk | 983 | Active | -- | - | Receptacle Housing | For Male Pins | 61 | - | - | - | Threaded | Crimp | - | 7 | Shielded | Environment Sealed | - | - | - | - | - | - | -- | 24-61 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | Software | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | ||
![]() 6AV63621FA000AH0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21043HH050AE0 Siemens | In Stock | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Tubing | - | - | Yes | - | - | - | - | - | - | - | - | - | -- | Integrated | No | No | No | No | No | No | No | - | - | - | - | - | Siemens | Box | Active | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | APD 19-Way | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter, 90° End Bell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV21072LF000BJ0 Siemens | In Stock | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | Tin | 0.230 (5.84mm) | Copper Alloy | - | - | - | - | - | Thermoplastic | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 105°C | Bulk | AMPMODU Mod II | Active | - | Solder | Header, Breakaway | - | 20 | - | -- | 2 | Push-Pull | Male Pin | - | - | - | -- | 0.238 (6.05mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | 0.100 (2.54mm) | 0.090 (2.29mm) | Unshrouded | Tin | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | - | - | - | UL94 V-0 | ||
![]() 6AV63812BM073AH0 Siemens | In Stock | - | - | Through Hole | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | Tin | 0.318 (8.08mm) | Copper Alloy | - | - | - | - | - | Liquid Crystal Polymer (LCP) | Yes | - | - | - | - | - | - | - | - | - | - | Integrated | No | No | No | No | No | No | No | - | - | - | - | -- | - | - | - | - | - | No | No | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Yes | -- | - | - | - | - | - | - | - | Yes | -65°C ~ 105°C | Bulk | AMPMODU Mod II | Active | - | Solder | Header, Breakaway | - | 16 | - | -- | 2 | Push-Pull | Male Pin | - | - | - | -- | 0.090 (2.29mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | 0.100 (2.54mm) | 0.125 (3.18mm) | Unshrouded | Tin | - | 0.533 (13.55mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | - | - | - | UL94 V-0 | ||
![]() 6AV21040FA070AH0 Siemens | 928 |
| - | Through Hole | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | Gold | 0.318 (8.08mm) | Copper Alloy | - | - | - | SIMATIC Controllers | - | Liquid Crystal Polymer (LCP) | Yes | - | - | - | - | - | - | - | - | - | - | Integrated | No | No | No | No | No | No | No | - | - | - | - | -- | Siemens | - | Active | - | - | No | No | No | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | Yes | -- | - | - | - | - | - | - | - | Yes | -65°C ~ 105°C | Bulk | AMPMODU Mod II | Active | - | Solder | Header, Breakaway | - | 6 | - | -- | 2 | Push-Pull | Male Pin | - | - | - | -- | 0.090 (2.29mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | - | 0.100 (2.54mm) | 0.125 (3.18mm) | Unshrouded | Tin | - | 0.533 (13.55mm) | - | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 15.0µin (0.38µm) | 100.0µin (2.54µm) | - | - | - | UL94 V-0 | ||
![]() 6AV21024AA080AE5 Siemens | 866 |
| - | Surface Mount, Right Angle | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | Mini VP | Active | - | Solder | Header | - | 11 | - | -- | 1 | Locking Ramp | Female Blade Socket | - | - | - | -- | 0.128 (3.25mm) | Board to Cable/Wire | All | 1A | 0.059 (1.50mm) | Black | - | - | - | -- | -- | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 8.00µin (0.203µm) | Flash | - | - | - | UL94 V-0 | ||
![]() 6AV21050RA080AA0 Siemens | 597 |
| - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | Active | - | - | -- | - | -- | -- | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | ||
![]() 6AV21022AA050BJ5 Siemens | In Stock | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | - | GRG-BMQ826-20-L-56 | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Software | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |