- Approval Agency
- Features
- For Use With/Related Products
- Ingress Protection
- Mfr
- Mounting Type
- Number of Inputs and Type
- Number of Outputs and Type
- Operating Temperature
- Product Status
- Termination Style
- Type
Attribute column
Manufacturer
Siemens Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Degree of protection (IP) | Digital outputs configurable | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | For Use With | For Use With/Related Products | Frequency measurement | Front built-in possible | Input current at signal 1 | IO link master | Maximum Operating Temperature | Mfr | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Permitted voltage at output | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of digital output | Type of electric connection | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With floppy disc drive | With optical interface | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Cable Length | Output Current | Accessory Type | Input Type | Number of Inputs and Type | Number of Outputs and Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES71556MU000CN0 Siemens | 864 |
| - | DIN Rail | - | - | - | - | - | 117 x 50 x 74 mm | - | - | - | ET 200SP | SIMATIC ET 200SP | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6ES7155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | - | Interface Module | 19.2 ~ 28.8VDC | - | - | - | - | Screw Terminal | - | - | - | - | Interface Module | - | - | - | - | - | - | ||
![]() 6ES75317MH000AB0 Siemens | 941 |
| - | DIN Rail | - | No | No | - | - | 147 x 35 x 129 mm | None | - | - | SIMATIC S7-1500 | SIMATIC S7-1500 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | SIMATIC S7-1500 | Input Module | - | - | - | 129 | - | Screw Terminal | - | - | - | - | Analogue Input Module | Analog | 16 - Analog | - | - | 147 | 35 | ||
![]() 6ES71386BA010BA0 Siemens | 648 |
| - | DIN Rail | - | No | No | IP20 | - | 15 x 73 x 58 mm | None | - | No | SIMATIC I/O System | SIMATIC ET 200SP | Yes | No | - | No | - | Siemens | - | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | Box | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | No | - | No | -30°C ~ 60°C | SIMATIC S7-1500 | Counter Module | 19.2 ~ 28.8VDC | - | - | 58 | - | Screw Terminal | - | - | - | - | Counter | - | - | 2 - Solid State | - | 73 | 15 | ||
![]() 6ES71415BF000BL0 Siemens | 2129 |
| - | DIN Rail | - | - | - | - | - | 6.25x1.1x1.5 in | - | - | - | SIMATIC ET200AL | SIMATIC ET 200AL | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 55°C | SIMATIC | Link Module | 18 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Circular | - | - | - | - | - | 24 Vdc | 8 - Digital | - | - | - | - | ||
![]() 6ES71386AA010BA0 Siemens | 2891 |
| - | DIN Rail | - | No | No | IP20 | - | - | None | - | No | - | SIMATIC ET 200SP | Yes | No | - | No | - | Siemens | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | - | Active | No | No | No | No | No | No | Yes | - | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | No | - | No | -30°C ~ 60°C | SIMATIC S7-1500 | Counter Module | 19.2 ~ 28.8VDC | - | - | 58 | - | Screw Terminal | - | - | - | - | - | - | 3 - Digital | 2 - Solid State | - | 73 | 15 | ||
![]() 6ES76470KA020AA2 Siemens | 67 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | SIMATIC IoT2000 | - | No | - | No | - | Siemens | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | - | Box | - | Active | No | No | No | No | No | No | No | - | - | - | No | 9 - 9 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | DC | No | No | - | -20°C ~ 70°C | SIMATIC | Input Module | 24VDC | IP20 | - | 32 | - | Screw Terminal | CE, cULus, FCC, RCM, UL | - | - | - | - | - | 10 - Digital | - | - | 57 | 75 | ||
![]() 6ES75471JF000AB0 Siemens | 604 |
| - | DIN Rail | - | - | - | - | - | 147 x 35 x 129 mm | - | - | - | SIMATIC S7-1500 | S7-1500 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | - | Communications Module | 20.4 ~ 28.8VDC | - | - | - | - | Screw Terminal | - | - | - | - | Communication Module | - | - | - | - | - | - | ||
![]() 6ES71326HD012BB1 Siemens | 123 |
| - | DIN Rail | - | No | No | IP20 | Yes | 15 x 73 x 58 mm | None | None | Yes | SIMATIC I/O System | SIMATIC ET 200SP | - | No | - | No | - | Siemens | 0 | 4 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | 20.4 - 264 | Active | No | No | No | No | No | No | Yes | SIMATIC | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Relay | Plug-in connection | AC/DC | DC | No | - | No | -30°C ~ 60°C | SIMATIC ET 200SP | Output Module | 19.2 ~ 28.8VDC | - | - | 58 | - | Screw Terminal | - | Digital | - | - | Relay Module | - | - | 4 - Relay | - | 73 | 20 | ||
![]() 6ES71376CA000BU0 Siemens | 2635 |
| - | DIN Rail | - | - | - | - | - | 73 x 20 x 58 mm | - | - | - | ET 200SP | SIMATIC ET 200SP | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | CM 1xDALI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | SIMATIC S7-1500 | BASIC Module | 19.2 ~ 28.8VDC | - | - | - | - | Screw Terminal | CE | - | - | - | PLC Expansion Module | - | - | - | - | - | - | ||
![]() 6ES71326BH012BA0 Siemens | 2867 |
| - | DIN Rail | - | No | No | IP20 | Yes | 15 x 73 x 58 mm | None | ATEX gas-ex-protection, Cat. 3G | Yes | SIMATIC I/O System | SIMATIC ET 200SP | - | No | - | No | - | Siemens | 0 | 16 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 19.2 - 28.8 | Active | No | No | No | No | No | No | Yes | SIMATIC | Yes | 2 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Other | Plug-in connection | DC | DC | No | - | No | -30°C ~ 60°C | 6ES7132 | Output Module | 19.2 ~ 28.8VDC | - | - | 58 | - | Screw Terminal | - | Digital | - | - | Digital Output Module | - | - | 16 - Digital | - | 73 | 15 | ||
![]() 6ES71316BH010BA0 Siemens | 2992 | - | - | DIN Rail | - | No | No | IP20 | - | 73 x 15 x 58 mm | None | ATEX gas-ex-protection, Cat. 3G | Yes | SIMATIC ET 200SP | SIMATIC ET 200SP | - | No | 2.5 | No | +60°C | Siemens | 16 | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | None | Plug-in connection | - | DC | No | - | No | -30°C ~ 60°C | SIMATIC ET 200SP | Input Module | 19.2 ~ 28.8VDC | - | 24VDC | 58 | - | Screw Terminal | - | - | 600 (unshielded) m, 1000 (shielded) m | - | Digital I/O Module | Digital | 16 - Digital | - | - | 73 | 15 | ||
![]() 6ES71316BF010AA0 Siemens | 50 | - | - | DIN Rail | - | No | No | IP20 | - | 73 x 15 x 58 mm | None | ATEX gas-ex-protection, Cat. 3G | Yes | - | SIMATIC ET 200SP | - | No | 6.8 | No | - | Siemens | 8 | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | None | Plug-in connection | - | DC | No | - | No | -30°C ~ 60°C | Ecomot300 AS - I Network | Input Module | 19.2 ~ 28.8VDC | - | 24VDC | 58 | - | Screw Terminal | - | - | - | 700 mA | Digital I/O Module | Digital | 8 - Digital | - | - | 73 | 15 | ||
![]() 6ES71326BF012BA0 Siemens | 2519 |
| - | DIN Rail | - | No | No | IP20 | Yes | 15 x 73 x 58 mm | None | ATEX gas-ex-protection, Cat. 3G | Yes | SIMATIC I/O System | SIMATIC ET 200SP | - | No | - | No | - | Siemens | 0 | 8 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 19.2 - 28.8 | Active | No | No | No | No | No | No | Yes | SIMATIC | Yes | 2 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Other | Plug-in connection | DC | DC | No | - | No | -30°C ~ 60°C | 6ES7132 | Output Module | 19.2 ~ 28.8VDC | - | - | 58 | - | Screw Terminal | - | Digital | - | - | Digital Output Module | - | - | 8 - Digital | - | 73 | 15 | ||
![]() 6ES71555AA010AB0 Siemens | 962 |
| - | DIN Rail | - | No | No | IP20 | - | 147 x 25 x 129 mm | None | ATEX gas-ex-protection, Cat. 3G | No | - | SIMATIC ET 200MP | - | No | - | No | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | No | No | No | No | No | Yes | SIMATIC | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | Yes | - | - | - | DC | No | - | - | -25°C ~ 60°C | - | Interface Module | 19.2 ~ 28.8VDC | - | - | 129 | - | Screw Terminal | - | - | - | - | PLC I/O Module | - | - | - | - | 147 | 35 | ||
![]() 6ES71556BA010CN0 Siemens | 35 | - | - | DIN Rail | - | No | No | IP20 | - | 117 x 50 x 74 mm | None | ATEX gas-ex-protection, Cat. 3G | No | PROFINET | SIMATIC ET 200SP | - | No | - | No | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | No | No | No | No | No | Yes | 6ES7155 | - | - | Yes | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | Yes | No | No | No | No | Yes | - | - | - | DC | No | - | - | -25°C ~ 60°C | - | Input, Output (I/O) Module | 19.2 ~ 28.8VDC | - | - | 74 | 335mA | Screw Terminal | - | - | - | - | Interface Module | - | 16 - Digital | 16 - Digital | - | 117 | 50 | ||
![]() 6ES71326BH000AA0 Siemens | 2887 |
| - | DIN Rail | - | - | - | - | - | 73 x 15 x 58 mm | - | - | - | - | SIMATIC ET 200SP | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | MicroLogix 1100, MicroLogix 1200, MicroLogix 1400 | Output Module | 19.2 ~ 28.8VDC | - | - | - | - | Screw Terminal | - | Digital | - | 8 A | PLC I/O Module | - | - | 16 - Digital | - | - | - | ||
![]() 6ES71435BF000BL0 Siemens | 2015 |
| - | DIN Rail | - | - | - | - | - | 159 x 30 x 40 mm | - | - | - | ET 200AL | SIMATIC ET 200AL | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 55°C | SIMATIC | Input, Output (I/O) Module | 18 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Circular | - | Digital | - | - | Digital I/O Module | Digital | 4 - Digital | 8 - Digital | - | - | - | ||
![]() 6ES71366AA000CA1 Siemens | 940 |
| - | DIN Rail | - | No | No | IP20 | - | 73 x 15 x 58 mm | None | ATEX gas-ex-protection, Cat. 3G | Yes | - | SIMATIC DP ET 200SP | - | No | - | No | - | Siemens | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | - | Active | Yes | No | No | No | No | No | Yes | SIMATIC | - | 3 | Yes | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | Plug-in connection | - | DC | No | - | - | 0°C ~ 60°C | SIMATIC | Input Module | 19.2 ~ 28.8VDC | - | 24VDC | 58 | - | Screw Terminal | - | - | - | 4 A | PLC I/O Module | Analogue | 4 - Analog | - | - | 73 | 15 | ||
![]() 6ES71326BF012AA0 Siemens | 2512 |
| - | DIN Rail | - | - | - | - | - | 15 x 73 x 58 mm | - | - | - | SIMATIC I/O System | SIMATIC ET 200SP | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | SIMATIC ET 200SP | Output Module | 19.2 ~ 28.8VDC | - | - | - | - | Screw Terminal | - | Digital | - | - | Digital Output Module | - | - | 8 - Digital | - | - | - | ||
![]() 6ES71366BA010CA0 Siemens | 2149 |
| - | Backplane | - | No | No | IP20 | - | - | None | - | Yes | ET 200SP | ET 200SP Series | - | No | 3.7 | No | - | Siemens | 8 | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | - | Active | Yes | No | No | No | No | No | Yes | SIMATIC | - | 3 | Yes | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | - | Yes | None | - | - | DC | No | - | No | 0°C ~ 60°C | - | Input, Output (I/O) Module | 24VDC | - | 24 V | 58 | - | Spring Terminal | - | - | - | - | - | - | 8 - Digital | 8 - Digital | - | 73 | 15 |