- Approval Agency
- Features
- For Use With/Related Products
- Ingress Protection
- Mfr
- Mounting Type
- Number of Inputs and Type
- Number of Outputs and Type
- Operating Temperature
- Product Status
- Termination Style
- Type
Attribute column
Manufacturer
Siemens Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | According to IEC 1131-3 (DIN EN 61131-3) | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Connections | Content | Degree of protection (IP) | Dim | Dimensions | Explosion safety category for dust | For Use With | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | Maintenance function integrated | Manufacturer part # | Max. ambient temperature | Min. ambient temperature | Modular version | Number of digital inputs | Number of digital outputs | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Put into operation function integrated | Rail mounting possible | Range | SIL according to IEC 61508 | Simulation function integrated | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Technology function integrated | Transfer rate | Type of electric connection | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage type of supply voltage | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | Series | Type | Depth | Function | Output Type | Interface | Accessory Type | Input Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES79225BD200HB0 Siemens | 2853 |
| - | - | - | - | - | - | - | - | - | mm | - | S7-1500 | - | - | - | - | - | - | - | - | - | - | 6ES79225BD200HB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7922 | 6ES7922-5BD20-0HB0 | - | PLC - other devices | - | - | Front Connector | - | - | 3.2m | - | ||
![]() 6AG1333-4BA00-7AA0 Siemens | 572 |
| - | - | - | - | - | - | - | IP20 | - | 147 x 75 x 129 mm | - | SIMATIC S7- 1500 | - | - | - | - | - | - | - | - | - | - | 6AG13334BA007AA0 | +70°C | -40°C | Yes | - | - | - | - | - | - | - | - | - | - | - | No | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-/spring clamp connection | - | - | AC | - | - | - | - | - | - | - | 6AG1333 | 6AG1333-4BA00-7AA0 | 129mm | - | - | - | PLC Power Supply | - | 147mm | - | 75 | ||
![]() 6AG2531-7NF10-4AB0 Siemens | 895 |
| - | - | - | No | No | - | - | - | - | 147 x 35 x 129 mm | None | S7-1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG2531 | - | 129 | - | Modbus | - | Analogue Input Module | Analog | 147 | - | 35 | ||
![]() 6AG1522-1BF00-7AB0 Siemens | 2559 |
| - | - | - | - | - | - | - | - | - | 147 x 35 x 129 mm | - | S7-1500 | - | - | - | - | - | - | - | - | - | - | 6AG15221BF007AB0 | +70°C | -40°C | - | 0 | 8 | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1522 | 6AG1522-1BF00-7AB0 | 129mm | - | Transistor | - | Digital Output Module | - | 147mm | - | 35 | ||
![]() 6AG1591-1BB00-2AA0 Siemens | 777 |
| - | - | - | - | - | - | - | - | - | 80 x 165 x 50 mm | - | 1516, 1517, 1518, SIPLUS CPU 1515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1591 | - | - | - | - | - | Display Module | - | - | - | - | ||
![]() 6AG1590-0AA00-7AA0 Siemens | 360624336 |
| - | - | - | - | - | - | - | - | - | 100 x 140 x 20 mm | - | I/O modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1590 | - | - | - | - | - | U Connector | - | - | - | - | ||
![]() 6ES7960-1AB06-0XA0 Siemens | 712 |
| - | - | - | - | - | - | - | - | (L x W x H) 58 x 13 x 14 mm | - | - | Patch Cable | - | - | - | - | - | - | - | - | - | - | 6ES79601AB060XA0 | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | SIMATIC S7-400H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-400H Series | 6ES7960-1AB06-0XA0 | 58.0mm | - | - | - | Synchronization Module | - | 14.0mm | 58mm | 13.0m | ||
![]() 6ES7960-1AA04-5BA0 Siemens | 2023 |
| - | - | - | - | - | - | - | - | - | - | - | Synchronization Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-400H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-400H Series | - | - | - | - | - | Patch Cable | - | - | - | - | ||
![]() 6ES7492-1CL00-1AB0 Siemens | 276624336 |
| - | - | - | - | - | - | - | - | - | - | - | Signal Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S7-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | SIMATIC S7-400 Series | - | - | - | - | - | Front Connector | - | - | - | - | ||
![]() 6GK11604AA01 Siemens | 536 |
| - | Chassis Mount | - | - | - | - | - | - | - | 3.75 x 3.55 x 0.95 in | - | PROFINET IO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MBit/s | - | - | - | - | - | - | - | - | - | - | - | 6GK1160 | - | 95mm | - | - | RJ45 | Communication Processor | RJ45 | 24mm | - | 90 | ||
![]() 6GK11612AA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 5.52 x 0.71 x 2.33 in | - | Industrial Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 / 100 / 1000 MBit/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mm | - | - | RJ45 | PCI Card | - | 59mm | - | 18 | ||
![]() 6GK58974ME000AA0 Siemens | 360744336 |
| - | - | - | - | - | N | - | IP65 | - | 3.23 x 1.89 in | - | Public 3/4/5G Mobile Wireless Networks and Private 5G Networks and WLAN 2.4/5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Scalance | - | - | - | - | - | Wireless Antenna | - | 82 | - | - | ||
![]() 6GK58988MD00 Siemens | 16 |
| - | - | - | - | - | - | - | - | (W x H x D) 87.5 x 132 x 122.5 mm | - | - | SCALANCE M-800/ S615/ MUM853-1/ WAM763-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Scalance | 6GK5898-8MD00 | 122.5mm | - | - | - | SCALANCE M Desktop Stand | - | 132mm | - | 87.5mm | ||
![]() 6ES78410CC050YA5 Siemens | 948 |
| - | - | No | - | - | - | 1pc(s) | - | - | - | - | SIMATIC S7 | Yes | No | Yes | Yes | Yes | Yes | Yes | No | No | No | 6ES78410CC050YA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | SIMATIC | None | Yes | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | No | No | - | - | - | - | - | No | No | No | No | No | No | No | 6ES7841 | Operating systems: Windows 2000, Windows XP, Windows 7 | - | - | - | - | Software | - | - | - | - | ||
![]() 6ES78604AA010YX1 Siemens | 48336247 |
| - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | - | - | - | - | - | - | 6ES78604AA010YX1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7860 | Runs on Windows 9x, Windows 2000, Windows XP | - | - | - | - | Software | - | - | - | - | ||
![]() 6ES78104CC120JE5 Siemens | 798 |
| - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7810 | - | - | - | - | - | Software | - | - | - | - | ||
![]() 6ES78104CC120YA6 Siemens | 2033 |
| - | - | Yes | - | - | - | - | - | - | - | - | SIMATIC S7 | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | SIMATIC | None | Yes | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | - | - | - | - | - | Yes | Yes | No | Yes | Yes | Yes | Yes | 6ES7810 | - | - | - | - | - | Software | - | - | - | - | ||
![]() 6AV63711DR174AX0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7 | - | - | - | - | - | - | - | - | - | - | 6AV63711DR174AX0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AV6371 | 6AV6371-1DR17-4AX0 | - | - | - | - | Software | - | - | - | - | ||
![]() 6AV21083AA050AE5 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 0.267 x 0.187 x 0.032 m | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | Software | - | - | - | - | ||
![]() 6AV21080DF000BB0 Siemens | 580 |
| - | - | - | - | - | - | - | - | - | 0.267 x 0.189 x 0.033 m | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | License | - | - | - | - |