- Approval Agency
- Features
- For Use With/Related Products
- Ingress Protection
- Mfr
- Mounting Type
- Number of Inputs and Type
- Number of Outputs and Type
- Operating Temperature
- Product Status
- Termination Style
- Type
Attribute column
Manufacturer
Siemens Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Degree of protection (IP) | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | For Use With | Front built-in possible | IO link master | Model | Modular version | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of electric connection | Type of electrical accessory/spare part | Type of fastening | Type of mechanical accessory/spare part | Type of memory | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Series | Depth | Output Type | Accessory Type | Input Type | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES7492-1CL00-1AB0 Siemens | 276624336 |
| - | - | - | - | - | - | - | - | Signal Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S7-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | SIMATIC S7-400 Series | - | - | Front Connector | - | - | - | ||
![]() 6BK19424BA000AA0 Siemens | In Stock | - | - | - | - | IP20 | 10.78 x 3.7 x 5.59 in | - | - | - | 4 POM4220 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS HCS4200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw mounting | - | - | DC | - | - | SIPLUS HCS FM4240 | - | - | Fan Module | DC | - | - | ||
![]() 6ES79224BF005AE0 Siemens | 2046 |
| - | - | - | - | - | - | - | - | S7-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7922 | - | - | Front Connector | - | - | - | ||
![]() 7MH4134-6LB00-0DA0 Siemens | 784 |
| - | - | - | - | - | - | - | - | BU Type A0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analogue Input Module | - | - | - | ||
![]() 6AG12080BA007AC2 Siemens | 931 |
| - | - | - | IP20 | 5.787 x 2.36 x 4.92 in | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS NET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | DC | I/O Modules | - | 147 | 60 | ||
![]() 6AG14362BA107AA0 Siemens | 616 |
| - | - | - | IP20 | 5.70 x 3.54 x 5.90 in | - | - | - | SIPLUS | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SIPLUS | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | AC | - | - | - | 150 | DC | PSU | AC | 145 | 90 | ||
![]() 6AG15033CC002AA0 Siemens | 899 |
| - | - | - | - | 4.40 x 1.55 x 2.93 in | - | - | - | PROFIBUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROFIBUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Optical Link Module | DC | - | - | ||
![]() 6AG12101PE312UL0 Siemens | 693 |
| - | - | - | IP20 | 27.87 x 12 x 14.05 in | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 357 | - | Frequency Converter | AC | 708 | 305 | ||
![]() 6AG19312BA003AA0 Siemens | In Stock | - | - | - | - | - | 3.14 x 0.88 x 3.58 in | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Power Supply | DC | - | - | ||
![]() 6AG21346GD014BA1 Siemens | 2880 |
| - | No | No | IP20 | 73 x 15 x 58 mm | None | - | Yes | ET 200SP | Yes | No | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Yes | No | No | No | No | No | Yes | SIPLUS | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Plug-in connection | - | - | - | - | DC | No | - | 6AG213 | 58 | - | Analogue Input Module | Analog | 73 | 15 | ||
![]() 6AG21376EA002BA0 Siemens | 810 |
| - | - | - | - | 73 x 15 x 58 mm | - | - | - | ET 200SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG213 | - | - | CANopen Module | - | - | - | ||
![]() 6ES76546CN033BF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES75184FP003AB0 Siemens | In Stock | - | - | No | No | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | No | No | Modular | - | 0 | 0 | 3 | 0 | 0 | 0 | 0 | 1 | - | 0 | 0 | 3 | No | No | No | No | No | No | Yes | - | 3 | Yes | 19.2 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | Yes | No | No | No | Yes | Yes | - | - | - | - | Other | DC | No | No | - | 129 | - | - | - | 147 | 175 | ||
![]() 6ES76566EB301HF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76546CJ003CF2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6MF10130CF510AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76566CA331CF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76546CA003HF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76546CJ033CF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76545CN003BF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |