- Manufacturer Series
- Width
- Features
- Operating Temperature
- Depth
- Expandable
- Height
- Mfr
- Product Status
- Voltage - Supply
- Mounting Type
- Weight
Attribute column
Manufacturer
Siemens Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Content | Degree of protection (IP) | Dim | Dimensions | Display | Explosion safety category for dust | Explosion safety category for gas | Fitting type (details) | For Use With | Front built-in possible | IO link master | Manufacturer part # | Manufacturer Series | Max. ambient temperature | Max. operating voltage | Maximum Operating Temperature | Memory | Mfr | Min. ambient temperature | Min. operating voltage | Minimum Operating Temperature | Model | No. of analogue inputs | No. of inputs (max.) | No. of outputs (max.) | No. of relay outputs (max.) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Real-time clock | RoHS | SIL according to IEC 61508 | Standards Met | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of memory | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Current Rating | Number of Outputs | Approval Agency | Output Type | Interface | Memory Size | Output Current | Input Type | Number of Inputs | Display Type | Network Type | Number of Characters Per Row | Communications | Number of Inputs and Type | Number of Outputs and Type | Expandable | Software | Features | Kit Contents | Certifications | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG12151AG404XB0 Siemens | 911 | - | - | Panel Mount | - | No | No | 1pc(s) | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | SIPLUS S7-1200 | Yes | No | 6AG12151AG404XB0 | SIPLUS S7-1200 CPU 1215C | - | - | - | - | Siemens | - | - | - | Compact | - | - | - | 0 | 14 | 10 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | Box | Active | No | No | No | No | No | No | Yes | - | - | - | - | No | 20.4 - 20.4 | No | Yes | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | Yes | RAM | DC | Yes | No | -20°C ~ 60°C | SIPLUS | 6AG1215-1AG40-4XB0 | 20.4 ~ 28.8VDC | IP20 | - | 75mm | - | 12 | - | Transistor | 1 | 125kB | - | Analog | 16 | No Display | - | - | - | 14 - Digital | 10 - Pulse (4) | Non-Expandable | - | - | - | - | 100mm | - | 130 | ||
![]() 6AG10522MD002BA6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | 10.8 ~ 28.8VDC | IP20 | - | - | - | - | CSA, FM, UL | - | - | - | - | - | - | No Display | - | - | - | 8 - Digital | 4 - Relay | Non-Expandable | - | - | - | - | - | - | - | ||
![]() 90L500133U Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | - | ||
![]() 6ES72121BE344YB0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-1200 Series | - | - | - | SIMATIC S7-1200 | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | 24VDC | - | - | - | - | 6 | - | - | - | - | - | Analogue, Digital | 10 | No Display | Ethernet | - | Ethernet | - | - | Expandable | - | Starter Kit | CPU, Relay, Input Simulator, STEP 7 Basic, Manual CD, SIMATIC OPC UA S7-1200 License | - | - | - | - | ||
![]() 6AG10521FB087BA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | SIPLUS | - | 100 ~ 253VDC | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | - | - | - | - | ||
![]() 6ED10521FB080BA1 Siemens | 2847 | - | - | DIN Rail | - | No | No | - | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | Yes | None | None | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10521FB080BA1 | LOGO! | +55°C | 253V DC | +55°C | - | Siemens | -20°C | 100V DC | -20°C | - | - | 8 | 4 | 4 | 8 | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Active | No | No | No | No | No | No | Yes | - | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 100 - 100 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | AC/DC | Yes | No | -20°C ~ 55°C | - | 6ED1052-1FB08-0BA1 | 100 ~ 253VDC | - | 115 V ac/dc, 230 V ac/dc | 60mm | - | 4 | CE, CSA, FM, UL | Relay | - | - | 10 A | Digital | 12 | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | - | - | - | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6ES72121HF424YB1 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | Ethernet | 16 - Digital | 4 - Relay | Expandable | - | Starter Kit | - | - | - | - | - | ||
![]() 6ED10522HB080BA1 Siemens | In Stock | - | - | DIN Rail | - | No | No | - | IP20 | - | 90 x 71.5 x 58 mm | No | None | None | - | LOGO! 8.3 | Yes | No | 6ED10522HB080BA1 | LOGO! | - | - | +55°C | - | Siemens | - | - | -20°C | - | - | 8 | 4 | 4 | 8 | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Active | No | No | No | No | No | No | Yes | - | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | AC/DC | Yes | No | -20°C ~ 55°C | - | 6ED1052-2HB08-0BA1 | 20.4 ~ 28.8VDC | - | 24 V dc | 58mm | - | 4 | CE, CSA, FM, UL | Relay | - | - | 10 A | Digital | 8 | No Display | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | - | 90 | 90mm | 71.5mm | ||
![]() 6ED10522CC080BA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 58 mm | No | - | - | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | - | - | 6ED10522CC080BA1 | LOGO! | +55°C | 28.8V DC | +55°C | 400 | Siemens | -20°C | 20.4V DC | -20°C | - | 4 | 8 | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 55°C | - | 6ED1052-2CC08-0BA1 | 20.4 ~ 28.8VDC | - | 24 V dc | 58mm | 300mA | 4 | CE, CSA, FM, UL | Transistor | - | - | 300 mA | Analogue, Digital | 12 | No Display | Ethernet | - | Ethernet | 8 - Digital | 4 - Solid State | - | LOGO! SOFT Comfort | - | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | - | 90mm | 71.50mm | ||
![]() A6X30029858 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115/230VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | - | ||
![]() 6AG12151AF405XB0 Siemens | 525 | - | - | Panel Mount | - | No | No | - | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | SIPLUS S7-1200 | No | No | - | SIPLUS CPU 1215C | - | - | - | - | Siemens | - | - | - | Compact | - | - | - | - | 14 | 10 | 1 | 0 | 0 | 0 | 0 | 0 | - | 0 | 0 | 1 | Box | Active | No | No | No | No | No | No | Yes | - | - | 3 | - | Yes | 20.4 - 20.4 | No | Yes | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | Yes | No | No | No | Yes | Yes | RAM | DC | Yes | No | -25°C ~ 55°C | SIPLUS | - | 20.4 ~ 28.8VDC | IP20 | - | 75 | - | 12 | KC | Transistor | - | 150KB | - | Analog | 16 | No Display | - | - | - | 14 - Digital | 10 - Relay | Non-Expandable | - | - | - | - | 100 | - | 130 | ||
![]() 6AG10521HB087BA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | - | - | 20.4 ~ 28.8VDC | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | - | - | - | - | ||
![]() 6ES75184FX001AC0 Siemens | 602 | - | - | DIN Rail | - | No | No | - | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | SIMATIC S7-1500 | No | No | - | 6ES7518 | - | - | - | - | Siemens | - | - | - | Modular | - | - | - | - | 0 | 0 | 3 | 0 | 0 | 0 | 0 | 1 | - | 0 | 0 | 3 | - | Active | No | No | No | No | No | No | Yes | - | - | 3 | - | Yes | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | Yes | No | No | No | Yes | Yes | Other | DC | No | No | 0°C ~ 60°C | - | - | 19.2 ~ 28.8VDC | - | - | 129 | - | 20 | - | CPU | - | 60MB | - | - | 20 | - | Profibus, Profinet | - | Ethernet, RJ45 | - | - | Non-Expandable | - | - | - | - | 147 | - | 175 | ||
![]() 6AG10521HB087BA1 Siemens | 959 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIPLUS LOGO | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | SIPLUS | - | 20.4 ~ 28.8VDC | - | - | - | - | 4 | CE | Relay | - | - | - | Digital | 8 | - | - | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | - | - | - | - | ||
![]() 6AG10521MD087BA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | SIPLUS | - | 10.8 ~ 28.8VDC | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | - | - | - | - | ||
![]() 6ED10521CC080BA1 Siemens | In Stock | - | - | DIN Rail | - | No | No | - | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | Yes | None | None | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10521CC080BA1 | LOGO! | +55°C | 28.8V DC | +55°C | - | Siemens | -20°C | 20.4V DC | -20°C | - | 4 | 8 | 4 | 4 | 8 | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | Active | No | No | No | No | No | No | Yes | - | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | DC | Yes | No | -20°C ~ 55°C | LOGO! | 6ED1052-1CC08-0BA1 | 20.4 ~ 28.8VDC | - | 24 V dc | 60 | - | 4 | CE, CSA, FM, UL | Transistor | - | - | 300 mA | Analogue, Digital | 8 | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Solid State | - | LOGO! SOFT Comfort | - | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6ED10522CC080BA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | 4 | - | - | - | - | - | - | - | No Display | - | - | Ethernet | 8 - Digital | 4 - Solid State | - | - | - | - | - | - | - | - | ||
![]() 6ES7518-4AP00-0AB0 Siemens | 948 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES75184AP000AB0 | SIMATIC S7-1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 3 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7518-4AP00-0AB0 | - | - | - | 129.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147mm | - | 175.0m | ||
![]() 6AG10551MD007BA2 Siemens | 755 | - | - | DIN Rail | - | - | - | - | - | (L x W) 58 mm x 35.5 mm | - | - | - | - | On top hat rail 35 mm, 2 division units wide | - | - | - | 6AG10551MD007BA2 | SIPLUS LOGO | +70°C | - | - | - | Siemens | -40°C | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SIPLUS | Screw connector | 12 ~ 24VDC | IP20 | - | 58mm | - | - | - | - | - | - | - | Resistance Thermometer | 2 | No Display | - | - | - | 2 - Analog | - | Non-Expandable | - | - | - | - | 90mm | 58mm | 35.5 | ||
![]() 6ES7416-5HS06-0AB0 Siemens | 720 | - | - | - | - | - | - | - | - | (L x W x H) 219 x 50 x 290 mm | - | No | - | - | Front mounting, rack mounting, wall mounting | S7-400H and S7-400F/FH | - | - | 6ES74165HS060AB0 | SIMATIC S7-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | 2 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | Yes (hardware) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MB | - | - | - | 219.0mm | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | 290mm | 219mm | 50.0m |