- Manufacturer Series
- Width
- Features
- Operating Temperature
- Depth
- Expandable
- Height
- Mfr
- Product Status
- Voltage - Supply
- Mounting Type
- Weight
Attribute column
Manufacturer
Siemens Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Degree of protection (IP) | Dim | Dimensions | Display | Explosion safety category for dust | Explosion safety category for gas | Fieldbus connection over separate bus coupler possible | Fitting type (details) | For Use With | Front built-in possible | IO link master | Manufacturer part # | Manufacturer Series | Max. ambient temperature | Max. operating voltage | Maximum Operating Temperature | Memory | Mfr | Min. ambient temperature | Min. operating voltage | Minimum Operating Temperature | Model | No. of analogue inputs | No. of inputs (max.) | No. of outputs (max.) | No. of relay outputs (max.) | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | SIL according to IEC 61508 | Standards Met | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of electric connection | Type of memory | Voltage type of supply voltage | Wall mounting/direct mounting | With floppy disc drive | With optical interface | Operating Temperature | Series | Part Status | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Current Rating | Output | Termination Style | Number of Outputs | Approval Agency | Output Type | Memory Size | Output Current | Input Type | Accuracy | Number of Inputs | Operating Pressure | Pressure Type | Port Style | Port Size | Display Type | Maximum Pressure | Network Type | Number of Characters Per Row | Communications | Number of Inputs and Type | Number of Outputs and Type | Expandable | Software | Features | Certifications | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG14163ES077AB0 Siemens | 666 | - | - | - | - | - | - | No | No | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | SIPLUS S7-400 | No | No | - | SIPLUS S7-400 | - | - | - | - | - | - | - | - | Modular | - | - | - | - | 0 | 0 | - | - | - | 1 | 1 | 0 | 0 | 0 | 1 | - | 0 | 0 | 1 | - | - | No | No | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | Yes | Yes | - | RAM | DC | No | - | No | - | - | - | - | - | - | - | 219 | - | - | - | - | - | CPU | - | - | - | - | - | - | - | - | - | - | - | Ethernet, Profibus, Profinet | - | - | - | - | - | - | - | - | 290 | - | 50 | ||
![]() 6AG15121DK017AB0 Siemens | In Stock | - | - | - | - | - | - | No | No | IP20 | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | Yes | - | ET 200SP | No | No | - | SIPLUS ET 200SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | - | - | No | No | No | No | No | No | Yes | - | None | - | No | - | No | Yes | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Screw-/spring clamp connection | - | - | Yes | - | No | - | - | - | - | - | - | - | 75 | - | - | - | 20 | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | 117 | - | 100 | ||
![]() 6AG26772DB402GB0 Siemens | 646 |
| - | - | - | - | - | No | No | IP20 | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | Yes | - | ET 200SP | No | No | - | SIPLUS ET 200SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 0 | 0 | - | 0 | 4 | 0 | 1 | - | - | No | No | No | No | No | No | Yes | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | Yes | No | No | No | No | Yes | Yes | Screw-/spring clamp connection | - | - | Yes | - | - | - | - | - | - | - | - | - | 75 | - | - | - | 20 | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | 117 | - | 160 | ||
![]() 6ES76520XX011XF1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ED10522MD080BA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | No | No | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | No | None | None | - | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10522MD080BA1 | LOGO! | +55°C | 28.8V DC | +55°C | - | Siemens | -20°C | 10.8V DC | -20°C | - | 4 | 8 | 4 | 4 | 8 | 4 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | Active | No | No | No | No | No | No | Yes | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 10.8 - 10.8 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | Yes | - | No | -20°C ~ 55°C | LOGO! | - | 6ED1052-2MD08-0BA1 | 10.8 ~ 28.8VDC | - | 12 → 24 V dc | 60 | - | - | - | 4 | - | Relay | - | 10 A | Analogue, Digital | - | 12 | - | - | - | - | No Display | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6AG10522CC087BA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | 20.4 ~ 28.8VDC | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | Ethernet | 8 - Digital | 4 - Solid State | - | LOGO! SOFT Comfort | - | - | - | - | - | ||
![]() 6AG10005CL014FB1 Siemens | 556 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | - | Box | Active | - | No | No | No | No | No | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | ||
![]() 6ED10521HB080BA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | No | No | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | Yes | None | None | - | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10521HB080BA1 | LOGO! | +55°C | 28.8V DC | +55°C | - | Siemens | -20°C | 20.4V DC | -20°C | - | - | 8 | 4 | 4 | 8 | 4 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Box | Active | No | No | No | No | No | No | Yes | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | - | AC/DC | Yes | - | No | -20°C ~ 55°C | LOGO! | - | 6ED1052-1HB08-0BA1 | 24VAC/DC | - | 24 V dc | 60 | - | - | - | 4 | CE, CSA, UL | Relay | - | 10 A | Digital | - | 8 | - | - | - | - | - | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | Non-Expandable | - | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6AG10521MD087BA1 Siemens | 739 | - | - | DIN Rail | - | - | - | No | No | IP20 | - | - | - | None | None | - | - | - | Yes | No | - | SIPLUS LOGO | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 8 | 4 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Active | No | No | No | No | No | No | Yes | - | - | - | No | 10.8 - 10.8 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | Yes | - | No | -25°C ~ 60°C | - | - | - | 10.8 ~ 28.8VDC | - | - | 60 | - | - | - | 24 V DC | CE | Relay | - | - | DC | - | 8 | - | - | - | - | - | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | - | 90 | - | 71.5 | ||
![]() 6ES72121HF414YB1 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC S7-1200 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6ES7212 | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | Ethernet | 16 - Digital | 4 - Relay | Expandable | - | Starter Kit | - | - | - | - | ||
![]() 6AG10005CL014FA0 Siemens | 932 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | - | Box | Active | - | No | No | No | No | No | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIPLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES72151AL400XB0 Siemens | 957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30043171 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | ||
![]() A6X30020767 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Expandable | LOGO! SOFT Comfort | - | - | - | - | - | ||
![]() A6X30029859 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES72141KF400XB0 Siemens | 636 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125KB | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 - Digital | 4 - Relay | Non-Expandable | - | - | - | - | - | - | ||
![]() 6ED10522FB080BA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | No | No | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | No | None | None | - | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10522FB080BA1 | LOGO! | +55°C | 253V DC | +55°C | 400 | Siemens | -20°C | 100V DC | -20°C | - | - | 8 | 4 | 4 | 8 | 4 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Active | No | No | No | No | No | No | Yes | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 100 - 100 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | - | AC/DC | Yes | - | No | -20°C ~ 55°C | - | - | 6ED1052-2FB08-0BA1 | 240VAC/DC | - | 115 V ac/dc, 230 V ac/dc | 60 | - | - | - | 4 | CE, CSA, UL | Relay | - | 10 A | Digital | - | 8 | - | - | - | - | No Display | - | Ethernet | - | Ethernet | 8 - Digital | 4 - Relay | Non-Expandable | - | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6ED10521MD080BA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | No | No | IP20 | (L x W) 90 mm x 71.50 mm | 90 x 71.5 x 60 mm | Yes | None | None | - | On top hat rail 35 mm, 4 division units wide | LOGO! 8.3 | Yes | No | 6ED10521MD080BA1 | LOGO! | +55°C | 28.8V DC | +55°C | - | Siemens | -20°C | 10.8V DC | -20°C | - | 4 | 8 | 4 | 4 | 8 | 4 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Active | No | No | No | No | No | No | Yes | - | - | CE, CSA Approval, EN 55011, EN 60529, FM Approval, IEC 61131, UL Approval, VDE 0631 | No | 10.8 - 10.8 | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | Yes | - | No | -20°C ~ 55°C | - | - | 6ED1052-1MD08-0BA1 | 10.8 ~ 28.8VDC | - | 12 V dc, 24 V dc | 60 | - | - | - | 4 | CE, CSA, UL | Relay | - | 10 A | Analogue, Digital | - | 8 | - | - | - | - | - | - | Ethernet | - | - | 8 - Digital | 4 - Relay | - | LOGO! SOFT Comfort | - | CSA approval · UL approval · FM approval · VDE 0631 · IEC 61131 · Shipbuilding approval | 90 | 90mm | 71.50mm | ||
![]() 6AG1511-1AK02-7AB0 Siemens | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | SIPLUS S7-1500 | - | - | - | SIPLUS S7-1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 8 V ~ 30 V | - | - | - | - | 4 mA ~ 20 mA | M12, 4 Pin | 20 | - | Analog Current | - | - | - | ±0.5% | 20 | 200 PSI (1378.95 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | -- | Profinet | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() 6AG2511-1AK02-4AB0 Siemens | 832 | - | - | - | Cylinder | -- | - | No | No | - | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | SIPLUS S7-1500 | No | No | - | SIPLUS S7-1500 | - | - | - | - | - | - | - | - | Modular | - | - | - | - | 0 | 0 | - | - | - | 1 | 0 | 0 | 0 | 0 | 0 | - | 0 | 0 | 1 | - | - | No | No | No | No | No | No | Yes | - | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | Yes | No | No | No | No | Yes | Yes | - | Other | DC | No | - | No | -40°C ~ 105°C | MediaSensor™ | Active | - | 5V | - | - | 129 | - | 0.5 V ~ 4.5 V | M12, 4 Pin | 20 | - | Analog Voltage | - | - | - | ±0.5% | 20 | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - M12 x 1.0 | - | -- | Profinet | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | 147 | - | 70 |