- Display Type
- Type
- Mfr
- Product Status
- Features
- Ingress Protection
- Operating Temperature
- Case Color
- For Use With/Related Products
- Size - Display
- Voltage - Supply
- Series
Attribute column
Manufacturer
Siemens Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Backlighting | Built-in depth | Content | Current consumption | Degree of protection (IP), front side | Dim | Dimensions | Display | Fitting type (details) | For Use With | For Use With/Related Products | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Manufacturer part # | Manufacturer Series | Max. ambient temperature | Max. operating voltage | Maximum Operating Temperature | Mfr | Min. ambient temperature | Min. operating voltage | Minimum Operating Temperature | Mouse-cursor control integrated | Number of buttons with LED | Number of colours of the display | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Processor Type | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Real-time clock | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Interface | Number of Ports | Accessory Type | Resolution | Display Type | Case Color | Size - Display | Features | Port Type | Certifications | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV21232GB030AX0 Siemens | 36 | - | - | Yes | 39mm | - | - | - | (L x W) 85.9 mm x 154.1 mm | 214 x 158 x 39 mm | Yes | vertical | - | Multiple Manufacturer, Multiple Product | - | 158mm | - | - | 6AV21232GB030AX0 | KTP 700 | 50°C | 28.8V DC | +50°C | Siemens | 0°C | 19.2V DC | 0°C | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 800 | 480 | 0 | Bulk | ARM | Active | - | - | - | - | - | - | - | - | Yes | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | - | - | - | - | - | - | 0°C ~ 50°C | - | Touchscreen | 24VDC | NEMA 4, 4x | 24 V dc | 39mm | - | 1 | - | 800 x 480p | Color | Black | 7.0" | - | Ethernet | CE mark, KC approval, cULus, RCM. | IP65 | - | 85.9mm | 154.1mm | ||
![]() 6AV21232DB030AX0 Siemens | 15 | - | - | Yes | 33mm | - | - | - | (L x W) 53.9 mm x 95 mm | 141 x 116 x 33 mm | Yes | vertical | - | Multiple Manufacturer, Multiple Product | - | 116mm | - | - | 6AV21232DB030AX0 | KTP 400 | 50°C | 28.8V DC | +50°C | Siemens | 0°C | 19.2V DC | 0°C | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 480 | 272 | 0 | Bulk | - | Active | - | - | - | - | - | - | - | - | Yes | 4.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 141mm | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Water Resistant | 24 V dc | 33mm | - | 1 | - | 480 x 272p | Color | Gray | 4.3" | - | Ethernet | CE mark, KC approval, cULus. | IP65 | - | 53.9mm | 95mm | ||
![]() 6AG11240GC014AX0 Siemens | 693 | - | - | - | 63mm | 1pc(s) | - | IP65 | (W x H) 214 mm x 158 mm | - | Yes | - | - | Multiple Manufacturer, Multiple Product | - | 158mm | - | No | 6AG11240GC014AX0 | - | +60°C | - | - | Siemens | 0°C | - | - | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 1 | 1 | 0 | 2 | 0 | 2 | 800 | 480 | 0 | Box | - | Active | - | No | No | No | No | No | No | - | Yes | 7mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 214mm | Yes | - | - | - | - | - | Yes | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 7.0" | Expansion Interface, Memory Card Interface | - | - | - | 158mm | - | 214mm | ||
![]() 6AV21240QC020AX1 Siemens | 950 | - | - | Yes | 75 | - | - | IP65 | - | 415 x 310 x 75 mm | - | - | - | Multiple Manufacturer, Multiple Product | - | 310 | - | No | - | 6AV2124 | - | - | +50°C | Siemens | - | - | 0°C | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 2 | 1280 | 800 | 0 | Bulk | X86 | Active | - | No | No | No | No | No | No | - | - | 15.4 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 415 | Yes | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Water Resistant | 24 V dc | 75mm | - | 7 | - | - | Color | Gray | 15.4" | Memory Card Interface | Ethernet, RS422, RS485, SD Card Slot, USB 2.0 | - | IP20, IP65 | - | 415mm | 310mm | ||
![]() 6AV21241DC010AX0 Siemens | 868 | - | - | - | 49 | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 188 | - | No | - | - | - | - | - | Siemens | - | - | - | - | 8 | 16777216 | - | 1 | 0 | 0 | 0 | 1 | 1 | 0 | 1 | 0 | 1 | 480 | 272 | 28 | Box | - | Active | - | No | No | No | No | No | No | - | - | 4.3 | No | 19.2 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 152 | Yes | - | - | - | - | - | No | 0°C ~ 50°C | SIMATIC | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 4.0" | Expansion Interface, Memory Card Interface | - | - | - | - | - | - | ||
![]() 6AV21241QC020AX1 Siemens | In Stock | - | - | Yes | 75 | - | - | IP65 | - | 483 x 310 x 75 mm | - | - | - | Multiple Manufacturer, Multiple Product | - | 310 | - | No | - | 6AV2124 | - | - | +50°C | Siemens | - | - | 0°C | - | 36 | 16777216 | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 2 | 1280 | 800 | 28 | - | X86 | Active | - | No | No | No | No | No | No | - | - | 15.4 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 483 | Yes | - | - | - | - | - | - | 0°C ~ 50°C | - | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | 24 V dc | 75mm | PROFINET | 7 | - | - | Color | Gray | 15.0" | Expansion Interface, Memory Card Interface | Ethernet, RS422, RS485, SD Card Slot, USB 2.0 | - | IP20, IP65 | - | 483mm | 310mm | ||
![]() 6AV21240XC020AX1 Siemens | 705 | - | - | Yes | 75 | - | - | IP65 | - | 560 x 380 x 75 mm | - | - | - | Multiple Manufacturer, Multiple Product | - | 380 | - | No | - | 6AV2124 | - | - | +45°C | Siemens | - | - | 0°C | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 2 | 1920 | 1080 | 0 | Box | X86 | Active | - | No | No | No | No | No | No | - | - | 21.5 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 560 | Yes | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | 28.8 V dc | 75mm | - | 7 | - | - | Color | Black | 22.0" | Expansion Interface, Memory Card Interface | Ethernet, RS422, RS485, SD Card Slot, USB2.0 | - | IP20, IP65 | - | 560mm | 380mm | ||
![]() 6AV21232JB030AX0 Siemens | 968 | - | - | Yes | 55mm | - | - | IP65 | (L x W) 111.7 mm x 198 mm | 267 x 182 x 55 mm | Yes | vertical | - | Multiple Manufacturer, Multiple Product | - | 182mm | - | No | 6AV21232JB030AX0 | 6AV2123 | 50°C | 28.8V DC | +50°C | Siemens | 0°C | 19.2V DC | 0°C | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 800 | 480 | 0 | Bulk | ARM | Active | - | No | No | No | No | No | No | - | Yes | 9mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 267mm | Yes | - | - | - | - | - | Yes | 0°C ~ 50°C | SIMATIC HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Water Resistant | 24 V dc | 55mm | - | 2 | - | 800 x 480p | Color | Gray | 9.0" | - | Ethernet, USB | CE mark, KC approval, cULus, RCM. | IP65 | - | 111.7mm | 198mm | ||
![]() 6AV21232MB030AX0 Siemens | 972 | - | - | Yes | 60mm | - | - | IP65 | (L x W) 245 mm x 330 mm | 330 x 245 x 60 mm | Yes | - | - | Multiple Manufacturer, Multiple Product | - | 245mm | - | No | 6AV21232MB030AX0 | 6AV2123 | 50°C | - | +50°C | Siemens | 0°C | - | 0°C | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1280 | 800 | 0 | Bulk | ARM | Active | - | No | No | No | No | No | No | - | Yes | 12mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 330mm | Yes | - | - | - | - | - | Yes | 0°C ~ 50°C | SIMATIC HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Water Resistant | 24 V dc | 60mm | PROFINET | 2 | - | 1280 x 800p | Color | Gray | 12.0" | - | Ethernet, USB | CE mark, KC approval, cULus, RCM. | IP65 | - | 245mm | 330mm | ||
![]() 6AV21240GC130AX0 Siemens | 881 | - | - | Yes | 67mm | 1pc(s) | 700mA | - | - | 214 x 67 x 158 mm | - | - | - | Multiple Manufacturer, Multiple Product | - | 158mm | - | - | 6AV21240GC130AX0 | 6AV2124 | - | - | +60°C | Siemens | - | - | -30°C | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 1 | 1 | 0 | 2 | 0 | 2 | 800 | 480 | 0 | Bulk | X86 | Active | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | - | - | - | - | - | - | -30°C ~ 60°C | SIMATIC HMI | Touchscreen | 24VDC | IP66 - Dust Tight, Water Resistant | 28.8 V | 158mm | - | 2 | - | - | Color | Gray | 7.0" | Memory Card Interface | Ethernet | - | IP20, IP66 | - | 214mm | 214mm | ||
![]() 6AV21448MC100AA0 Siemens | 529 | - | - | - | 67mm | 1pc(s) | 850mA | Other | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 241mm | - | No | 6AV21448MC100AA0 | TP1200 | - | - | - | Siemens | - | - | - | - | 0 | 16777216 | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 1 | 1280 | 800 | 0 | Box | - | Active | - | No | No | No | No | No | No | - | - | 12.1mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 330mm | Yes | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP66K - Dust Tight, Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 12.1" | Expansion Interface, Memory Card Interface | - | - | - | - | - | 330mm | ||
![]() 6AV21448GC100AA0 Siemens | 781 | - | - | - | 65mm | 1pc(s) | 500mA | Other | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 158mm | - | No | 6AV21448GC100AA0 | TP700 | - | - | - | Siemens | - | - | - | - | 0 | 16777216 | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 1 | 800 | 480 | 0 | Box | - | Active | - | No | No | No | No | No | No | - | - | 7mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 214mm | Yes | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP66K - Dust Tight, Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 7.0" | Expansion Interface, Memory Card Interface | - | - | - | - | - | 214mm | ||
![]() 6AV21448JC100AA0 Siemens | 624 | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | TP900 | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP66K - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | Color | Gray | 9.0" | Expansion Interface, Memory Card Interface | - | - | - | - | - | - | ||
![]() 6AG11232DB032AX0 Siemens | 859 | - | - | - | 33mm | 1pc(s) | - | IP65 | (W x H) 141 mm x 116 mm | - | Yes | - | - | - | - | 116mm | - | No | 6AG11232DB032AX0 | - | +70°C | - | - | Siemens | -20°C | - | - | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 480 | 272 | 0 | - | - | Active | - | No | No | No | No | No | No | - | Yes | 4.3mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 141mm | Yes | - | - | - | - | - | Yes | - | - | Touchscreen | - | - | - | - | - | - | - | - | Color | - | 4.0" | - | - | - | - | 116mm | - | 141mm | ||
![]() 6AG11240MC014AX0 Siemens | 985 | - | - | - | 65mm | 1pc(s) | - | - | (W x H) 330 mm x 241 mm | 241 x 330 x 65 mm | Yes | - | TP1200 | Multiple Manufacturer, Multiple Product | - | 241mm | - | - | 6AG11240MC014AX0 | - | +60°C | - | - | Siemens | 0°C | - | - | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 1 | 1 | 0 | 2 | 0 | 2 | 1280 | 800 | 0 | Box | - | Active | - | - | - | - | - | - | - | SIPLUS | Yes | 12.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mm | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Display Unit | - | Color | Gray | 12.1" | Expansion Interface, Memory Card Interface | - | - | - | 241mm | - | 330mm | ||
![]() 6AV74666MA010AA0 Siemens | 530 | - | - | - | - | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | No | - | Yes | - | - | 6AV | - | - | - | Siemens | - | - | - | Yes | - | 16777216 | 0 | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | - | Active | No | - | - | - | - | - | No | - | - | 18.5 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | - | Yes | Yes | No | Yes | No | No | Yes | 0°C ~ 50°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Black | 19.0" | Expansion Interface | - | - | - | - | - | - | ||
![]() 6AV66457CJ002AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operator Panel | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | - | - | - | Color | Gray | 9.0" | - | - | - | - | - | - | - | ||
![]() 6AG11232GB032AX0 Siemens | 639 | - | - | - | 39mm | 1pc(s) | - | - | (W x H) 214 mm x 158 mm | - | Yes | - | - | Multiple Manufacturer, Multiple Product | - | 158mm | - | - | 6AG11232GB032AX0 | - | +50°C | - | - | Siemens | -20°C | - | - | - | 0 | 65536 | - | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 800 | 480 | 0 | Box | - | Active | - | - | - | - | - | - | - | - | Yes | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | - | - | - | - | - | - | -20°C ~ 50°C | SIMATIC | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 7.0" | Expansion Interface | - | - | - | 158mm | - | 214mm | ||
![]() 6AV21240UC241AX0 Siemens | 814 | - | - | - | 101mm | 1pc(s) | 1500mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 296mm | - | No | 6AV21240UC241AX0 | - | - | - | - | Siemens | - | - | - | - | 0 | 16777216 | - | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | Box | - | Active | - | No | No | No | No | No | No | - | - | 18.5mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 462mm | Yes | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Gray | 19.0" | Expansion Interface, Memory Card Interface | - | - | - | - | - | 462mm | ||
![]() 6AV74668MA010AA0 Siemens | 611 | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | SIMATIC IPC | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC IFP2200 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | - | - | Color | Black | 22.0" | Expansion Interface | - | - | - | - | - | - |