- Display Type
- Type
- Mfr
- Product Status
- Features
- Ingress Protection
- Operating Temperature
- Case Color
- For Use With/Related Products
- Size - Display
- Voltage - Supply
- Series
Attribute column
Manufacturer
Siemens Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP), front side | For Use With/Related Products | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Manufacturer Series | Max. main memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of colours of the display | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | SwitchingFrequency | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With colour display | With floppy disc drive | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With touch screen | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Display Type | Pulses per Revolution | Case Color | Size - Display | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES72920AA501AA0 Siemens | 528 |
| - | - | - | - | - | - | - | - | SIMATIC HMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Segment | - | - | - | - | - | ||
![]() 9LF11108CA310QB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV74668MA000AX0 Siemens | In Stock | - | - | 62.5 | - | - | - | 331 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | - | - | - | - | - | - | - | - | - | 21.5 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | 529 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV66461BD150AA0 Siemens | 958 | - | - | 0.101 | IP65 | Multiple Manufacturer, Multiple Product | No | 256 | No | No | - | 2000000000 | Siemens | Yes | No | No | 0 | - | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 2 | 1366 | 768 | 0 | Bulk | Active | No | No | No | No | No | No | No | - | 15.6 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | TFT | DC | No | 396 | No | No | - | No | - | - | - | - | - | Yes | 0°C ~ 45°C | SIMATIC | Touchscreen | - | - | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | - | Color | - | Black | 15.6 | Expansion Interface | - | ||
![]() 6AV66470AK113AX1 Siemens | In Stock | - | - | 33 | IP65 | - | - | 116 | - | - | - | - | - | - | - | - | 0 | 256 | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | 1 | 480 | 272 | 0 | - | - | - | - | - | - | - | - | - | - | 4.3 | - | 19.2 - 28.8 | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | Yes | No | - | No | - | - | - | - | Yes | - | TFT | - | - | 140 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78637MA002NA0 Siemens | 564 |
| - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | 6AV7863 | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC IFP2400 | Touchscreen | - | - | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | - | Color | - | Black | 24.0 | Expansion Interface | - | ||
![]() 6AV78633MA161NA0 Siemens | In Stock | - | - | - | IP65 | - | No | - | No | - | - | - | - | - | - | Yes | - | 16777216 | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1366 | 768 | - | - | - | No | - | - | - | - | - | No | - | 18.5 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | - | - | - | Yes | - | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72856KN000AA0 Siemens | In Stock | - | - | 63.4 | IP65 | - | Yes | 396 | No | - | - | - | - | - | - | - | - | 16777216 | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1280 | 1024 | - | - | - | No | - | - | - | - | - | No | - | 19 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 466 | - | - | Yes | - | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78634MA161AA0 Siemens | In Stock | - | - | - | - | - | No | 329 | No | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | - | No | - | - | - | - | - | No | - | 22 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 527 | - | - | Yes | - | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78633MA141AA0 Siemens | In Stock | - | - | - | IP65 | - | No | - | No | - | - | - | - | - | - | Yes | - | 16777216 | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1366 | 768 | - | - | - | No | - | - | - | - | - | No | - | 18.5 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | - | - | - | Yes | - | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78631MA142NA0 Siemens | 852 | - | - | - | IP65 | - | No | 225 | No | - | - | - | - | - | - | Yes | - | 16777216 | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1280 | 800 | - | - | - | No | - | - | - | - | - | No | - | 12.1 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 313 | - | - | Yes | - | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72856RC000AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG16470AH112AX1 Siemens | 582 | - | - | 30 | IP65 | Multiple Manufacturer, Multiple Product | - | 97 | - | No | - | - | Siemens | - | - | - | 0 | 4 | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | 1 | 240 | 80 | 10 | Bulk | Active | - | No | No | No | No | No | No | Compliant | 3.6 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | 160 kHz | - | DC | No | 165 | - | - | Yes | - | - | - | - | - | - | - | -25°C ~ 60°C | SIPLUS | Operator Panel | 70 °C | -20 °C | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | 30 V | Color | 360 | Gray | 3.6 | Expansion Interface | IP67 |