- Display Type
- Type
- Mfr
- Product Status
- Features
- Ingress Protection
- Operating Temperature
- Case Color
- For Use With/Related Products
- Size - Display
- Voltage - Supply
- Series
Attribute column
Manufacturer
Siemens Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP), front side | For Use With/Related Products | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Manufacturer Series | Max. main memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of colours of the display | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With colour display | With floppy disc drive | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With optical interface | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Display Type | Case Color | Size - Display | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78636MA002NA0 Siemens | 614 | - | - | 63.4 | IP65 | Multiple Manufacturer, Multiple Product | Yes | 294 | No | - | 6AV7863 | - | Siemens | - | - | Yes | - | 16777216 | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | Box | Active | No | - | - | - | - | - | No | 18.5 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 464 | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 19.0" | Expansion Interface | ||
![]() 6AV21271AB000LX0 Siemens | In Stock | - | - | 68.15 | IP54 | Multiple Manufacturer, Multiple Product | Yes | 252.4 | - | No | - | - | Siemens | - | - | - | - | - | 8 | 8 | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | 2 | - | - | - | Box | Active | No | No | No | No | No | No | No | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | DC | No | 40.7 | - | - | - | - | - | - | - | - | - | No | - | 0°C ~ 60°C | - | Operator Panel | 24VDC | IP20/IP54 - Dust Protected, Water Resistant; NEMA 4, 4X, 12 | - | Gray | - | - | ||
![]() 6AV66461BD221AA0 Siemens | 791 | - | - | 0.101 | IP65 | Multiple Manufacturer, Multiple Product | No | 330 | No | No | - | 2000000000 | Siemens | Yes | No | No | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 2 | 1920 | 1080 | 0 | - | Active | No | No | No | No | No | No | No | 21.5 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | TFT | DC | No | 527 | No | No | - | No | - | - | - | - | - | - | Yes | 0°C ~ 45°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 22.0" | Expansion Interface | ||
![]() 6AV21446MC100BA0 Siemens | 611 | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touchscreen | - | - | Color | - | 12.0" | - | ||
![]() 6AV78634MA002NA0 Siemens | 897 | - | - | 63.4 | IP65 | Multiple Manufacturer, Multiple Product | Yes | 331 | No | - | 6AV7863 | - | Siemens | - | - | Yes | - | 16777216 | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | Box | Active | No | - | - | - | - | - | No | 21.5 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 529 | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 45°C | SIMATIC IFP2200 | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 22.0" | Expansion Interface | ||
![]() 6AV66461BB150AA0 Siemens | 771 | - | - | 0.101 | IP65 | Multiple Manufacturer, Multiple Product | No | 256 | No | No | TFT | 2000000000 | Siemens | No | Yes | No | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 2 | 1366 | 768 | 0 | - | Active | No | No | No | No | No | No | No | 15.6 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | TFT | DC | No | 396 | No | No | - | No | - | - | - | - | - | - | Yes | 0°C ~ 45°C | - | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant | Color | Black | 15.0" | Expansion Interface | ||
![]() 6AV66461BA221NA0 Siemens | 953 | - | - | 0.073 | IP65 | Multiple Manufacturer, Multiple Product | Yes | 331 | No | No | SIMATIC HMI | 512000000 | Siemens | No | No | No | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 2 | 1920 | 1080 | 0 | Box | Active | No | No | No | No | No | No | No | 21.5 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | TFT | DC | No | 529 | No | No | - | No | - | - | - | - | - | - | Yes | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 22.0" | Expansion Interface | ||
![]() 6AV78636MA002AA0 Siemens | 588 | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | 6AV7863 | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 19.0" | Expansion Interface | ||
![]() 6AV78634MA162NA0 Siemens | 748 | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | 6AV7863 | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC IFP2200 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Black | 22.0" | Expansion Interface | ||
![]() 6AV78622BD000AA0 Siemens | 665 | - | - | 59 | IP65 | Multiple Manufacturer, Multiple Product | Yes | 258 | No | - | IFP Basic | - | Siemens | - | - | No | - | 16000000 | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1366 | 768 | - | Box | Active | No | - | - | - | - | - | No | 15.6 | No | 20.4 - 20.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 406 | - | - | Yes | - | Yes | No | Yes | Yes | No | - | Yes | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant | Color | Black | 15.0" | Expansion Interface | ||
![]() 6AV78635MA142AA0 Siemens | 903 | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | 6AV7863 | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4 | Color | Black | 15.0" | Expansion Interface | ||
![]() 6AV21240MC240AB0 Siemens | 958 | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Black | 12.0" | Expansion Interface, Memory Card Interface | ||
![]() 6AV21240MC240AX0 Siemens | 546 | - | - | 101 | IP65 | Multiple Manufacturer, Multiple Product | - | 226 | - | No | - | - | Siemens | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1280 | 800 | 0 | Box | Active | - | No | No | No | No | No | No | 12.1 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 313 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Black | 12.0" | Expansion Interface, Memory Card Interface | ||
![]() 6AV2128-3XB36-0AX1 Siemens | 919 | - | - | 73 | IP65 | Multiple Manufacturer, Multiple Product | - | 331 | - | No | - | - | Siemens | - | - | - | - | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 4 | 0 | - | 1920 | 1080 | - | Box | Active | - | No | No | No | No | No | No | 21.5 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 529 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X | Color | Black | 21.5" | Expansion Interface, Memory Card Interface | ||
![]() 6AV66461BA221AA0 Siemens | In Stock | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | SIMATIC HMI | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 22.0" | Expansion Interface | ||
![]() 6AV66461BA150AA0 Siemens | 960 | - | - | 0.073 | IP65 | Multiple Manufacturer, Multiple Product | Yes | 257 | No | No | SIMATIC HMI | 512000000 | Siemens | No | No | No | 0 | - | - | - | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | 2 | 1366 | 768 | 0 | Box | Active | Yes | No | No | No | No | No | No | 15.6 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | TFT | DC | No | 398 | No | No | - | No | - | - | - | - | - | - | Yes | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | Color | Black | 15.0" | Expansion Interface | ||
![]() 6AV78637MA142NA0 Siemens | 986 | - | - | - | IP65 | Multiple Manufacturer, Multiple Product | No | 361 | No | - | 6AV7863 | - | Siemens | - | - | Yes | - | 16777216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | Box | Active | No | - | - | - | - | - | No | 23.8 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 583 | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 45°C | SIMATIC IFP2400 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Black | 24.0" | Expansion Interface | ||
![]() 6AV21436DB000AA0 Siemens | 931 | - | - | 33 | IP65 | Multiple Manufacturer, Multiple Product | - | 116 | - | No | - | - | Siemens | - | - | - | 0 | 65536 | - | - | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 1 | 0 | 1 | 480 | 272 | 0 | Box | Active | - | No | No | No | No | No | No | 4.3 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 141 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Gray | 4.0" | Expansion Interface | ||
![]() 6AG11240QC024AX1 Siemens | 828 | - | - | 75 | IP65 | Multiple Manufacturer, Multiple Product | - | 310 | - | No | - | - | Siemens | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1280 | 800 | 0 | Box | Active | - | No | No | No | No | No | No | 15.4 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 415 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Gray | 15.0" | Expansion Interface, Memory Card Interface | ||
![]() 6AV78637MA162NA0 Siemens | 680 | - | - | - | IP65 | Multiple Manufacturer, Multiple Product | No | 361 | No | - | 6AV7863 | - | Siemens | - | - | Yes | - | 16777216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | Box | Active | No | - | - | - | - | - | No | 23.8 | No | 19.2 - 19.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | 583 | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 45°C | SIMATIC IFP2400 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | Color | Black | 24.0" | Expansion Interface |