- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78800BA121AA2 Siemens | In Stock | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | - | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - | ||
![]() 6AG41123KD742XA2 Siemens | 523 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | AC | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41123GA424BX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AV72413KB070DA0 Siemens | 692 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | - | Active | No | No | No | No | No | 18.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | - | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 19" Touchscreen | PCIe | - | - | - | ||
![]() 6AG41417BH040FA0 Siemens | 708 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41417BB240FA0 Siemens | 596 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV72517KE080GA0 Siemens | 658 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 22" Touchscreen | - | - | - | - | ||
![]() 6AV78820AB207EA0 Siemens | 767 | - | - | Panel Mount | - | 77 | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 800 | 480 | 0 | Windows 10 | - | Active | No | No | No | No | No | 7 | SSD, 256GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | - | - | Panel PC | 24VDC | - | - | - | 7" Touchscreen | - | - | - | - | ||
![]() 6AG41410BG115AA0 Siemens | 942 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | DC | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41410AA010JA0 Siemens | 935 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV78820BA206BA0 Siemens | 642 | - | - | Panel Mount | - | 77 | - | - | - | - | No | No | - | DDR3L SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 800 | 480 | 0 | Windows 7 | Box | Active | No | No | No | No | No | 9 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 9" Touchscreen | - | - | - | - | ||
![]() 6ES76478BB637DA1 Siemens | 570 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | - | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AV78820BA200CA0 Siemens | 868 | - | - | Panel Mount | - | 77 | - | - | - | - | No | No | - | DDR3L SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 800 | 480 | 0 | Without Operating System | - | Active | No | No | No | No | No | 9 | SSD, 240GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | - | - | Panel PC | 24VDC | - | - | - | 9" Touchscreen | - | - | - | - | ||
![]() 6AG40210AB120AA0 Siemens | 910 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 4000000000 | DDR4 (4GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | - | - | - | - | - | 0 | 4 | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | SSD, 128GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, EAC, FCC, RCM, UL | No Display | - | - | - | - | ||
![]() 6AV78820EA102CA0 Siemens | 871 | - | - | Panel Mount | - | 73 | - | - | - | - | No | No | - | DDR3 SODIMM (2GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1366 | 768 | 0 | Windows 7 | - | Active | No | No | No | No | No | 19 | SSD, 240GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | - | - | Panel PC | 24VDC | - | - | - | 19" Touchscreen | - | - | - | - | ||
![]() 6AG41415BB070FA0 Siemens | 818 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41415BC050FA0 Siemens | 541 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41415BH470GS0 Siemens | 547 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AV78820DB206CA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (4GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | - | Active | - | - | - | - | - | - | SSD, 240GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AV78820CB202BA0 Siemens | 933 | - | - | Panel Mount | - | 73 | - | - | - | 241 | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1280 | 800 | 0 | Windows 7 | - | Active | No | No | No | No | No | 12 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | - | 330 | No | No | No | Yes | - | - | Panel PC | 24VDC | - | - | - | 12" Touchscreen | - | - | - | - |