- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78802AB222DA2 Siemens | 561 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - | ||
![]() 6ES76478BB216RA1 Siemens | 725 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AG41123JQ120BB2 Siemens | 570 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Rack PC | 100 ~ 240VAC | - | - | - | No Display | PCIe | - | - | - | ||
![]() 6ES76478BB240AA2 Siemens | 504 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AG41143KD164BY0 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | - | - | ||
![]() 6AV78802HB221DA2 Siemens | 580 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - | ||
![]() 6AV78802BB221AA2 Siemens | 657 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - | ||
![]() 6AG41415BH120FE0 Siemens | 717 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AG40210AA112BA0 Siemens | In Stock | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 4000000000 | DDR4 (4GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | - | - | - | - | - | 0 | 4 | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | SSD, 128GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, EAC, FCC, RCM, UL | No Display | - | - | - | - | ||
![]() 6AV72415EB070DA0 Siemens | 881 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 21.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72415EB021GA0 Siemens | 602 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72417LC040FA0 Siemens | 785 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72415BB070FA0 Siemens | 723 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72515HC070FA0 Siemens | 880 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 22" Touchscreen | - | - | - | - | ||
![]() 6AV72413KA070FA0 Siemens | 776 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | 294 | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 18.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | AC/DC | 464 | No | No | No | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 19" Touchscreen | PCIe | - | - | - | ||
![]() 6AG41143QQ170DA0 Siemens | 864 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | AC | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6AG41417BH080GA0 Siemens | 616 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6ES76478BB110AA1 Siemens | 722 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6ES76478BB336CA1 Siemens | 644 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AG41415DG470FA8 Siemens | 649 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | DC | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 |