- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Dielectric Material | Weight | Body Material | Shape | Package Cooled | Thermal Resistance of Package | Approvals | Base Product Number | Brand | Built-in depth | CCT(K) | Contact Materials | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Front built-in possible | Integrated keyboard | IO link master | Manufacturer | Manufacturer Part Number | Max. main memory | Maximum Operating Temperature | Memory | Mfr | Minimum Operating Temperature | Mounting | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Storage | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Subcategory | Voltage - Supply | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Current - Supply (Disable) (Max) | Impedance | Connector Style | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Spread Spectrum Bandwidth | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Product Type | Display Type | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Body Finish | Output Format | Legend | Absolute Pull Range (APR) | Expansion Type | Features | Product Category | Contacts | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG40250CB205CA0 Siemens | 690 | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 530BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 SODIMM (32GB Max Capacity) | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Strip | Active | - | - | - | - | - | - | - | HDD, 1TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | IP20 | - | 666.667 MHz | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 98mA | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 75mA | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 6AV72600DM200BX3 Siemens | In Stock | - | - | - | - | Panel Mount | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | 112 | - | - | - | - | 1000 | - | - | No | No | CTS | - | - | + 70 C | DDR3 SODIMM (16GB Installed) | Siemens | - 20 C | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Details | 15 | Supports SATA | No | 2.625 V | 2.375 V | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | Reel | 654 | - | - | - | Panel PC | - | - | - | - | Oscillators | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | 312.5 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | Standard Oscillators | 15 Touchscreen | - | - | - | LVDS | - | - | PCI, PCIe | - | Standard Clock Oscillators | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 6AV72603AA200EX3 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Silver Alloy | - | Open Frame | - | - | - | - | - | Schneider | 199BMX-13 | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Yes | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | - | SIMATIC | - | Screw Terminals | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Celeron® G1820TE 1.6GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | - | PCI, PCIe | - | - | DPDT | - | - | - | - | - | ||
![]() 6AG41122DA300BX3 Siemens | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | SMD | - | - | - | - | - | - | 2.1°C/W | - | - | - | - | 3000K | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (2GB Installed) | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Rack PC | - | - | White, Warm | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | - | - | - | - | - | - | CE, cULus, KC, UL | - | - | - | 2.8V | Intel® Xeon® E3-1268L 3.3GHz | 120° | - | 700mA | 140 lm/W | 70 | 1.8A | - | No Display | - | 275lm (260lm ~ 290lm) | - | - | - | - | PCIe | - | - | - | - | 0.088 (2.24mm) | - | - | - | ||
![]() 6AG41122KT400GA6 Siemens | In Stock | - | - | - | - | Rack Mount | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 120808 | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | Safety Signs | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | Face Shield Required | - | PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41122DP240BB6 Siemens | In Stock | - | - | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | PEI-Genesis | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | - | - | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 50°C | - | * | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCIe | - | - | - | 0.088 | - | - | 0.43 | - | ||
![]() 6AV72601EM400BX3 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | KEMET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | - | * | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 19 Touchscreen | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72600EM310AX3 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | No | No | - | - | - | - | DDR3 SODIMM (16GB Installed) | Glenair | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Retail Package | Active | No | No | No | No | No | - | 15 | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | - | * | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41044JM462BX2 Siemens | In Stock | - | - | - | - | Free Hanging, Cap | - | - | - | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2 GHz | No | - | No | - | - | 64000000000 | - | DDR4 (64GB Max Capacity) | Huber+Suhner, Inc. | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | - | - | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 40°C | - | - | - | - | Jack, Female Socket | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP30 | 0.446 | - | - | - | Silver | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | 50 Ohms | 7/16 DIN | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | White Bronze | - | - | - | PCI, PCIe | - | - | - | 0.177 | - | - | 0.43 | - | ||
![]() 6AV72600EB100AX3 Siemens | In Stock | - | - | - | Push Pin | Panel Mount | - | - | - | Aluminium | - | - | - | Fins, Square | ASIC | - | - | - | - | 112 | - | - | - | - | - | - | - | No | No | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Compliant | 15 | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | 40.005 mm | 40.005 mm | - | ||
![]() 6AV72515FG050FA0 Siemens | 543 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | - | - | - | - | - | - | 19 Touchscreen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41313GJ403AA1 Siemens | 608 | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41142GJ321BA0 Siemens | In Stock | - | - | Gold | Flanges, Panel | Rack Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Compliant | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | Bulk | SIMATIC | - | Crimp | Receptacle | Rack PC | 175 °C | -65 °C | - | Threaded | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | Shielded | - | - | - | - | - | - | Environment Resistant | ||
![]() 6AG41312GG100AX3 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | No | - | No | - | - | 16000000000 | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | - | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | AC/DC | - | - | No | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | 0.081 | - | - | 0.312 | - | ||
![]() 6AG41312ES210EX6 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 33766E02017 | - | - | - | - | IP20 | - | - | - | No | - | No | - | - | 16000000000 | - | DDR3 SODIMM (16GB Installed) | Omron Automation and Safety | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | - | - | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | No | - | -5°C ~ 55°C | - | * | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | 0.081 | - | - | 0.312 | - | ||
![]() 6AG41122KP470BC6 Siemens | In Stock | - | - | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41142KK420XX3 Siemens | In Stock | - | - | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | No | - | No | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | - | Supports SATA | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | 0.177 | - | - | 0.43 | - | ||
![]() 6AV78820DB308EA0 Siemens | 745 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 | - | - | - | - | - | - | - | No | No | - | - | - | - | - | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 10 | Bulk | Active | No | No | No | No | No | Non-Compliant | 15 | SSD, 256GB | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | - | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Celeron® N2930 | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72610DJ402AC0 Siemens | 848 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-8100 3.6GHz | - | - | - | - | - | - | - | 19 Touchscreen | - | - | - | - | - | - | M.2 | - | - | - | - | - | - | - | - | ||
![]() 6AG41313GJ103AA3 Siemens | 651 | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - |