- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Weight | Insert Material | Approvals | Built-in depth | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Lead Free Status / RoHS Status | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage Rating AC | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Housing Color | Note | Shell Size, MIL | Core Processor | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Includes | Display Type | DC Cold Resistance | Expansion Type | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78820CB307NA0 Siemens | 925 | - | - | Panel Mount | - | - | - | - | - | - | - | 73 | - | - | - | - | - | No | No | - | - | - | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 10 | Bulk | Active | No | No | No | No | No | 12 | Supports Cfast | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | No | No | Yes | - | - | SIMATIC | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | Intel® Celeron® N2930 | - | - | - | - | 12 Touchscreen | - | - | - | - | - | - | ||
![]() 6AG41142JE520GX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | IP20 | - | No | - | - | No | - | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | 0.444 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | No Display | - | PCI, PCIe | - | 0.177 | 0.43 | - | ||
![]() 6AG41312HN600BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | IP20 | - | No | - | - | No | - | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | - | - | No | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | - | Box PC | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | 0.301 | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | No Display | - | PCI, PCIe | - | 0.081 | 0.312 | - | ||
![]() 6ES76607EE102FC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607EF113GG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607JG183BE2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41143MT534BJ1 Siemens | 910 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | 128000000000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 | 0.43 | - | ||
![]() 6AV72600EB200AX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | 112 | - | - | - | - | - | No | No | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | - | Panel PC | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | 15 Touchscreen | - | PCI, PCIe | - | - | - | - | ||
![]() 6AV72506EM070PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | 296 | - | No | - | 8000 | - | - | Yes | No | - | - | 0 | 0 | 0 | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 1 | 1366 | 768 | - | - | - | - | - | No | No | No | - | 19 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | TFT | - | DC | 475 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41044JA320GX2 Siemens | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | No | - | - | No | -- | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Receptacle Housing | For Male Pins | 21 | - | Bayonet Lock | Crimp | 100 ~ 240VAC | A | Shielded | Environment Resistant | 0.446 | - | Chromate over Cadmium | 23-21 | CE, CSA, cULus, EAC, KC, RCM, UL | Olive Drab | Contacts Not Included | -- | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | - | - | - | -- | No Display | - | PCI, PCIe | -- | 0.177 | 0.43 | -- | ||
![]() 6ES76605HC613ED3 Siemens | In Stock | - | - | Through Hole | Radial, Can, Vertical | - | - | - | - | - | CCC, CE, CSA, cURus, SEMKO, VDE | - | - | - | - | No | - | - | No | -- | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | 250V | - | - | - | - | No | - | -55°C ~ 125°C | Bulk | MRT | 0.329 Dia x 0.303 H (8.35mm x 7.70mm) | Active | - | - | - | - | -- | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | Slow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 0.029 Ohms | - | - | - | - | - | ||
![]() 6ES76605HC211DA6 Siemens | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | No | - | - | No | -- | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | B | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 15-5 | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | -- | - | - | -- | ||
![]() 6ES76605GW613BL3 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | 16 | - | - | No | - | - | No | -- | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 16-8 | - | Silver | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | -- | ||
![]() 6ES76606HF712ED3 Siemens | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | 16 (14), 20 (27) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | W | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | 22-41 | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | -- | - | - | -- | ||
![]() 6ES76605JD683BX3 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | No | - | - | No | -- | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Plug Housing | For Male Pins | 16 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 21-16 | - | Silver | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | -- | ||
![]() 6ES76605XV288EK6 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | No | - | - | No | -- | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Plug Housing | For Male Pins | 16 | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 21-16 | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | -- | ||
![]() 6AG41122GM205DX3 Siemens | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | No | - | - | No | -- | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Receptacle Housing | For Female Sockets | 29 | - | Bayonet Lock | Crimp | 100 ~ 240VAC | N (Normal) | Shielded | Environment Resistant | 0.444 | - | Chromate over Cadmium | 25-29 | CE, CSA, cULus, EAC, KC, RCM, UL | Olive Drab | Contacts Not Included | -- | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | No Display | - | PCIe | -- | 0.088 | 0.43 | -- | ||
![]() 6AG41410BA010EA0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | 20 | IP20 | - | No | - | - | No | -- | 16000000000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | 0.056 | - | Electroless Nickel | 10-5 | - | Silver | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | Coupling Nut | 0.14 | 0.262 | -- | ||
![]() 6AV72600FD213BX3 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | 112 | 22D | - | - | - | - | No | No | -- | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | No | No | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | 100 ~ 240VAC, 24VDC | A | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 22-35 | CE, cULus, FCC, KC, RCM, UL | Olive Drab | Contacts Not Included | -- | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | -- | 15 Touchscreen | - | PCI, PCIe | Coupling Nut | - | - | -- | ||
![]() 6AV78820DB102BA0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 73 | 12 | - | - | - | - | No | No | -- | - | - | - | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | - | - | - | No | No | No | No | No | 15 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | No | No | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Plug Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 25-19 | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | -- |