- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Front built-in possible | IO link master | Max. main memory | Memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | With floppy disc drive | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41322GP200FB6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41312AM110BX1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Celeron® G1820TE 1.6GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41417AH060FA0 Siemens | 579 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | ATEX, CE, cULus, EAC, FCC, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG40220BA312BA2 Siemens | 821 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | Intel® Atom® X6413E 3GHz | No Display | M.2 | - | - | - | ||
![]() 6AG41122GD300BX3 Siemens | In Stock | - | - | Rack Mount | - | - | No | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | 0 | 0 | - | 0 | - | 0 | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41312BH103XX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Celeron® G1820TE 1.6GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41123QQ040DA2 Siemens | 504 | - | - | Rack Mount | - | - | No | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | 0 | 0 | - | 0 | - | 0 | - | 0 | Supports Windows 10 | Bulk | Active | No | No | No | No | No | Supports SATA, M.2 | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | 19 Touchscreen | PCI, PCIe | - | 0.088 | 0.43 | ||
![]() 6AV72515GG300FA8 Siemens | 841 | - | - | Panel Mount | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | 19 Touchscreen | - | - | - | - | ||
![]() 6AG40250CE305AA0 Siemens | 805 | - | - | Wall Mount | - | - | - | - | - | DDR4 SODIMM (32GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | HDD, 1TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Box PC | 100 ~ 240VAC | IP20 | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41313CC200AA1 Siemens | 558 | - | - | Wall Mount | - | IP20 | No | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | 0 | 0 | 5 | 0 | 3 | 0 | 6 | 0 | Supports Windows 10 | Bulk | Active | No | No | No | No | No | Supports SATA, M.2 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | 0.093 | 0.314 | ||
![]() 6AG41313GK311AA0 Siemens | 654 | - | - | Wall Mount | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41142KJ711XX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41142KJ333BB7 Siemens | In Stock | - | - | Rack Mount | - | IP20 | No | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | 0 | 0 | - | 0 | - | 0 | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6ES76478BA210CA1 Siemens | 654 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | DDR4 SODIMM (8GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Celeron® N2807/N2930, Intel® Atom® E3845 | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41313CA008AA1 Siemens | 756 | - | - | Wall Mount | - | IP20 | No | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | 0 | 0 | 5 | 0 | 3 | 0 | 6 | 0 | Supports Windows 10 | Bulk | Active | No | No | No | No | No | Supports SATA, M.2 | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | 0.093 | 0.314 | ||
![]() 6AG41123AA000AA2 Siemens | 826 | - | - | Rack Mount | - | - | - | - | - | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | 19 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AG41313CL202AB2 Siemens | 600 | - | - | Wall Mount | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41423BB101AA0 Siemens | 634 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | DDR4 SODIMM (32GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | SSD, 240GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | ATEX, CE, cULus, EAC, FCC, UL | - | No Display | PCI, PCIe | - | - | - | ||
![]() 6AV78820EA107CA0 Siemens | 663 | - | - | Panel Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | SSD, 240GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | Intel® Celeron® N2807 | 19 Touchscreen | - | - | - | - | ||
![]() 6AG41313HS313BC7 Siemens | 531 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |