- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV72600EB300BX3 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 15 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV78820DA102MA0 Siemens | 850 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7 | Bulk | Active | - | - | - | - | - | - | Supports Cfast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | Intel® Celeron® N2807 | 15 Touchscreen | - | - | - | - | ||
![]() 6AG41044GM210GX2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | No | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 40°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6ES76605YU388DD3 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606GU603BD3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41410BA040EA0 Siemens | In Stock | - | - | - | - | - | IP20 | - | No | - | No | 16000000000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | 0.056 | - | - | - | - | - | 0.14 | 0.262 | ||
![]() 6ES76606GF602AD3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41407BD140HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GV603BK3 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GE310AL3 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72515HC070DA0 Siemens | 641 |
| - | Panel Mount | - | - | - | IP65 | - | No | No | 16000000000 | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | Yes | No | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | 22 | SSD, 256GB | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | 22 Touchscreen | - | - | - | - | ||
![]() 6AG41142KR400XA3 Siemens | In Stock | - | - | Rack Mount | - | - | IP20 | - | No | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | AC | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6AG41312DE500XX3 Siemens | In Stock | - | - | Panel Mount | - | - | IP20 | - | No | - | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | AC/DC | - | - | No | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6AG41044HN220BC2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP30 | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AV72600FA100AX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 15 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV72600AA202BX6 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 15 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV72601EA300CX6 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 19 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 19 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AG41142JE524DX6 Siemens | In Stock | - | - | Rack Mount | - | - | IP20 | - | No | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6ES76504BC102MA6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HH702ED6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |