- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Front built-in possible | IO link master | Max. main memory | Memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With floppy disc drive | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41312JA220AX6 Siemens | In Stock | - | - | Panel Mount | - | IP20 | No | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | 0 | 0 | 2 | 0 | 2 | 1 | - | - | 0 | 4 | 0 | 3 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | No | No | No | No | - | No | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6AG41322EP200AX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | - | - | ||
![]() 6AG41406DM270PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41417CC040EA0 Siemens | In Stock | - | - | - | - | IP20 | No | No | 16000000000 | - | - | 0 | 0 | - | 0 | 3 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | 0.056 | - | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41406BH070PA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41407BC070GA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6ES76478BB317BA1 Siemens | In Stock | - | - | - | - | IP40 | No | No | 8000000000 | - | - | 0 | 0 | - | 0 | 2 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | 0.06 | - | - | - | - | - | 0.1 | 0.191 | ||
![]() 6ES76504BB818XA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FB180AE0 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FD282BM6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HF683FK6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HW712EE3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605JB583BK3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HF201DD6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605JF182BK3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606YC588AE3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FT181AF3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76504BB001GA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607DG283BC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403BC344PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |