- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Bus Type | Degree of protection (IP) | Degree of protection (IP), front side | Dimensions | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of system buttons | Operating Systems | Package | Processor Type | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Approval Agency | Display Type | Number of Cores | Expansion Type | Features | Port Type | Clock Speed | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41413CB040JA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | - | - | ||
![]() 6AV72415BH470GA0 Siemens | 667 | - | - | Panel Mount | - | 0.076 | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | 0 | Supports Windows 7/10 | - | - | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | - | PCIe | - | - | - | - | - | - | ||
![]() 6AV72415BB440FA0 Siemens | 713 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | - | PCIe | - | - | - | - | - | - | ||
![]() 6AG41415BC570FA0 Siemens | 938 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | - | - | ||
![]() 6AV78820BB306BA0 Siemens | 991 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | - | Active | - | - | - | - | - | - | SSD, 80GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 9" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG41415BC450FA0 Siemens | 641 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BC470FA0 Siemens | 733 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41143GA424BX2 Siemens | 701 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | Supports Windows 10 | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | AC | - | - | No | - | 0°C ~ 50°C | - | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | ||
![]() 6AG41413CA470FA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41143JQ035DX2 Siemens | 557 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | - | CE, cULus, EAC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6AG40210AB110AA0 Siemens | 731 | - | - | DIN Rail | - | - | - | IP40 | - | - | No | - | No | 4000000000 | DDR4 (4GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | - | - | - | - | - | 0 | 4 | 0 | - | - | Supports Windows 10 | - | - | Active | No | No | No | No | No | - | SSD, 128GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP40 | - | - | CE, EAC, FCC, RCM, UL | No Display | - | - | - | - | - | - | - | - | ||
![]() 6AG40220AA311CA1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | Box PC | 24VDC | IP40 | - | - | CE, cULus, EAC, FCC, RCM, UL | No Display | - | mini PCIe | - | - | - | - | - | - | ||
![]() 6AG41415BG440FA0 Siemens | 812 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG40250CF203AB0 Siemens | 530 | - | - | Panel Mount | - | - | - | - | - | - | No | - | No | 32000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 3 | - | 4 | 2 | 2 | - | 0 | 6 | 0 | 3 | - | Supports Windows 7/10 | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | AC | - | - | No | - | 0°C ~ 45°C | - | Box PC | 100 ~ 240VAC | IP20 | - | 0.225 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | 0.135 | 0.26 | ||
![]() 6AV72300CA301CA0 Siemens | In Stock | - | - | Panel Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Panel PC | 24VDC | IP40/IP65 - Dust Tight, Water Resistant | - | - | CE, cULus, EAC, FCC, RCM, UL | 12" Touchscreen | - | mini PCIe | - | - | - | - | - | - | ||
![]() 6AG41415BH021FE0 Siemens | 761 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | - | - | ||
![]() 6AG41415BH470FA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BB340JA0 Siemens | 828 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG40122BC200AX0 Siemens | 883 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 32000000000 | DDR4 (32GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | Supports Windows 10 | Box | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | - | 5°C ~ 40°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20 | - | 0.466 | - | No Display | - | PCI, PCIe | - | - | - | - | 0.176 | 0.43 | ||
![]() 6AG40122CA200BX0 Siemens | 510 | - | - | Rack Mount | - | - | PCI | - | - | 430 x 176 x 465.8 | - | - | - | - | DDR4 (32GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | - | Intel Core i7 | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 40°C | SIMATIC IPC347G | Rack PC | 100 ~ 240VAC | IP20 | 100 → 240 V ac | - | - | No Display | 4 | PCI, PCIe | - | USB | 3.6 GHz | IP20 | - | - |