- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | System Memory Type | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41313CG100AA2 Siemens | 647 | - | - | Panel Mount | - | - | IP20 | - | No | - | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | 5 | 0 | - | 3 | - | - | - | - | - | - | - | 0 | 6 | 0 | - | - | - | - | Supports Windows 10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.093 | 0.314 | ||
![]() 6AV72515GC070FA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | Yes | No | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | 19 | SSD, 128GB | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 19" Touchscreen | - | - | - | - | ||
![]() 6ES76478BB310CA1 Siemens | 941 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6ES76478BB312CA1 Siemens | 782 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AG41143KD524BY1 Siemens | 862 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6AV72513CC070FA0 Siemens | 552 | - | - | Panel Mount | - | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | Yes | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | 15 | SSD, 128GB | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 15" Touchscreen | - | - | - | - | ||
![]() 6AV72413RB070FA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 24" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72611HQ433CB2 Siemens | 869 | - | - | Panel Mount | - | 120 | - | - | - | 331 | No | No | - | - | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1920 | 1080 | 0 | Windows 10 | Box | Active | - | No | No | No | No | No | - | 22 | SSD, 512GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | TFT | - | - | 529 | No | No | No | Yes | - | SIMATIC | Panel PC | 110 ~ 230VAC | - | - | - | 22" Touchscreen | PCIe | - | - | - | ||
![]() 6AG41143LQ170DA2 Siemens | 794 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | AC | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6AG41415DB340JA0 Siemens | 644 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AG40210AA120BA0 Siemens | 546 | - | - | Panel Mount | - | - | IP40 | - | No | - | - | No | 2000000000 | DDR4 (2GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | 0 | 0 | - | 3 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | No | Yes | - | SSD, 64GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | Yes | No | No | No | No | DDR4 | - | DC | Yes | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP40 | 0.041 | CE, UL | No Display | PCI, PCIe | - | 0.104 | 0.085 | ||
![]() 6AG40210AB110BA0 Siemens | 962 | - | - | Panel Mount | - | - | IP40 | - | No | - | - | No | 4000000000 | DDR4 (4GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | 0 | 0 | - | 2 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 2 | 0 | 2 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | No | Yes | - | SSD, 64GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | Yes | No | No | No | No | DDR4 | - | DC | Yes | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP40 | 0.041 | CE, UL | No Display | - | - | 0.085 | 0.085 | ||
![]() 6AV72415DC170GA1 Siemens | 551 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | 337 | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | 18.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | TFT | AC/DC | - | 483 | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 19" Touchscreen | PCIe | - | - | - | ||
![]() 6AV78820DA302EA0 Siemens | 616 | - | - | Panel Mount | - | 73 | - | - | - | - | No | No | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | Active | - | No | No | No | No | No | - | 15 | SSD, 256GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AG41415BG220FA0 Siemens | 644 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG40250AE103AA0 Siemens | 627 | - | - | Panel Mount | - | - | - | - | No | - | - | No | 32000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | 2 | 0 | - | 3 | - | - | - | 4 | 2 | 2 | - | 0 | 6 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | AC | - | - | - | - | No | - | 0°C ~ 45°C | SIMATIC | Box PC | 100 ~ 240VAC | IP20 | 0.225 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.135 | 0.26 | ||
![]() 6AV78820BB602EL0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | Active | - | - | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | 9" Touchscreen | - | - | - | - | ||
![]() 6AG41415BB470FA0 Siemens | 740 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV78820DB200BA0 Siemens | In Stock | - | - | Panel Mount | - | 73 | - | - | - | 310 | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Without Operating System | Box | Active | - | No | No | No | No | No | - | 15 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | TFT | - | - | 415 | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AG41415BC140FA8 Siemens | In Stock | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 |