- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78820DB306BA0 Siemens | 700 | - | - | Panel Mount | - | 73 | - | - | - | 310 | No | No | - | DDR3 SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1280 | 800 | 0 | Windows 7 | Box | Active | No | No | No | No | No | 15 | SSD, 80GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | TFT | 415 | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AV72002AB225DA0 Siemens | 777 | - | - | Panel Mount | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | - | 0 | Windows 7 | Box | Active | No | No | No | No | No | - | SSD, 240GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | - | - | SIMATIC | Panel PC | - | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AG41413BA040DA0 Siemens | 766 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV78820BB302CA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | Active | - | - | - | - | - | - | SSD, 240GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | 9" Touchscreen | - | - | - | - | ||
![]() 6ES76478BD310CV3 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AV72415BC070DA0 Siemens | 843 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72610CC102AA1 Siemens | 677 | - | - | Panel Mount | - | 120 | - | - | - | - | No | No | - | DDR4 (8GB Max Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1920 | 1080 | 0 | Windows 10 | Box | Active | No | No | No | No | No | 19 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 19" Touchscreen | PCI | - | - | - | ||
![]() 6AG41417CB304FA0 Siemens | 626 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV72415BC070GA0 Siemens | 535 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6AG41413CA150JA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AG41417BC440FA0 Siemens | 991 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV78820BB306CA0 Siemens | 735 | - | - | Panel Mount | - | 77 | - | - | - | - | No | No | - | DDR3L SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 800 | 480 | 0 | Windows 7 | Box | Active | No | No | No | No | No | 9 | SSD, 240GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 9" Touchscreen | - | - | - | - | ||
![]() 6ES76478BD310CA1 Siemens | 698 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AG41417BC420GA0 Siemens | 745 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AG41417FC400GA0 Siemens | 998 | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AV78820DB504CA0 Siemens | 717 | - | - | Panel Mount | - | 73 | - | - | - | - | No | No | - | DDR3L SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1280 | 800 | 0 | Windows 7 | Box | Active | No | No | No | No | No | 15 | SSD, 240GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6ES76478BB110LA3 Siemens | 593 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AV72515GA300DA0 Siemens | 961 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 19" Touchscreen | - | - | - | - | ||
![]() 6AG41313HD233AA0 Siemens | 722 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCI, PCIe | - | - | - | ||
![]() 6AV78800FA121EA2 Siemens | 956 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - |