- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Bus Type | Degree of protection (IP) | Degree of protection (IP), front side | Dimensions | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Processor Type | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | Wall mounting/direct mounting | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Approval Agency | Display Type | Number of Cores | Expansion Type | Features | Port Type | Clock Speed | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41417BC045GA0 Siemens | 527 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41417BB360FA0 Siemens | 895 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AV72415BB300FA0 Siemens | 558 | - | - | Panel Mount | - | 0.076 | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | - | PCIe | - | - | - | - | - | - | ||
![]() 6AG41417GH520FK8 Siemens | 635 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AV72415DG050DA1 Siemens | In Stock | - | - | Panel Mount | - | 0.076 | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | 18.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, FCC, KC, UL | 19" Touchscreen | - | PCIe | - | - | - | - | - | - | ||
![]() 6AV72004AA110AA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (4GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Operating System | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 15" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG40250DB304AA0 Siemens | 812 | - | - | Panel Mount | - | - | - | - | - | - | No | - | No | 32000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 3 | - | - | - | 4 | 2 | 2 | - | 0 | 6 | 0 | 3 | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 45°C | - | Box PC | 100 ~ 240VAC | IP20 | - | 0.225 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | 0.135 | 0.26 | ||
![]() 6AG41415BB470DA0 Siemens | 996 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | - | - | ||
![]() 6AV72004CA100AA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | - | - | Active | - | - | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | 24VDC | - | - | - | - | 15" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG40250CD203BA0 Siemens | 589 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Box PC | 100 ~ 240VAC | IP20 | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6ES76478CF332AB3 Siemens | 511 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | - | - | Active | - | - | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP40 | - | - | CE, cULus, EAC, FCC, KC, RCM | No Display | - | M.2 | - | - | - | - | - | - | ||
![]() 6AG40122AA100XX0 Siemens | 877 | - | - | Rack Mount | - | - | PCI | IP20 | - | 430 x 176 x 465.8 mm | No | - | No | 4000000000 | DDR4 (32GB Max Capacity) | Siemens | - | - | 0 | 0 | 3 | 0 | - | 2 | 2 | 0 | - | 2 | 2 | 2 | - | 0 | 10 | 0 | 2 | - | - | - | - | - | - | Active | Yes | No | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | AC | No | - | - | No | - | 5°C ~ 40°C | G4400 | Rack PC | 100 ~ 240VAC | IP20 | 100 → 240 V ac | 0.466 | - | No Display | 2 | PCI, PCIe | - | USB | 3.3 GHz | IP20 | 0.176 | 0.43 | ||
![]() 6AV78820CA202MA0 Siemens | 542 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG41415BH003AA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | DC | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BB070DA0 Siemens | 875 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BB050FA0 Siemens | 947 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG40250CE101AB0 Siemens | 967 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Box PC | 100 ~ 240VAC | IP20 | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6AV78820DB204BA0 Siemens | 900 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3L SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | - | - | Active | - | No | No | No | No | No | - | 15 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | - | - | Panel PC | 24VDC | - | - | - | - | 15" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6ES76478CB112AA1 Siemens | 719 | - | - | DIN Rail | - | - | - | IP40 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 10 | - | - | Active | - | No | No | No | No | No | - | - | SSD, 256GB | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP40 | - | 0.064 | CE, cULus, EAC, FCC, KC, RCM | No Display | - | M.2 | - | - | - | - | 0.1 | 0.191 | ||
![]() 6AG41415AB170FA0 Siemens | 920 | - | - | Rack Mount | - | - | PCI | IP20 | - | 133 x 262 x 55.5 mm | No | - | No | 8000000000 | DDR4 (8GB Max Installed) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 4 | 0 | 3 | - | - | - | Windows 10 | - | Intel Core i5 | Active | No | No | No | No | No | No | Yes | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | DC | Yes | - | - | No | - | - | 6AG4141 | Box PC | 24VDC | IP30 | 24 V dc | 0.056 | - | No Display | - | PCIe | - | RS232/485 | 2.7 GHz | IP20 | 0.133 | 0.262 |