- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of I/Os | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | Wall mounting/direct mounting | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Failure Rate | Interface | RAM Size | Core Processor | Program Memory Type | Display Type | Expansion Type | Controller Series | Features | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV72515YC070GA8 Siemens | 971 | - | - | Rack Mount | - | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | Windows 10 | Box | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | - | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | 24" Touchscreen | PCIe | - | - | - | - | - | - | ||
![]() 6AV72300EA202CA0 Siemens | In Stock | - | - | Panel Mount, VESA Mount | - | - | - | - | - | IP65 | Yes | No | No | 8000 | DDR3L SODIMM (4GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | 0 | 0 | 0 | 2 | 1 | 0 | 0 | 4 | 2 | 2 | 0 | 0 | 4 | 0 | - | 2 | - | - | 0 | Supports Windows 10 | - | Active | No | No | No | No | No | No | No | - | Supports SATA | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | DC | Yes | No | No | No | - | 0°C ~ 45°C | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | IP40/IP65 - Dust Tight, Water Resistant | - | CE, cULus, EAC, FCC, RCM, UL | - | - | - | - | - | 19" Touchscreen | mini PCIe | - | - | - | - | - | - | ||
![]() 6AV72610CE100AA0 Siemens | 783 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (8GB Max Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | - | Active | - | - | - | - | - | - | - | - | SSD, 480GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | 19" Touchscreen | PCI | - | - | - | - | - | - | ||
![]() 6AG41417CB440FA0 Siemens | 925 | - | - | DIN Rail | - | - | - | - | IP20 | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | - | - | - | - | Box PC | - | - | - | - | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.14 | - | 0.262 | - | ||
![]() 6AG41123HP142DX2 Siemens | 924 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Supports Windows 10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | AC | - | - | - | No | - | 0°C ~ 50°C | - | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.088 | - | 0.43 | - | ||
![]() 6AV72517GH381FA0 Siemens | 922 | - | - | Panel Mount | - | - | - | - | - | IP65 | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | Yes | No | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | - | 0 | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | 19 | SSD, 128GB | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AG41123HQ030DX0 Siemens | 773 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Supports Windows 10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | AC | - | - | - | No | - | 0°C ~ 50°C | - | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.088 | - | 0.43 | - | ||
![]() 6AG41123JP120BX3 Siemens | 930 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Supports Windows 10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | - | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.088 | - | 0.43 | - | ||
![]() 6AG41415CB000FA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | - | - | - | - | Box PC | - | - | - | - | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | - | - | - | - | ||
![]() 6AV78820ED607CA0 Siemens | 510 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | - | Active | - | - | - | - | - | - | - | - | SSD, 240GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AG41045GH142AA0 Siemens | 722 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Supports Windows 10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | AC | - | - | - | No | - | 0°C ~ 40°C | - | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | No Display | PCI, PCIe | - | - | 0.177 | - | 0.43 | - | ||
![]() 6AV72411BA402AA0 Siemens | 537 | - | - | Panel Mount | - | - | - | 0.076 | - | IP65 | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | - | 0 | Supports Windows 7/10 | - | Active | - | No | No | No | No | No | - | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 0°C ~ 45°C | - | - | - | - | - | Panel PC | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | 15" Touchscreen | PCIe | - | - | - | - | - | - | ||
![]() 6AG41415DC070GA0 Siemens | 753 | - | - | DIN Rail | - | - | - | - | IP20 | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | - | - | - | - | Box PC | - | - | - | - | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.14 | - | 0.262 | - | ||
![]() 6AG41417DC380GA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | IP20 | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | - | - | - | - | Box PC | - | - | - | - | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.14 | - | 0.262 | - | ||
![]() 6AG41417CC080GA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | IP20 | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | - | - | - | - | Box PC | - | - | - | - | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCIe | - | - | 0.14 | - | 0.262 | - | ||
![]() 6AG41045JB002AB0 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | AC | - | - | - | No | - | - | - | - | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | No Display | PCI, PCIe | - | - | 0.177 | - | 0.43 | - | ||
![]() 6AV72602DB200BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | 112 | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | - | 1920 | 1080 | 0 | Supports Windows 7/10 | Box | Active | - | No | No | No | No | No | - | 22 | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | 22 Touchscreen | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6AG41313GA333AA0 Siemens | 550 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | No Display | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6AG41044JG422GA2 Siemens | In Stock | - | - | Rack Mount | 01005 (0402 Metric) | 1005 | - | - | - | - | No | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Kamaya Inc. | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR) | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | ±200ppm/°C | Rack PC | 1.96 kOhms | Thick Film | - | 0.03W, 1/32W | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | - | No Display | PCI, PCIe | - | - | 0.177 | 0.006 (0.15mm) | 0.43 | - | ||
![]() 6AG41142DB330BC0 Siemens | In Stock | - | - | Surface Mount | 48-UFQFN Exposed Pad | 48-QFN (6x6) | - | - | IP20 | - | No | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Infineon Technologies | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | 19 | - | - | - | - | Supports Windows 7/10 | Tray | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | -40°C ~ 85°C (TA) | EZ-PD™ CCG6SF | - | - | - | - | Rack PC | - | - | USB Type C | - | 2.75V ~ 5.5V | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | - | I²C, SPI, UART, USB | 16K x 8 | ARM® Cortex®-M0 | FLASH (64kB), ROM (96kB) | No Display | PCI, PCIe | - | - | 0.177 | - | 0.43 | - |