- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV72517KK000AA0 Siemens | 819 | - | - | Panel Mount | - | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | Yes | No | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 22 | SSD, 128GB | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 22" Touchscreen | - | - | - | - | ||
![]() 6AG41313HG131AA3 Siemens | 578 | - | - | Panel Mount | - | - | IP20 | - | No | - | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | 5 | 0 | - | 3 | - | - | - | - | - | 0 | 6 | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.093 | 0.314 | ||
![]() 6AV72411BB420DE0 Siemens | 730 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | - | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6ES76478BA326RA1 Siemens | 680 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AV78820JB306CA0 Siemens | 655 | - | - | Panel Mount | - | 76 | - | - | - | - | No | No | - | DDR3 SODIMM (8GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1366 | 768 | 0 | Windows 7 | - | Active | No | No | No | No | No | 15 | SSD, 240GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | - | - | - | Panel PC | 24VDC | - | - | - | 15" Touchscreen | - | - | - | - | ||
![]() 6AV78800BB121AA2 Siemens | In Stock | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | - | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tablet PC | 110 ~ 230VAC | - | - | - | 10" Touchscreen | - | - | - | - | ||
![]() 6AV72515HB070DA0 Siemens | 779 | - | - | Panel Mount | - | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | Yes | No | No | 0 | 0 | 0 | 0 | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | - | Active | No | No | No | No | No | 22 | SSD, 256GB | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 22" Touchscreen | - | - | - | - | ||
![]() 6ES76478BB332CA1 Siemens | 999 | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | - | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AG41123DA030HC2 Siemens | 761 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (32GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Without Operating System | - | Active | No | No | No | No | No | - | Supports SATA, M.2 | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | - | - | Rack PC | 100 ~ 240VAC | - | 0.444 | - | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AV72515FG000FA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, KC, RCM, UL | 19" Touchscreen | - | - | - | - | ||
![]() 6AG41123DC020JH2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Without Operating System | Box | Active | No | No | No | No | No | - | Supports SATA, M.2 | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | AC | - | - | - | No | - | - | SIMATIC | Rack PC | 100 ~ 240VAC | - | 0.444 | - | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41123DS020JH2 Siemens | 811 | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Without Operating System | - | Active | No | No | No | No | No | - | Supports SATA, M.2 | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | AC | - | - | - | No | - | - | - | Rack PC | 100 ~ 240VAC | - | 0.444 | - | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41415DB470FA0 Siemens | 687 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | ||
![]() 6AV72415JB420FA0 Siemens | 808 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | - | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | - | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6AV72415JH070FA0 Siemens | 967 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | 257 | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | TFT | AC/DC | 398 | No | No | No | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | ||
![]() 6AG41417DC380GA0 Siemens | In Stock | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41417CC080GA0 Siemens | In Stock | - | - | DIN Rail | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | - | Box PC | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | 0.14 | 0.262 | ||
![]() 6AG41045JB002AB0 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | AC | - | - | - | No | - | - | - | Rack PC | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6ES76478BA120LA1 Siemens | In Stock | - | - | DIN Rail | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | - | Box PC | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | 0.1 | 0.191 | ||
![]() 6AV72413EA320DF0 Siemens | 659 | - | - | Panel Mount | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | - | Active | No | No | No | No | No | 21.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | - | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | PCIe | - | - | - |