- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Base Product Number | Built-in depth | Bus Type | Contact Sizes | Degree of protection (IP) | Dim | Dimensions | Energy efficiency rating | Factory colour | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Power supply (LOV) | Processor Type | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | Wavelength-dominant | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Frequency | Shell Finish | Shell Size - Insert | Approval Agency | Housing Color | Configuration | Note | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Lens Color | Display Type | Number of Cores | Expansion Type | Features | Port Type | Clock Speed | IP Rating | Height | Width | Height (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76478BB217EA3 Siemens | 607 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | No | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 60°C | - | - | - | Box PC | - | - | - | - | 24VDC | - | - | IP40 | - | 0.06 | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | PCIe | - | - | - | - | 0.1 | 0.191 | - | - | ||
![]() 6AV72517TC000FA0 Siemens | 742 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Operating System | - | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22" Touchscreen | - | PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41143KE560BX3 Siemens | 558 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | - | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | AC | - | - | - | No | - | 0°C ~ 50°C | - | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | - | 0.444 | - | - | - | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | - | - | ||
![]() 6AG41123HE130HB3 Siemens | 994 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | Box | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | - | 0.444 | - | - | - | CE, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | PCIe | - | - | - | - | 0.088 | 0.43 | - | - | ||
![]() 6AV78820EB300BA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | 73 | - | - | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Without Operating System | - | - | - | Active | No | No | No | No | No | 19 | SSD, 80GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | No | No | Yes | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72300DA202CA0 Siemens | In Stock | - | - | Panel Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (4GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | - | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | IP40/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | CE, cULus, EAC, FCC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15" Touchscreen | - | mini PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72413YB470DA0 Siemens | 581 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | - | - | - | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22" Touchscreen | - | PCIe | - | - | - | - | - | - | - | - | ||
![]() 6ES76478BB244CA1 Siemens | 916 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | No | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | - | - | Box PC | - | - | - | - | 24VDC | - | - | IP40 | - | 0.06 | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | PCIe | - | - | - | - | 0.1 | 0.191 | - | - | ||
![]() 6AV78800HA222DA2 Siemens | 866 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | - | - | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | Tablet PC | - | - | - | - | 110 ~ 230VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10" Touchscreen | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72515RC070FA0 Siemens | 911 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | - | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41415CB320GA0 Siemens | 711 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | - | - | - | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | - | - | - | Box PC | - | - | - | - | 24VDC | - | - | IP20 | - | 0.056 | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | - | - | ||
![]() 6AG41415CC000DA0 Siemens | 504 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | - | - | Box PC | - | - | - | - | 24VDC | - | - | IP20 | - | - | - | - | - | ATEX, CE, cULus, EAC, FCC, UL | - | - | - | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41044JS382BX2 Siemens | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | - | CTVPS00RF | - | - | 22D | - | - | - | - | - | No | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Amphenol Aerospace Operations | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Receptacle Housing | For Male Pins | 22 | - | Threaded | Crimp | 100 ~ 240VAC | B | Shielded | Environment Resistant | - | 0.446 | - | Electroless Nickel | 13-35 | CE, CSA, cULus, EAC, KC, RCM, UL | Silver | - | Contacts Not Included | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | - | - | ||
![]() 6AV72602GJ500FA3 Siemens | In Stock | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 531nm | - | - | - | - | 5°C ~ 45°C | PointLED® | 3.40mm L x 1.90mm W | - | Panel PC | - | Green | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | 2.65V | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | 120° | 20mA | Round with Flat Top | 1.60mm Dia | 1960mcd | Clear | - | - | Colorless | 22 Touchscreen | - | PCI, PCIe | - | - | - | - | - | - | 0.88mm | - | ||
![]() 6AG41142KJ330BX7 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | - | 0.444 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | - | - | ||
![]() 6AV72600BS200EX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | SIMATIC | - | - | Panel PC | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | 15 Touchscreen | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72600AB210AX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | Panel PC | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | 15 Touchscreen | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41142KH733BB3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | Rack PC | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | - | 0.444 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | - | - | ||
![]() 6AG41312GP310BX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | IP20 | (W x H x D) 34 x 150 x 28 mm | - | n.rel. | Grey | No | - | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | mains-powered | - | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | No | - | -5°C ~ 55°C | Eaton xComfort | - | - | Box PC | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | - | 28mm | 868.3 MHz | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | 150mm | 34mm | - | - | ||
![]() 6AG40250AB100BB0 Siemens | 916 | - | - | - | - | - | - | - | - | - | - | - | - | PCI, USB | - | - | - | 135 x 260 x 225 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel Pentium G4400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG4025 | - | - | - | - | - | - | - | - | - | - | - | 100 → 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2x RS 232, 2x RS 232 / 485 / 422 | 3.3 GHz | IP20 | - | - | - | - |